Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 102276

Description
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.
Description
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 102276 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
102276
SOLENOID VALVE PROCESS CONTROL 102276
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 102276
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1228030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.15 inch (80.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15D-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details