Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 102246

Description
SOLENOID VALVE PROCESS CONTROL
Description
SOLENOID VALVE PROCESS CONTROL

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 102246 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
102246
SOLENOID VALVE PROCESS CONTROL 102246
SOLENOID VALVE PROCESS CONTROL

SOLENOID VALVE PROCESS CONTROL

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 102246
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369026 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.25 inch (31.75 mm)
View Details
281 High Pressure Flosert Flow Metering Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Flosert Flow Metering Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details