Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 103253

Description
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.
Description
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 103253 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
103253
SOLENOID VALVE PROCESS CONTROL 103253
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 103253
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1222010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
Performance Racing Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details