High Pressure Inlet Valve Features and Benefits:
- Operating pressure 3500 psi (241 bar)
- Media – Raw Water, Oil, Water and Soluble oil
- Maximum temperature 160OF (71OC)
- Variety of low pressure ranges
- Adjustment screw permits accurate regulation of low pressure point
- ASTM B-61 Bronze bodies
- Hardened Stainless Steel Stem and Seats
- U-Cup style stem seals
High Pressure Inlet Diaphragm Valve Features and Benefits:
- Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar)
- Media – Raw Water, Oil, Water and Soluble oil
- Maximum temperature 160OF (71OC)
- Variety of low pressure ranges
- Adjustment screw permits accurate regulation of low pressure point
- Diaphragm actuator designed as a pneumatic override to hold the valve closed, allowing the high pressure
“kick in”function to be omitted or delayed until a later part of the process
- ASTM B-61 Bronze bodies
- Hardened Stainless Steel Stem and Seats- U-Cup style stem seals
| Parker Hannifin / Automation Group / Fluid Control Division | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HP344-2001 |
| Product Name | FLUID CONTROL VALVE SOLENOID |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water |
| Valve Size | 0.75 inch (19.05 mm) |