Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 103805

Description
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards
Description
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 103805 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
103805
SOLENOID VALVE PROCESS CONTROL 103805
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Technical Specifications

•Bronze body construction
•17-4 stainless stem assembly and seat
•Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI)
•Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature
•Actuator is field reversible, air to open, air to close
•Rolling style diaphragm provides uniform thrust
•Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size.
•Stem diameter 7/16"
•Stem travel (stroke) 0.75" all sizes
•Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available.
•100% nitrogen gas tested
•Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 103805
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Fire Safe Valves, SXX-FVMB -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 2.40
View Details
VALVES - BP-050-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-5-C 5X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.62 inch (15.87 mm)
View Details
Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details