Features and Benefits
- Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar)
- Media – Raw Water, Oil, Water and Soluble oil
- Maximum temperature 160°F (71°C)
- ASTM B-61 Bronze bodies
- Hardened Stainless Steel Stem and Seats
- Assembled from standard 3 Way valve and check valve
- U-Cup style stem seals
| Parker Hannifin / Automation Group / Fluid Control Division | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HP014-6002 |
| Product Name | FLUID CONTROL VALVE SOLENOID |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 3500.00 psi (2463 m H2O) |