Parker Hannifin / Automation Group / Fluid Control Division PROCESS VALVE PROCESS CONTROL 102256

Description
PROCESS VALVE PROCESS CONTROL
Description
PROCESS VALVE PROCESS CONTROL

Suppliers

Company
Product
Description
Supplier Links
PROCESS VALVE PROCESS CONTROL - 102256 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
PROCESS VALVE PROCESS CONTROL
102256
PROCESS VALVE PROCESS CONTROL 102256
PROCESS VALVE PROCESS CONTROL

PROCESS VALVE PROCESS CONTROL

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 102256
Product Name PROCESS VALVE PROCESS CONTROL
Valve Type Control Valve
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121464007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details