Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 105708

Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)
Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 105708 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
105708
SOLENOID VALVE PROCESS CONTROL 105708
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Features

•Simple 3-piece design

•Piston type stem

•Investment cast 316 stainless steel body

•Cast arrow on body indicates flow direction

Specifications

•Horizontal service only

•Media: Water, steam, oil

•Maximum Pressure: 500 PSI (34 Bar)

•Maximum Temperature: 450°F (232°C)

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 105708
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 101468025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 2.56 inch (65.00 mm)
View Details
250 Inverse Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details