Technical Specifications
•Bronze body construction
•17-4 stainless stem assembly and seat
•Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI)
•Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature
•Actuator is field reversible, air to open, air to close
•Rolling style diaphragm provides uniform thrust
•Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size.
•Stem diameter 7/16"
•Stem travel (stroke) 0.75" all sizes
•Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available.
•100% nitrogen gas tested
•Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards
Parker Hannifin / Automation Group / Fluid Control Division | |
---|---|
Product Category | Industrial Valves |
Product Number | 103663 |
Product Name | SOLENOID VALVE PROCESS CONTROL |
Valve Type | Control Valve; Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Cold Water ; Gas; Steam; Air |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 250.00 psi (176 m H2O) |