Parker Hannifin / Automation Group / Fluid Control Division FLUID CONTROL VALVE SOLENOID 75232BN52N00

Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Suppliers

Company
Product
Description
Supplier Links
FLUID CONTROL VALVE SOLENOID 75232BN52N00
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering.

Compatible Fluids
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 75232BN52N00
Product Name FLUID CONTROL VALVE SOLENOID
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Light Oil; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 0.00 to 190.00 psi (0.0 to 134 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305497 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Ball Check Valve 0 5 4 - 1226015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.50 inch (38.10 mm)
View Details
855 Series Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details