Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 105706

Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)
Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 105706 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
105706
SOLENOID VALVE PROCESS CONTROL 105706
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Features

•Simple 3-piece design

•Piston type stem

•Investment cast 316 stainless steel body

•Cast arrow on body indicates flow direction

Specifications

•Horizontal service only

•Media: Water, steam, oil

•Maximum Pressure: 500 PSI (34 Bar)

•Maximum Temperature: 450°F (232°C)

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 105706
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Filter Regulators - 1367051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details
Air solenoid valve - CPE10-M1BH-3OLS-M5 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers