FW-5 -- FLAT/PLAIN WASHER - NON METRIC
NSI Industries LLC
Flat/Plain Washer - Non Metric
FW-5
Description
INNER DIAMETER 5/16 INCH
INNER DIAMETER - DECIMAL .3125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/16
MATERIAL SILICON BRONZE
TYPE ROUND
FW MODEL
PACKAGING QUANTITY 25 PER CARTON
Description
INNER DIAMETER 5/16 INCH
INNER DIAMETER - DECIMAL .3125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/16
MATERIAL SILICON BRONZE
TYPE ROUND
FW MODEL
PACKAGING QUANTITY 25 PER CARTON
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
FW-5
INNER DIAMETER 5/16 INCH
INNER DIAMETER - DECIMAL .3125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/16
MATERIAL SILICON BRONZE
TYPE ROUND
FW MODEL
PACKAGING QUANTITY 25 PER CARTON
- INNER DIAMETER 5/16 INCH
- INNER DIAMETER - DECIMAL .3125
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 5/16
- MATERIAL SILICON BRONZE
- TYPE ROUND
- FW MODEL
- PACKAGING QUANTITY 25 PER CARTON
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FW-5 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Washer Type
Self-sealing
Material
PTFE
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Washer Type
Flat or USS
Material
Steel; Mild Steel
Finish
BlackOxide
View Details
Material
Steel
Finish
BlackOxide
Outside Diameter
0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details