SSFW-6 -- FLAT WASHER - NON METRIC
NSI Industries LLC
Flat Washer - Non Metric
SSFW-6
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
3/8 INCH FASTENER SIZE
APPLICATION HARDWARE FOR LUG
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
3/8 INCH FASTENER SIZE
APPLICATION HARDWARE FOR LUG
Datasheet
Suppliers
Flat Washer - Non Metric
SSFW-6
ROUND TYPE
STAINLESS STEEL MATERIAL
3/8 INCH FASTENER SIZE
APPLICATION HARDWARE FOR LUG
- ROUND TYPE
- STAINLESS STEEL MATERIAL
- 3/8 INCH FASTENER SIZE
- APPLICATION HARDWARE FOR LUG
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
SSFW-6 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Washer Type
Flat or USS
Material
Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish
BlackOxide
View Details
Material
Steel
Finish
BlackOxide
Outside Diameter
0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details