SLW-6 -- SPRING LOCK WASHER - NON METRIC
NSI Industries LLC
Spring Lock Washer - Non Metric
SLW-6
Description
SPLIT TYPE
SILICONE BRONZE MATERIAL
3/8 INCH FASTENER SIZE
APPLICATION LUG
SLW MODEL
Description
SPLIT TYPE
SILICONE BRONZE MATERIAL
3/8 INCH FASTENER SIZE
APPLICATION LUG
SLW MODEL
Datasheet
Suppliers
Spring Lock Washer - Non Metric
SLW-6
SPLIT TYPE
SILICONE BRONZE MATERIAL
3/8 INCH FASTENER SIZE
APPLICATION LUG
SLW MODEL
- SPLIT TYPE
- SILICONE BRONZE MATERIAL
- 3/8 INCH FASTENER SIZE
- APPLICATION LUG
- SLW MODEL
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
SLW-6 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Material
|
Silicon Bronze
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Washer Type
Square or Rectangle
Material
Steel; 1018 Steel
Finish
BlackOxide
View Details
Washer Type
Spherical
Material
StainlessSteel
Inside Diameter
0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details