Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 17
Product Name Notes
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 265 Amps, 315KW LD, 250KW ND, 200KW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 295 Amps, 350HP LD, 300HP ND, 250HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 330 Amps, 355KW LD, 315KW ND, 250KW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 355 Amps, 400HP LD, 350HP ND, 300HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 370 Amps, 400KW LD, 355KW ND, 300KW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 395 Amps, 450HP LD, 400HP ND, 350HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 415 Amps, 450KW LD, 400KW ND, 355KW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 430 Amps, 400HP LD, 350HP ND, 300HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 435 Amps, 500HP LD, 450HP ND, 350HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 460 Amps, 315kW LD, 250kW ND, 200kW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 460 Amps, 500HP LD, 500HP ND, 400HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 460 Amps, 500KW LD, 450KW ND, 375KW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 485 Amps, 450HP LD, 400HP ND, 350HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 500 Amps, 530KW LD, 500KW ND, 400KW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 510 Amps, 550HP LD, 500HP ND, 450HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 540 Amps, 315kW LD, 315kW ND, 250kW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 545 Amps, 500HP LD, 450HP ND, 350HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 567 Amps, 355kW LD, 315kW ND, 250kW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 617 Amps, 600HP LD, 500HP ND, 400HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 650 Amps, 400kW LD, 355kW ND, 315kW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 710 Amps, 650HP LD, 600HP ND, 450HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 740 Amps, 700HP LD, 650HP ND, 500HP...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 750 Amps, 450kW LD, 400kW ND, 315kW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 1, IP20 600mm Deep MCC Style, 770 Amps, 450kW LD, 400kW ND, 355kW...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 104 Amps, 40 HP ND, 35 HP HD, 240 (208)...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 125 Amps, 100HP ND, 75HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 130 Amps, 50 HP ND, 45 HP HD, 240 (208)...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 140 Amps, 75kW ND, 55kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 154 Amps, 60 HP ND, 50 HP HD, 240 (208)...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 156 Amps, 125HP ND, 100HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 170 Amps, 90kW ND, 75kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 186 Amps, 150HP ND, 125HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 192 Amps, 70 HP ND, 65 HP HD, 240 (208)...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 205 Amps, 110kW ND, 90kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 248 Amps, 200HP ND, 150HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 260 Amps, 100 HP ND, 75 HP HD, 240 (208)...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 260 Amps, 132kW ND, 110kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 302 Amps, 160kW ND, 132kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 302 Amps, 250HP ND, 200HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 312 Amps, 125 HP ND, 100 HP HD, 240 (208)...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 360 Amps, 150 HP ND, 125 HP HD, 240 (208)...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 361 Amps, 300HP ND, 250HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 367 Amps, 200kW ND, 160kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 456 Amps, 250kW ND, 200kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 80 Amps, 30 HP ND, 25 HP HD, 240 (208)...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 104 Amps, 40 HP ND, 35 HP HD, 240 (208) VAC, 3 PH, Frame 6,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 119 Amps, 110KW ND, 90KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 12 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 12 Amps, 7.5KW ND, 5.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 125 Amps, 100HP ND, 75HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed, DB...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed, None,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed, DB...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed, None,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 130 Amps, 50 HP ND, 45 HP HD, 240 (208) VAC, 3 PH, Frame 6,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 140 Amps, 75kW ND, 55kW HD, 400 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 142 Amps, 132KW ND, 110KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 144 Amps, 150HP ND, 125HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 144 Amps, 150HP ND, 125HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 15 Amps, 11KW ND, 7.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 154 Amps, 60 HP ND, 50 HP HD, 240 (208) VAC, 3 PH, Frame 6,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 156 Amps, 125HP ND, 100HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 170 Amps, 90kW ND, 75kW HD, 400 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 171 Amps, 160KW ND, 132KW HD, 690 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 18 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 186 Amps, 150HP ND, 125HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 192 Amps, 200HP ND, 150HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 192 Amps, 200HP ND, 150HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 192 Amps, 70 HP ND, 65 HP HD, 240 (208) VAC, 3 PH, Frame 6,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 20 Amps, 15KW ND, 11KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 205 Amps, 110kW ND, 90kW HD, 400 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 212 Amps, 200KW ND, 160KW HD, 690 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 23 Amps, 18.5KW ND, 15KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 23 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 23 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 24 Amps, 20HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 242 Amps, 250HP ND, 200HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 242 Amps, 250HP ND, 200HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 248 Amps, 200HP ND, 150HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 260 Amps, 100 HP ND, 75 HP HD, 240 (208) VAC, 3 PH, Frame 6,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 260 Amps, 132kW ND, 110kW HD, 400 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 263 Amps, 250KW ND, 200KW HD, 690 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 28 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 289 Amps, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 289 Amps, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 30 Amps, 22KW ND, 18.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 302 Amps, 160kW ND, 132kW HD, 400 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 302 Amps, 250HP ND, 200HP HD, 480 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 312 Amps, 125 HP ND, 100 HP HD, 240 (208) VAC, 3 PH, Frame 7,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 33 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 33 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 34 Amps, 30KW ND, 22KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 360 Amps, 150 HP ND, 125 HP HD, 240 (208) VAC, 3 PH, Frame 7,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 361 Amps, 300HP ND, 250HP HD, 480 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 367 Amps, 200kW ND, 160kW HD, 400 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 415 Amps, 350HP ND, 300HP HD, 480 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 42 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 456 Amps, 250kW ND, 200kW HD, 400 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 46 Amps, 37KW ND, 30KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 477 Amps, 200 HP ND, 175 HP HD, 240 (208) VAC, 3 PH, Frame 7,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 477 Amps, 270kW ND, 200kW HD, 400 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 477 Amps, 400HP ND, 300HP HD, 480 VAC, 3 PH, Frame 7, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 50 Amps, 45KW ND, 37KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 52 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 53 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 53 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 61 Amps, 55KW ND, 45KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 63 Amps, 60HP ND, 50HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3 PH, Frame 5,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 77 Amps, 75HP ND, 60HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 77 Amps, 75HP ND, 60HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 80 Amps, 30 HP ND, 25 HP HD, 240 (208) VAC, 3 PH, Frame 5,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 82 Amps, 75KW ND, 55KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 85 Amps, 45kW ND, 37kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 98 Amps, 90KW ND, 75KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 99 Amps, 100HP ND, 75HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 99 Amps, 100HP ND, 75HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 265 Amps, 315KW LD, 250KW ND, 200KW HD, 690 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 295 Amps, 350HP LD, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 330 Amps, 355KW LD, 315KW ND, 250KW HD, 690 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 355 Amps, 400HP LD, 350HP ND, 300HP HD, 600 VAC, 3PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 370 Amps, 400KW LD, 355KW ND, 300KW HD, 690 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 395 Amps, 450HP LD, 400HP ND, 350HP HD, 600 VAC, 3PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 415 Amps, 450KW LD, 400KW ND, 355KW HD, 690 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 430 Amps, 400HP LD, 350HP ND, 300HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 435 Amps, 500HP LD, 450HP ND, 350HP HD, 600 VAC, 3PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 460 Amps, 315kW LD, 250kW ND, 200kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 460 Amps, 500HP LD, 500HP ND, 400HP HD, 600 VAC, 3PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 460 Amps, 500KW LD, 450KW ND, 375KW HD, 690 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 485 Amps, 450HP LD, 400HP ND, 350HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 500 Amps, 530KW LD, 500KW ND, 400KW HD, 690 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 510 Amps, 550HP LD, 500HP ND, 450HP HD, 600 VAC, 3PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 540 Amps, 315kW LD, 315kW ND, 250kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 545 Amps, 500HP LD, 450HP ND, 350HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 567 Amps, 355kW LD, 315kW ND, 250kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 617 Amps, 600HP LD, 500HP ND, 400HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 650 Amps, 400kW LD, 355kW ND, 315kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 710 Amps, 650HP LD, 600HP ND, 450HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 740 Amps, 700HP LD, 650HP ND, 500HP HD, 480 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 750 Amps, 450kW LD, 400kW ND, 315kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type/Frame 8 - 10, 770 Amps, 450kW LD, 400kW ND, 355kW HD, 400 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 119 Amps, 110KW ND, 90KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 12 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 12 Amps, 7.5KW ND, 5.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 125 Amps, 100HP ND, 75HP HD, 480 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 140 Amps, 75kW ND, 55kW HD, 400 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 142 Amps, 132KW ND, 110KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 144 Amps, 150HP ND, 125HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 15 Amps, 11KW ND, 7.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 156 Amps, 125HP ND, 100HP HD, 480 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 170 Amps, 90kW ND, 75kW HD, 400 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 171 Amps, 160KW ND, 132KW HD, 690 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 18 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 186 Amps, 150HP ND, 125HP HD, 480 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 192 Amps, 200HP ND, 150HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 20 Amps, 15KW ND, 11KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 205 Amps, 110kW ND, 90kW HD, 400 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 212 Amps, 200KW ND, 160KW HD, 690 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 23 Amps, 18.5KW ND, 15KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 23 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 24 Amps, 20HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 242 Amps, 250HP ND, 200HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 248 Amps, 200HP ND, 150HP HD, 480 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 260 Amps, 132kW ND, 110kW HD, 400 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 263 Amps, 250KW ND, 200KW HD, 690 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 28 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 289 Amps, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 30 Amps, 22KW ND, 18.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 302 Amps, 160kW ND, 132kW HD, 400 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 302 Amps, 250HP ND, 200HP HD, 480 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 33 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 34 Amps, 30KW ND, 22KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 361 Amps, 300HP ND, 250HP HD, 480 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 367 Amps, 200kW ND, 160kW HD, 400 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 415 Amps, 350HP ND, 300HP HD, 480 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 42 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 456 Amps, 250kW ND, 200kW HD, 400 VAC, 3 PH, Frame 7, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 46 Amps, 37KW ND, 30KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 50 Amps, 45KW ND, 37KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 53 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 61 Amps, 55KW ND, 45KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 63 Amps, 60HP ND, 50HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 65 Amps, 50HP ND, 40HP HD, 480 VAC, 3 PH, Frame 5, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 77 Amps, 75HP ND, 60HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 82 Amps, 75KW ND, 55KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 98 Amps, 90KW ND, 75KW HD, 690 VAC, 3 PH, Frame 6, Filtered,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Type 12 / IP54, 99 Amps, 100HP ND, 75HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...

<< Prev Next >>