Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 617A, 500 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 740A, 650 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 272A, 250 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 295A, 300 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 295A, 300 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 329A, 350 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 355A, 350 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 355A, 350 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 355A, 350 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 395A, 400 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 395A, 400 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 395A, 400 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 425A, 450 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 435A, 450 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 435A, 450 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 460A, 500 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 460A, 500 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 510A, 500 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 510A, 500 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 545A, 550 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 215A, 200 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 265A, 250 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 265A, 250 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 308A, 300 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 330A, 315 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 330A, 315 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 370A, 355 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 370A, 355 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 370A, 355 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 375A, 375 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 410A, 400 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 413A, 400 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 415A, 400 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 460A, 450 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 460A, 450 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 500A, 500 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 500A, 500 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 690 VAC, 3 PH, 530A, 530 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 460A, 250 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 540A, 315 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 540A, 315 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 567A, 315 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 612A, 355 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 642A, 355 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 650A, 355 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 750A, 400 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 750A, 400 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 770A, 400 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 832A, 450 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 370A, 300 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 485A, 400 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 485A, 400 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 545A, 450 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 545A, 450 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 617A, 500 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 617A, 500 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 710A, 600 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 600 VAC, 3 PH, 272A, 250 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 600 VAC, 3 PH, 295A, 300 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 600 VAC, 3 PH, 435A, 450 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 600 VAC, 3 PH, 435A, 450 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 690 VAC, 3 PH, 370A, 355 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 690 VAC, 3 PH, 410A, 400 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 690 VAC, 3 PH, 500A, 500 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, K: NEMA 12 / IP54 CENTERLINE 2500 MCC Style with MCC Bus, Color is RAL7032 (pebble gray), 480 VAC, 3... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, K: NEMA 12 / IP54 CENTERLINE 2500 MCC Style with MCC Bus, Color is RAL7032 (pebble gray), 690 VAC, 3... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 385A, 200 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 456A, 250 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 460A, 250 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 472A, 250 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 540A, 315 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 540A, 315 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 540A, 315 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 567A, 315 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 650A, 355 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 770A, 400 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 370A, 300 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 414A, 350 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 430A, 350 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 454A, 350 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 485A, 400 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 485A, 400 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 545A, 450 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 545A, 450 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 617A, 500 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 710A, 600 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 710A, 600 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 765A, 650 HP Light Duty, Frame... |
| << Prev | Next >> |