Allen-Bradley / Rockwell Automation Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
| Product Name | Notes |
|---|---|
| 1150A IGBT Module for One Phase | |
| 1180A IGBT Module for One Phase | |
| 1300A IGBT Module for One Phase | |
| 1450A IGBT Module for One Phase | |
| 385A IGBT Module for Left-side and Right-side of Drive 400/480V | |
| 500A IGBT Module for Left-side and Right-side of Drive 400/480V | |
| 502A IGBT Module for One Phase 600/690V | |
| 590A IGBT Module for One Phase 400/480V | |
| 590A IGBT Module for One Phase 600/690V | |
| 650A IGBT Module for One Phase 400/480V | |
| 730A IGBT Module for One Phase 400/480V | |
| 920A IGBT Module for One Phase | |
| IGBT Module, 1 Phase, FR11, 460A, 600V Class |