Allen-Bradley / Rockwell Automation Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| CompactLogix 5370 L3 Controllers, Dual Ethernet w/DLR capability, 3MB memory, 30 I/O Expansion, 48 Ethernet IP Nodes, 16 Axis CIP motion with Kinematics function. Controllers are shipped with 1GB SD... | |
| DRIVE, 10A/30A, ULTRA 3000. | |
| DRIVE, 10A/30A, ULTRA3000 W/DEVICENET. | |
| DRIVE, 10A/30A, ULTRA3000 W/DEVICENET/INDEX. | |
| DRIVE, 10A/30A,ULTRA 3000. | |
| Drive, 117A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| DRIVE, 15A/30A, ULTRA3000 W/DEVICENET. | |
| DRIVE, 15A/30A, ULTRA3000 W/DEVICENET/INDEX. | |
| DRIVE, 15A/30A, ULTRA3000 W/INDEXING. | |
| DRIVE, 15A/30A, ULTRA3000 W/SERCOS. | |
| DRIVE, 15A/30A, ULTRA3000. | |
| Drive, 169A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| DRIVE, 2.5A/7.5A, ULTRA 3000. | |
| DRIVE, 2.5A/7.5A, ULTRA3000 W/DEVICENET. | |
| DRIVE, 2.5A/7.5A, ULTRA3000 W/DEVICENET/INDEX. | |
| DRIVE, 2.5A/7.5A,ULTRA 3000. | |
| Drive, 233A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| DRIVE, 35/75A, ULTRA3000. | |
| DRIVE, 35A/75A, ULTRA3000 W/DEVICENET. | |
| DRIVE, 35A/75A, ULTRA3000 W/DEVICENET/INDEX. | |
| DRIVE, 35A/75A, ULTRA3000 W/INDEXING. | |
| DRIVE, 35A/75A, ULTRA3000 W/SERCOS. | |
| Drive, 36.7A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| Drive, 47.7A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| DRIVE, 5.0A/15.A, ULTRA 3000. | |
| DRIVE, 5.0A/15A,ULTRA 3000. | |
| Drive, 59.6A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| DRIVE, 5A/15A, ULTRA3000 W/DEVICENET. | |
| DRIVE, 5A/15A, ULTRA3000 W/DEVICENET/INDEX. | |
| DRIVE, 65A/150A, ULTRA3000 W/DEVICENET. | |
| DRIVE, 65A/150A, ULTRA3000 W/DEVICENET/INDEX. | |
| DRIVE, 65A/150A, ULTRA3000 W/INDEXING. | |
| DRIVE, 65A/150A, ULTRA3000 W/SERCOS. | |
| DRIVE, 65A/150A, ULTRA3000. | |
| Drive, 90.1A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| HIGH VOLTAGE DRIVE, 11A/22A, ULTRA3000 W/DNET,INDE. | |
| HIGH VOLTAGE DRIVE, 11A/22A, ULTRA3000 W/DNET. | |
| HIGH VOLTAGE DRIVE, 11A/22A, ULTRA3000 W/INDEXING. | |
| HIGH VOLTAGE DRIVE, 11A/22A, ULTRA3000 W/SERCOS. | |
| HIGH VOLTAGE DRIVE, 11A/22A, ULTRA3000. | |
| HIGH VOLTAGE DRIVE, 23A/46A, ULTRA3000 W/DNET,INDE. | |
| HIGH VOLTAGE DRIVE, 23A/46A, ULTRA3000 W/DNET. | |
| HIGH VOLTAGE DRIVE, 23A/46A, ULTRA3000 W/INDEXING. | |
| HIGH VOLTAGE DRIVE, 23A/46A, ULTRA3000 W/SERCOS. | |
| HIGH VOLTAGE DRIVE, 23A/46A, ULTRA3000. | |
| HIGH VOLTAGE DRIVE, 34A/68A, ULTRA3000 W/DNET,INDE. | |
| HIGH VOLTAGE DRIVE, 34A/68A, ULTRA3000 W/DNET. | |
| HIGH VOLTAGE DRIVE, 34A/68A, ULTRA3000 W/INDEXING. | |
| HIGH VOLTAGE DRIVE, 34A/68A, ULTRA3000 W/SERCOS. | |
| HIGH VOLTAGE DRIVE, 34A/68A, ULTRA3000. | |
| HIGH VOLTAGE DRIVE, 47A/94A, ULTRA3000 W/DNET,INDE. | |
| HIGH VOLTAGE DRIVE, 47A/94A, ULTRA3000 W/DNET. | |
| HIGH VOLTAGE DRIVE, 47A/94A, ULTRA3000 W/INDEXING. | |
| HIGH VOLTAGE DRIVE, 47A/94A, ULTRA3000 W/SERCOS. | |
| HIGH VOLTAGE DRIVE, 47A/94A, ULTRA3000. | |
| HIGH VOLTAGE DRIVE, 7A/14A, ULTRA3000 W/DNET, INDE. | |
| HIGH VOLTAGE DRIVE, 7A/14A, ULTRA3000 W/DNET. | |
| HIGH VOLTAGE DRIVE, 7A/14A, ULTRA3000 W/INDEXING. | |
| HIGH VOLTAGE DRIVE, 7A/14A, ULTRA3000 W/SERCOS. | |
| HIGH VOLTAGE DRIVE, 7A/14A, ULTRA3000. | |
| Kinetix 3 Single Axis Servo Drive, 220 VAC, 1.0 kW, Indexing Mode | |
| Kinetix 3 Single Axis Servo Drive, 220 VAC, 1.5 kW, Indexing Mode | |
| Kinetix 3 Single Axis Servo Drive, 220 VAC, 100 Watts, Indexing Mode | |
| Kinetix 3 Single Axis Servo Drive, 220 VAC, 200 Watts, Indexing Mode | |
| Kinetix 3 Single Axis Servo Drive, 220 VAC, 400 Watts, Indexing Mode | |
| Kinetix 3 Single Axis Servo Drive, 220 VAC, 50 Watts, Indexing Mode | |
| Kinetix 3 Single Axis Servo Drive, 220 VAC, 800 Watts, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 120/240V AC Single Phase, 400 Watts, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 120/240V AC Single Phase, 800 Watts, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 120/240V AC Single-Phase or Three-Phase, 1.0 kW, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 120/240V AC Single-Phase or Three-Phase, 2.0 kW, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 120/240V AC Single-Phase or Three-Phase, 3.0 kW, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 120/240V AC Single-Phase or Three-Phase, 500 Watts, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 1.7 kW, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 400 Watts, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 800 Watts, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 480V AC Three-Phase, 1.0 kW, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 480V AC Three-Phase, 2.0 kW, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 480V AC Three-Phase, 3.0 kW, Indexing Mode | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, , 3.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 120/240V AC Single Phase, 400 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 120/240V AC Single Phase, 800 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 1.7 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 400 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 800 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Three-Phase, 1.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Three-Phase, 2.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Three-Phase, 500 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 480V AC Three-Phase, 1.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 480V AC Three-Phase, 2.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 480V AC Three-Phase, 3.0 kW | |
| Kinetix 5100 Servo Drive, , 0.4kW | |
| Kinetix 5100 Servo Drive, , 0.75kW | |
| Kinetix 5100 Servo Drive, , 1.5kW | |
| Kinetix 5100 Servo Drive, , 2.0kW | |
| Kinetix 5100 Servo Drive, 200V Three Phase, 15.0kW | |
| Kinetix 5100 Servo Drive, 200V Three Phase, 3.0kW | |
| Kinetix 5100 Servo Drive, 200V Three Phase, 5.5kW | |
| Kinetix 5100 Servo Drive, 200V Three Phase, 7.5kW | |
| Kinetix 5500 Servo Drive, 12.5 Amp peak current output, 1 and 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 2.5 Amp peak current output, 1 and 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 20 Amp peak current output, 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 32.5 Amp peak current output, 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 57.5 Amp peak current output, 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 6.3 Amp peak current output, 1 and 3 phase 190 - 528 VAC input | |
| SERCOS DRIVE,10A/30A, ULTRA 3000. | |
| SERCOS DRIVE,2.5A/7.5A,ULTR A 3000. | |
| SERCOS DRIVE,5.0A/15A, ULTRA 3000. |