Allen-Bradley / Rockwell Automation Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Pair (Transmitter and Receiver), Type 4, No, Pt Ht 520mm, 2 Beams with 500mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Pair (Transmitter and Receiver), Type 4, No, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Pair (Transmitter and Receiver), Type 4, Yes, Pt Ht 520mm, 2 Beams with 500mm Spacing, IP65, ArmorBlock Guard IO M12 (Tx: 4... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Pair (Transmitter and Receiver), Type 4, Yes, Pt Ht 520mm, 2 Beams with 500mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Pair (Transmitter and Receiver), Type 4, Yes, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, ArmorBlock Guard IO M12 (Tx: 4... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Pair (Transmitter and Receiver), Type 4, Yes, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Receiver, Type 4, No, Pt Ht 520mm, 2 Beams with 500mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Receiver, Type 4, No, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Receiver, Type 4, Yes, Pt Ht 520mm, 2 Beams with 500mm Spacing, IP65, ArmorBlock Guard IO M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Receiver, Type 4, Yes, Pt Ht 520mm, 2 Beams with 500mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Receiver, Type 4, Yes, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, ArmorBlock Guard IO M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Receiver, Type 4, Yes, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Transmitter, Type 4, No, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Transmitter, Type 4, Yes, Pt Ht 520mm, 2 Beams with 500mm Spacing, IP65, ArmorBlock Guard IO M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Transmitter, Type 4, Yes, Pt Ht 520mm, 2 Beams with 500mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Transmitter, Type 4, Yes, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, ArmorBlock Guard IO M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Perimeter Access Control (PAC), Safety Light Curtain, Transmitter, Type 4, Yes, Pt Ht 820mm, 3 Beams with 400mm Spacing, IP65, Micro style quick-disconnect M12 (Tx: 4 or 5-pin, Rx:... | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1120mm, 112 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1120mm, 112 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1280mm, 128 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1280mm, 128 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1440mm, 144 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1440mm, 144 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1600mm, 160 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1600mm, 160 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 160mm, 16 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 1760mm, 176 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 320mm, 32 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 320mm, 32 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 480mm, 48 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 480mm, 48 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 640mm, 64 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 640mm, 64 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 800mm, 80 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 800mm, 80 Beams | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 960mm, 96 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 14mm, Pt Ht 960mm, 96 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1120mm, 56 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1120mm, 56 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1280mm, 64 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1280mm, 64 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1440mm, 72 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1440mm, 72 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1600mm, 80 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1600mm, 80 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 160mm, 8 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 1760mm, 88 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 320mm, 16 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 320mm, 16 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 480mm, 24 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 480mm, 24 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 640mm, 32 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 640mm, 32 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 800mm, 40 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 800mm, 40 Beams | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 960mm, 48 Beams, Integrated Laser Alignment | |
| GuardShield Safety Light Curtain, Res 30mm, Pt Ht 960mm, 48 Beams | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1120mm, 56 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1120mm, 56 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1280mm, 64 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1280mm, 64 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1440mm, 72 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1440mm, 72 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1600mm, 80 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1600mm, 80 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 160mm, 8 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 160mm, 8 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1760mm, 88 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 1760mm, 88 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 320mm, 16 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 320mm, 16 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 480mm, 24 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 480mm, 24 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 640mm, 32 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 640mm, 32 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 800mm, 40 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 800mm, 40 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 960mm, 48 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Pair (Transmitter and Receiver), Type 2, Res 30mm, Pt Ht 960mm, 48 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1120mm, 56 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1120mm, 56 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1280mm, 64 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1280mm, 64 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1440mm, 72 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1440mm, 72 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1600mm, 80 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1600mm, 80 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 160mm, 8 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 160mm, 8 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1760mm, 88 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 1760mm, 88 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 320mm, 16 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 320mm, 16 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 480mm, 24 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 480mm, 24 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 640mm, 32 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 640mm, 32 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 800mm, 40 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 800mm, 40 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 960mm, 48 Beams , Restart interlock with EDM , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Receiver, Type 2, Res 30mm, Pt Ht 960mm, 48 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 1120mm, 56 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 1280mm, 64 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 1440mm, 72 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 1600mm, 80 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 160mm, 8 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 1760mm, 88 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 320mm, 16 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 480mm, 24 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 640mm, 32 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 800mm, 40 Beams , Standard , Micro style quick-disconnect connector | |
| GuardShield Type 2 Safety Light Curtains, Transmitter, Type 2, Res 30mm, Pt Ht 960mm, 48 Beams , Standard , Micro style quick-disconnect connector | |
| Light Curtain Mirror:440L-AM075030 0 For Up To 300mm Length Curtain | |
| Light Curtain Mirror:440L-AM075045 0 For Up To 450mm Length Curtain | |
| Light Curtain Mirror:440L-AM075060 0 For Up To 600mm Length Curtain | |
| Light Curtain Mirror:440L-AM075075 0 For Up To 750mm Length Curtain | |
| Light Curtain Mirror:440L-AM075090 0 For Up To 900mm Length Curtain | |
| Light Curtain Mirror:440L-AM075105 0 For Up To 1050mm Length Curtain | |
| Light Curtain Mirror:440L-AM075120 0 For Up To 1200mm Length Curtain | |
| Light Curtain Mirror:440L-AM075135 0 For Up To 1350mm Length Curtain | |
| Light Curtain Mirror:440L-AM075150 0 For Up To 1500mm Length Curtain | |
| Light Curtain Mirror:440L-AM075165 0 For Up To 1650mm Length Curtain | |
| Light Curtain Mirror:440L-AM075180 0 For Up To 1800mm Length Curtain | |
| Light Curtain Mirror:440L-AM125030 0 For Up To 300mm Length Curtain | |
| Light Curtain Mirror:440L-AM125045 0 For Up To 450mm Length Curtain | |
| Light Curtain Mirror:440L-AM125060 0 For Up To 600mm Length Curtain | |
| Light Curtain Mirror:440L-AM125075 0 For Up To 750mm Length Curtain | |
| Light Curtain Mirror:440L-AM125090 0 For Up To 900mm Length Curtain | |
| Light Curtain Mirror:440L-AM125105 0 For Up To 1050mm Length Curtain | |
| Light Curtain Mirror:440L-AM125120 0 For Up To 1200mm Length Curtain | |
| Light Curtain Mirror:440L-AM125135 0 For Up To 1350mm Length Curtain | |
| Light Curtain Mirror:440L-AM125150 0 For Up To 1500mm Length Curtain | |
| Light Curtain Mirror:440L-AM125165 0 For Up To 1650mm Length Curtain | |
| Light Curtain Mirror:440L-AM125180 0 For Up To 1800mm Length Curtain | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 1000mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 100mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 1050mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 1100mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 1200mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 150mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 200mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 250mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 300mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 350mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 400mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 450mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 500mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 50mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 550mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 600mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 650mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 700mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 750mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 800mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 850mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 900mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 950mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 1200mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 150mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 300mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 350mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 400mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 450mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 50mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 600mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 750mm | |
| Micro 400 Safety Light Curtain , Cascading Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 900mm | |
| Micro 400 Safety Light Curtain , Pair, IP69K , Type 4, Res 14mm, Pt Ht 1200mm | |
| Micro 400 Safety Light Curtain , Pair, IP69K , Type 4, Res 14mm, Pt Ht 150mm | |
| Micro 400 Safety Light Curtain , Pair, IP69K , Type 4, Res 14mm, Pt Ht 300mm | |
| Micro 400 Safety Light Curtain , Pair, IP69K , Type 4, Res 14mm, Pt Ht 600mm | |
| Micro 400 Safety Light Curtain , Pair, IP69K , Type 4, Res 14mm, Pt Ht 900mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 1000mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 100mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 1050mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 1100mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 1200mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 150mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 200mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 250mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 300mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 350mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 400mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 450mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 500mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 50mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 550mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 600mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 650mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 700mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 750mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 800mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 850mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 900mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 14mm, Pt Ht 950mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 1000mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 100mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 1050mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 1100mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 1200mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 150mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 200mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 250mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 300mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 350mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 400mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 450mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 500mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 50mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 550mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 600mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 650mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 700mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 750mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 800mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 850mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 900mm | |
| Micro 400 Safety Light Curtain , Pair, Standard (IP54) , Type 4, Res 30mm, Pt Ht 950mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Ph Ht 840mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1080mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1200mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 120mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1320mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1440mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1560mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1800mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1920mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 240mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 360mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 480mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 600mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 720mm | |
| Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 960mm | |
| Safe 4 PAC Safety Light Curtain, Res 270mm, Ph Ht 840mm, 3 Beams | |
| Safe 4 PAC Safety Light Curtain, Res 270mm, Pt Ht 960mm, 4 Beams | |
| Safe 4 PAC Safety Light Curtain, Res 390mm, Pt Ht 600mm, 2 Beams | |
| Safe 4 Safety Light Curtain, Res 14mm, Ph Ht 840mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 1080mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 1200mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 120mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 1320mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 1440mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 1560mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 1680mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 1800mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 1920mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 240mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 360mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 480mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 600mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 720mm | |
| Safe 4 Safety Light Curtain, Res 14mm, Pt Ht 960mm | |
| Safe 4 Safety Light Curtain, Res 30mm, Pt Ht 120mm |
| Next >> |