Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 1.7 Amps, 1HP ND, 0.5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 11 Amps, (Fr1 7.5HP ND, 5HP HD/Fr2 7.5HP ND, 7.5HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 11 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 11.5 Amps, (Fr1 5.5kW ND, 4kW HD/Fr2 5.5kW ND, 5.5kW HD), 400 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 14 Amps, 10HP ND, 7.5HP HD, 480 VAC, 3 PH, Frame 2, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 15.3 Amps, 5 HP ND, 3 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 15.4 Amps, 7.5kW ND, 5.5kW HD, 400 VAC, 3 PH, Frame 2, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 17 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 2.1 Amps, (Fr1 0.75kW ND, 0.37kW HD/Fr2 0.75kW ND, 0.75kW HD) | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 2.1 Amps, (Fr1 1HP ND, 0.5HP HD/Fr2 1HP ND, 1HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 2.2 Amps, 0.5 HP ND, 0.5 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 2.7 Amps, 2HP ND, 1HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 22 Amps, 11kW ND, 7.5kW HD, 400 VAC, 3 PH, Frame 2, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 22 Amps, 15HP ND, 10HP HD, 480 VAC, 3 PH, Frame 2, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 22 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 22 Amps, 7.5 HP ND, 5 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 27 Amps, 20HP ND, 15HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 27 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 4, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 28 Amps, 10 HP ND, 7.5 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 3.4 Amps, (Fr1 2HP ND, 1.5HP HD/Fr2 2HP ND, 2HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 3.5 Amps, (Fr1 1.5kW ND, 0.75kW HD/Fr2 1.5kW ND, 0.1.5kW HD), 400 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 3.9 Amps, 3HP ND, 2HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 30 Amps, 15kW ND, 11kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 32 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 4, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 34 Amps, 25HP ND, 20HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 37 Amps, 18.5kW ND, 15kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 4.2 Amps, 1 HP ND, 0.5 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 40 Amps, 30HP ND, 25HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 42 Amps, 15 HP ND, 10 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 43 Amps, 22kW ND, 18.5kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 5 Amps, (Fr1 2.2kW ND, 1.5kW HD/Fr2 2.2kW ND, 2.2kW HD), 400 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 5 Amps, (Fr1 3HP ND, 2HP HD/Fr2 3HP ND, 3HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 52 Amps, 40HP ND, 30HP HD, 480 VAC, 3 PH, Frame 4, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 52 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 54 Amps, 20 HP ND, 15 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 6.1 Amps, 5HP ND, 3HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 6.8 Amps, 2 HP ND, 1 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 60 Amps, 30kW ND, 22kW HD, 400 VAC, 3 PH, Frame 4, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 65 Amps, 50HP ND, 40HP HD, 480 VAC, 3 PH, Frame 4, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 72 Amps, 37kW ND, 30kW HD, 400 VAC, 3 PH, Frame 4, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 8 Amps, (Fr1 5HP ND, 3HP HD/Fr2 5HP ND, 5HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 8.7 Amps, (Fr1 4kW ND, 2.2kW HD/Fr2 4kW ND, 4kW HD), 400 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 80 Amps, 30 HP ND, 25 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 85 Amps, 45kW ND, 37kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 9 Amps, 7.5HP ND, 5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 9.6 Amps, 3 HP ND, 2 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Flange Type, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 1.7 Amps, 1HP ND, 0.5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 11 Amps, (Fr1 7.5HP ND, 5HP HD/Fr2 7.5HP ND, 7.5HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 11 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 11.5 Amps, (Fr1 5.5kW ND, 4kW HD/Fr2 5.5kW ND, 5.5kW HD), 400 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 14 Amps, 10HP ND, 7.5HP HD, 480 VAC, 3 PH, Frame 2, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 15.3 Amps, 5 HP ND, 3 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 15.4 Amps, 7.5kW ND, 5.5kW HD, 400 VAC, 3 PH, Frame 2, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 17 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 2.1 Amps, (Fr1 0.75kW ND, 0.37kW HD/Fr2 0.75kW ND, 0.75kW HD) | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 2.1 Amps, (Fr1 1HP ND, 0.5HP HD/Fr2 1HP ND, 1HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 2.2 Amps, 0.5 HP ND, 0.5 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 2.7 Amps, 2HP ND, 1HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 22 Amps, 11kW ND, 7.5kW HD, 400 VAC, 3 PH, Frame 2, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 22 Amps, 15HP ND, 10HP HD, 480 VAC, 3 PH, Frame 2, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 22 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 22 Amps, 7.5 HP ND, 5 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 27 Amps, 20HP ND, 15HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 27 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 4, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 28 Amps, 10 HP ND, 7.5 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 3.4 Amps, (Fr1 2HP ND, 1.5HP HD/Fr2 2HP ND, 2HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 3.5 Amps, (Fr1 1.5kW ND, 0.75kW HD/Fr2 1.5kW ND, 0.1.5kW HD), 400 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 3.9 Amps, 3HP ND, 2HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 30 Amps, 15kW ND, 11kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 32 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 4, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 34 Amps, 25HP ND, 20HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 37 Amps, 18.5kW ND, 15kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 4.2 Amps, 1 HP ND, 0.5 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 40 Amps, 30HP ND, 25HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 42 Amps, 15 HP ND, 10 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 43 Amps, 22kW ND, 18.5kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 5 Amps, (Fr1 2.2kW ND, 1.5kW HD/Fr2 2.2kW ND, 2.2kW HD), 400 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 5 Amps, (Fr1 3HP ND, 2HP HD/Fr2 3HP ND, 3HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 52 Amps, 40HP ND, 30HP HD, 480 VAC, 3 PH, Frame 4, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 52 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 54 Amps, 20 HP ND, 15 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 6.1 Amps, 5HP ND, 3HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 6.8 Amps, 2 HP ND, 1 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 60 Amps, 30kW ND, 22kW HD, 400 VAC, 3 PH, Frame 4, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 65 Amps, 50HP ND, 40HP HD, 480 VAC, 3 PH, Frame 4, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 72 Amps, 37kW ND, 30kW HD, 400 VAC, 3 PH, Frame 4, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 8 Amps, (Fr1 5HP ND, 3HP HD/Fr2 5HP ND, 5HP HD), 480 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 8.7 Amps, (Fr1 4kW ND, 2.2kW HD/Fr2 4kW ND, 4kW HD), 400 VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 80 Amps, 30 HP ND, 25 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 85 Amps, 45kW ND, 37kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 9 Amps, 7.5HP ND, 5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 9.6 Amps, 3 HP ND, 2 HP HD, 240 (208) VAC, 3 PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 11 Amps, (Fr1 7.5HP ND, 5HP HD/Fr2 7.5HP ND, 7.5HP HD), 480 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 11.5 Amps, (Fr1 5.5kW ND, 4kW HD/Fr2 5.5kW ND, 5.5kW HD), 400 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 14 Amps, 10HP ND, 7.5HP HD, 480 VAC, 3 PH, Frame 1, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 15.3 Amps, 5 HP ND, 3 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 15.4 Amps, 7.5kW ND, 5.5kW HD, 400 VAC, 3 PH, Frame 1, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 2.1 Amps, (Fr1 0.75kW ND, 0.37kW HD/Fr2 0.75kW ND, 0.75kW HD) | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 2.1 Amps, (Fr1 1HP ND, 0.5HP HD/Fr2 1HP ND, 1HP HD), 480 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 2.2 Amps, 0.5 HP ND, 0.5 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 3.4 Amps, (Fr1 2HP ND, 1.5HP HD/Fr2 2HP ND, 2HP HD), 480 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 3.5 Amps, (Fr1 1.5kW ND, 0.75kW HD/Fr2 1.5kW ND, 0.1.5kW HD), 400 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 4.2 Amps, 1 HP ND, 0.5 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 5 Amps, (Fr1 2.2kW ND, 1.5kW HD/Fr2 2.2kW ND, 2.2kW HD), 400 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 5 Amps, (Fr1 3HP ND, 2HP HD/Fr2 3HP ND, 3HP HD), 480 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 6.8 Amps, 2 HP ND, 1 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 8 Amps, (Fr1 5HP ND, 3HP HD/Fr2 5HP ND, 5HP HD), 480 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 8.7 Amps, (Fr1 4kW ND, 2.2kW HD/Fr2 4kW ND, 4kW HD), 400 VAC,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Open Type/Frame 1, 9.6 Amps, 3 HP ND, 2 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 1.7 Amps, 1HP ND, 0.5HP HD, 600 VAC, 3PH, Frame 3, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 11 Amps, (Fr1 7.5HP ND, 5HP HD/Fr2 7.5HP ND, 7.5HP HD), 480... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 11 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 3, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 11.5 Amps, (Fr1 5.5kW ND, 4kW HD/Fr2 5.5kW ND, 5.5kW HD), 400... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 14 Amps, 10HP ND, 7.5HP HD, 480 VAC, 3 PH, Frame 2,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 15.3 Amps, 5 HP ND, 3 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 15.4 Amps, 7.5kW ND, 5.5kW HD, 400 VAC, 3 PH, Frame 2,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 17 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 3, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 2.1 Amps, (Fr1 0.75kW ND, 0.37kW HD/Fr2 0.75kW ND, 0.75kW HD) | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 2.1 Amps, (Fr1 1HP ND, 0.5HP HD/Fr2 1HP ND, 1HP HD), 480... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 2.2 Amps, 0.5 HP ND, 0.5 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 2.7 Amps, 2HP ND, 1HP HD, 600 VAC, 3PH, Frame 3, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 22 Amps, 11kW ND, 7.5kW HD, 400 VAC, 3 PH, Frame 2,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 22 Amps, 15HP ND, 10HP HD, 480 VAC, 3 PH, Frame 2,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 22 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 3, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 22 Amps, 7.5 HP ND, 5 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 27 Amps, 20HP ND, 15HP HD, 480 VAC, 3 PH, Frame 3,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 27 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 4, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 28 Amps, 10 HP ND, 7.5 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 3.4 Amps, (Fr1 2HP ND, 1.5HP HD/Fr2 2HP ND, 2HP HD), 480... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 3.5 Amps, (Fr1 1.5kW ND, 0.75kW HD/Fr2 1.5kW ND, 0.1.5kW HD), 400... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 3.9 Amps, 3HP ND, 2HP HD, 600 VAC, 3PH, Frame 3, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 30 Amps, 15kW ND, 11kW HD, 400 VAC, 3 PH, Frame 3,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 32 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 4, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 34 Amps, 25HP ND, 20HP HD, 480 VAC, 3 PH, Frame 3,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 37 Amps, 18.5kW ND, 15kW HD, 400 VAC, 3 PH, Frame 3,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 4.2 Amps, 1 HP ND, 0.5 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 40 Amps, 30HP ND, 25HP HD, 480 VAC, 3 PH, Frame 3,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 42 Amps, 15 HP ND, 10 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 43 Amps, 22kW ND, 18.5kW HD, 400 VAC, 3 PH, Frame 3,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 5 Amps, (Fr1 2.2kW ND, 1.5kW HD/Fr2 2.2kW ND, 2.2kW HD), 400... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 5 Amps, (Fr1 3HP ND, 2HP HD/Fr2 3HP ND, 3HP HD), 480... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 52 Amps, 40HP ND, 30HP HD, 480 VAC, 3 PH, Frame 4,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 54 Amps, 20 HP ND, 15 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 6.1 Amps, 5HP ND, 3HP HD, 600 VAC, 3PH, Frame 3, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 6.8 Amps, 2 HP ND, 1 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 60 Amps, 30kW ND, 22kW HD, 400 VAC, 3 PH, Frame 4,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 65 Amps, 50HP ND, 40HP HD, 480 VAC, 3 PH, Frame 5,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 72 Amps, 37kW ND, 30kW HD, 400 VAC, 3 PH, Frame 5,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 8 Amps, (Fr1 5HP ND, 3HP HD/Fr2 5HP ND, 5HP HD), 480... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 8.7 Amps, (Fr1 4kW ND, 2.2kW HD/Fr2 4kW ND, 4kW HD), 400... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 85 Amps, 45kW ND, 37kW HD, 400 VAC, 3 PH, Frame 5,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 9 Amps, 7.5HP ND, 5HP HD, 600 VAC, 3PH, Frame 3, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 9.6 Amps, 3 HP ND, 2 HP HD, 240 (208) VAC, 3... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Flange Type, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Flange Type, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Flange Type, 52 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Flange Type, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3 PH, Frame 5,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Flange Type, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Flange Type, 80 Amps, 30 HP ND, 25 HP HD, 240 (208) VAC, 3 PH, Frame 5,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Flange Type, 85 Amps, 45kW ND, 37kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Flange Type, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 600 Amps, 500 HP Normal Duty, 450 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 810 VDC, DC, Pre-Charge, 144 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 810 VDC, DC, Pre-Charge, 99 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 932 VDC, DC, Pre-Charge, 142 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 932 VDC, DC, Pre-Charge, 142 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 932 VDC, DC, Pre-Charge, 52 Amps, 45 HP Normal Duty, 37.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 932 VDC, DC, Pre-Charge, 52 Amps, 45 HP Normal Duty, 37.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 932 VDC, DC, Pre-Charge, 98 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 932 VDC, DC, Pre-Charge, 98 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 1030 Amps, 900 HP Normal Duty, 800 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 1030 Amps, 900 HP Normal Duty, 800 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 1150 Amps, 1000 HP Normal Duty, 900 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 1450 Amps, 1250 HP Normal Duty, 1000 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 1770 Amps, 1500 HP Normal Duty, 1400 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 2150 Amps, 1900 HP Normal Duty, 1700 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 2150 Amps, 1900 HP Normal Duty, 1700 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 460 Amps, 350 HP Normal Duty, 300 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 500 Amps, 450 HP Normal Duty, 350 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 590 Amps, 500 HP Normal Duty, 450 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 650 Amps, 500 HP Normal Duty, 500 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 820 Amps, 700 HP Normal Duty, 600 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 920 Amps, 800 HP Normal Duty, 700 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 480 VAC, 3 PH, 920 Amps, 800 HP Normal Duty, 700 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 1030 Amps, 1100 HP Normal Duty, 1000 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 1030 Amps, 1100 HP Normal Duty, 1000 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 1180 Amps, 1300 HP Normal Duty, 1100 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 1180 Amps, 1300 HP Normal Duty, 1100 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 1500 Amps, 1600 HP Normal Duty, 1400 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 1500 Amps, 1600 HP Normal Duty, 1400 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 1900 Amps, 2000 HP Normal Duty, 1600 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 1900 Amps, 2000 HP Normal Duty, 1600 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 2250 Amps, 2400 HP Normal Duty, 2000 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 2250 Amps, 2400 HP Normal Duty, 2000 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 261 Amps, 250 HP Normal Duty, 200 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 261 Amps, 250 HP Normal Duty, 200 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 325 Amps, 350 HP Normal Duty, 250 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 385 Amps, 400 HP Normal Duty, 350 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 385 Amps, 400 HP Normal Duty, 350 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 416 Amps, 450 HP Normal Duty, 350 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 416 Amps, 450 HP Normal Duty, 350 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 460 Amps, 500 HP Normal Duty, 400 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 460 Amps, 500 HP Normal Duty, 400 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 502 Amps, 500 HP Normal Duty, 500 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 502 Amps, 500 HP Normal Duty, 500 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 590 Amps, 600 HP Normal Duty, 500 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 590 Amps, 600 HP Normal Duty, 500 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 650 Amps, 700 HP Normal Duty, 600 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 650 Amps, 700 HP Normal Duty, 600 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 750 Amps, 800 HP Normal Duty, 700 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 750 Amps, 800 HP Normal Duty, 700 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 820 Amps, 900 HP Normal Duty, 700 HP Heavy Duty, IP21 / Type 1, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 820 Amps, 900 HP Normal Duty, 700 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700H AC Drive, 600 VAC, 3 PH, 920 Amps, 1000 HP Normal Duty, 900 HP Heavy Duty, IP54 / Type 12, with Conformal Coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 104 Amps, 40HP Normal Duty, 30HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 130 Amps, 50HP Normal Duty, 40HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5HP Normal Duty, 3HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 154 Amps, 60HP Normal Duty, 50HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 192 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5HP Normal Duty, 5HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5HP Normal Duty, 5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 260 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 260 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10HP Normal Duty, 7.5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1HP Normal Duty, 0.75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 42 Amps, 15HP Normal Duty, 10HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 52 Amps, 20HP Normal Duty, 15HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 6.8 Amps, 2HP Normal Duty, 1.5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25HP Normal Duty, 20HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 80 Amps, 30HP Normal Duty, 25HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT,... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3HP Normal Duty, 2HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT... | |
| PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3HP Normal Duty, 2HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 325 VDC, Pre-Charge, 104 Amps, 40HP Normal Duty, 30HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 325 VDC, Pre-Charge, 154 Amps, 60HP Normal Duty, 50HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 325 VDC, Pre-Charge, 192 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 325 VDC, Pre-Charge, 260 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5kW Normal Duty, 4kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 125 Amps, 55kW Normal Duty, 45kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5kW Normal Duty, 5.5kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 170 Amps, 90kW Normal Duty, 75kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75kW Normal Duty, 0.55kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 205 Amps, 110kW Normal Duty, 90kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 22 Amps, 11kW Normal Duty, 7.5kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 260 Amps, 132kW Normal Duty, 110kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5kW Normal Duty, 1.1kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 30 Amps, 15kW Normal Duty, 11kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 37 Amps, 18.5kW Normal Duty, 15kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 43 Amps, 22kW Normal Duty, 18.5kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 5 Amps, 2.2kW Normal Duty, 1.5kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 56 Amps, 30kW Normal Duty, 22kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 72 Amps, 37kW Normal Duty, 30kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 8.7 Amps, 4kW Normal Duty, 3kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 85 Amps, 45kW Normal Duty, 37kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 400 VAC, 3 PH, 85 Amps, 45kW Normal Duty, 37kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 11 Amps, 7.5HP Normal Duty, 5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 125 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 125 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 14 Amps, 10HP Normal Duty, 7.5HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 14 Amps, 10HP Normal Duty, 7.5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 156 Amps, 125HP Normal Duty, 100HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 180 Amps, 150HP Normal Duty, 125HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 180 Amps, 150HP Normal Duty, 125HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1HP Normal Duty, 0.75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 22 Amps, 15HP Normal Duty, 10HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 22 Amps, 15HP Normal Duty, 10HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 248 Amps, 200HP Normal Duty, 150HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No Brake IGBT,... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 248 Amps, 200HP Normal Duty, 150HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 27 Amps, 20HP Normal Duty, 15HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 27 Amps, 20HP Normal Duty, 15HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2HP Normal Duty, 1.5HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2HP Normal Duty, 1.5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 34 Amps, 25HP Normal Duty, 20HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 40 Amps, 30HP Normal Duty, 25HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 5 Amps, 3HP Normal Duty, 2HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 52 Amps, 40HP Normal Duty, 30HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 65 Amps, 50HP Normal Duty, 40HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 77 Amps, 60HP Normal Duty, 50HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 77 Amps, 60HP Normal Duty, 50HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 8 Amps, 5HP Normal Duty, 3HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 8 Amps, 5HP Normal Duty, 3HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 96 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed,... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 96 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 480 VAC, 3 PH, 96 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 540 VDC, No Pre-Charge, 140 Amps, 75kW Normal Duty, 55kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 540 VDC, No Pre-Charge, 170 Amps, 90kW Normal Duty, 75kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 1.7 Amps, 1HP Normal Duty, 0.75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 11 Amps, 10HP Normal Duty, 7.5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 125 Amps, 125HP Normal Duty, 100HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 144 Amps, 150HP Normal Duty, 125HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 17 Amps, 15HP Normal Duty, 10HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2HP Normal Duty, 1.5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 22 Amps, 20HP Normal Duty, 15HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 27 Amps, 25HP Normal Duty, 20HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 3.9 Amps, 3HP Normal Duty, 2HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 32 Amps, 30HP Normal Duty, 25HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 41 Amps, 40HP Normal Duty, 30HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 52 Amps, 50HP Normal Duty, 40HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 6.1 Amps, 5HP Normal Duty, 3HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 62 Amps, 60HP Normal Duty, 50HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 77 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 9.0 Amps, 7.5HP Normal Duty, 5HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 99 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 600 VAC, 3 PH, 99 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 650 VDC, No Pre-Charge, 125 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 650 VDC, No Pre-Charge, 125 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 650 VDC, No Pre-Charge, 156 Amps, 125HP Normal Duty, 100HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 650 VDC, No Pre-Charge, 180 Amps, 150HP Normal Duty, 125HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 650 VDC, No Pre-Charge, 248 Amps, 200HP Normal Duty, 150HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 650 VDC, No Pre-Charge, 96 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No Brake IGBT,... | |
| PowerFlex700S AC Drive, 650 VDC, No Pre-Charge, 96 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without... | |
| PowerFlex700S AC Drive, 650 VDC, Pre-Charge, 125 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed, Without... | |
| PowerFlex700S AC Drive, 650 VDC, Pre-Charge, 125 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 650 VDC, Pre-Charge, 156 Amps, 125HP Normal Duty, 100HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 650 VDC, Pre-Charge, 180 Amps, 150HP Normal Duty, 125HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 650 VDC, Pre-Charge, 248 Amps, 200HP Normal Duty, 150HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 650 VDC, Pre-Charge, 96 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 775 VDC, Pre-Charge, 144 Amps, 150HP Normal Duty, 125HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... | |
| PowerFlex700S AC Drive, 775 VDC, Pre-Charge, 99 Amps, 100HP Normal Duty, 75HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive... |
| << Prev | Next >> |