Allen-Bradley / Rockwell Automation Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 24 Vdc Incremental Encoder Module - Conformal Coated | |
| 24 Vdc Incremental Encoder Module | |
| 5 Vdc Incremental Encoder Module | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 120 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 16384... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 120... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), Terminal Block, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 16384 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 16384 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 360... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 120... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 120... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 10000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Anti-rotation pin, 1m (3.28ft) Cable, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-26V DC In,... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-15V DC In, 5-15V DC DLD Out (4469), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 7/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 8192 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 120 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2500 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 8192 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 8192 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 120 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 8192 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 120... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 16384... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5V DC In, 5V DC DLD Out (3487), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 10000 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 2500 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 360 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-15V DC In, 5-15V DC DLD Out (4469), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2500 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 10000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-15V DC In, 5-15V DC DLD Out (4469), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5V DC In, 5V DC DLD Out (3487), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-15V DC In, 5-15V DC DLD Out (4469), 16384 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 360 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), Terminal Block, 5V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 8-26V DC In, 5V DC DLD Out (3487), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, Terminal Block, 5-15V DC In, 5-15V DC DLD Out (4469), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 2500 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 120 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Anti-rotation pin, 1m (3.28ft) Cable, 5-15V DC In, 5-15V DC DLD Out (4469), 16384 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 10000 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 8192 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 120 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 16384... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 8-26V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), Terminal Block, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| Incremental Encoder , 2-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 4.5-5.5 Volt Line Driver,TTL (A-Leads-B, CW, Z gated with A) , M12 Connector, 8-Pin with mating connector,... | |
| Incremental Encoder , 2-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Open Collector (A-Leads-B, CW, Z gated with A) , 5m (16.4 ft) Cable, 1024 Pulses... | |
| Incremental Encoder , 2-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Open Collector (A-Leads-B, CW, Z gated with A) , 5m (16.4 ft) Cable, 500 Pulses... | |
| Incremental Encoder , 2-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A) , M12 Connector, 8-Pin, 360 Pulses per... | |
| Incremental Encoder , 2-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 10m (32.8 ft) Cable, 4096 Pulses... | |
| Incremental Encoder , 2-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 5m (16.4 ft) Cable, 4096 Pulses... | |
| Incremental Encoder , 2-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , M12 Connector, 8-Pin with mating connector,... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 4.5-5.5 Volt Line Driver,TTL (B-Leads-A, CW, Z gated with BN) , M12 Connector, 8-Pin, 1024 Pulses per... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A) , 1.5m (4.92 ft) Cable, 100 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A) , 1.5m (4.92 ft) Cable, 1000 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A) , 1.5m (4.92 ft) Cable, 2500 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A) , 5m (16.4 ft) Cable, 2500 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 1.5m (4.92 ft) Cable, 100 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 1.5m (4.92 ft) Cable, 1024 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 1.5m (4.92 ft) Cable, 2500 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 1/2 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 1.5m (4.92 ft) Cable, 300 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 4.5-5.5 Volt Line Driver,TTL (A-Leads-B, CW, Z gated with A) , 1.5m (4.92 ft) Cable, 10000 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 4.5-5.5 Volt Line Driver,TTL (A-Leads-B, CW, Z gated with A) , M12 Connector, 8-Pin with mating connector,... | |
| Incremental Encoder , 3-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A) , 1.5m (4.92 ft) Cable, 1 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A) , 5m (16.4 ft) Cable, 360 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A) , M12 Connector, 8-Pin, 1024 Pulses per... | |
| Incremental Encoder , 3-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 1.5m (4.92 ft) Cable, 1024 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 1.5m (4.92 ft) Cable, 20 Pulses... | |
| Incremental Encoder , 3-Point Mounting , 3/8 inch Diameter Metal Hollow Shaft , 8-30 Volt Line Driver,HTL (B-Leads-A, CW, Z gated with BN) , 1.5m (4.92 ft) Cable, 2500 Pulses... | |
| Incremental Encoder only for use with the PF525 | |
| Incremental Encoder only for use with the PF527 | |
| PF750 Dual Incremental Encoder Module | |
| PF750 Incremental Encoder Module |
| Next >> |