Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Kinetix 5500 Servo Drive, 12.5 Amp peak current output, 1 and 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 2.5 Amp peak current output, 1 and 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 20 Amp peak current output, 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 32.5 Amp peak current output, 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 57.5 Amp peak current output, 3 phase 190 - 528 VAC input | |
| Kinetix 5500 Servo Drive, 6.3 Amp peak current output, 1 and 3 phase 190 - 528 VAC input | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 11 Amps (011), 7.5 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 125 Amps Normal Duty, 96 Amps Heavy Duty (125), 100 HP Normal Duty, NEMA 1 / IP20, No Bypass... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 14 Amps (014), 10 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 156 Amps Normal Duty, 125 Amps Heavy Duty (156), 125 HP Normal Duty, NEMA 1 / IP20, No Bypass... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 180 Amps Normal Duty, 156 Amps Heavy Duty (180), 150 HP Normal Duty, NEMA 1 / IP20, No Bypass... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 2.1 Amps (2P1), 1 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 22 Amps (022), 15 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 248 Amps Normal Duty, 180 Amps Heavy Duty (248), 200 HP Normal Duty, NEMA 1 / IP20, No Bypass... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 27 Amps (027), 20 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 3.4 Amps (3P4), 2 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 34 Amps (034), 25 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 40 Amps (040), 30 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 5 Amps (5P0), 3 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 52 Amps (052), 40 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 65 Amps (065), 50 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 77 Amps Normal Duty, 65 Amps Heavy Duty (077), 60 HP Normal Duty, NEMA 1 / IP20, No Bypass... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 8 Amps (8P0), 5 HP Normal Duty, NEMA 1 / IP20, No Bypass (-B0), No Input Protection (-P1), ,... | |
| PF700 AC Configured Drive, 480 VAC, 3 PH, 6 Pulse (D), 96 Amps Normal Duty, 77 Amps Heavy Duty (096), 75 HP Normal Duty, NEMA 1 / IP20, No Bypass... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 1040A, 560 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 1090A, 630 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 1090A, 630 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 1175A, 710 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 1175A, 710 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 1465A, 800 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 385A, 200 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 460A, 250 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 472A, 250 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 540A, 315 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 540A, 315 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 567A, 315 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 585A, 315 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 612A, 355 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 642A, 355 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 650A, 355 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 750A, 400 kW Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 750A, 400 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 910A, 500 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 1045A, 900 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 370A, 300 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 414A, 350 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 430A, 350 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 454A, 350 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 485A, 400 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 485A, 400 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 485A, 400 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 545A, 450 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 545A, 450 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 545A, 450 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 590A, 500 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 617A, 500 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 617A, 500 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 710A, 600 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 710A, 600 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 710A, 600 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 740A, 650 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 765A, 650 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 800A, 700 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 800A, 700 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 480 VAC, 3 PH, 960A, 800 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 600 VAC, 3 PH, 630A, 700 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 1040A, 560 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 910A, 500 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 400 VAC, 3 PH, 910A, 500 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 1135A, 1000 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 1365A, 1100 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 480 VAC, 3 PH, 960A, 800 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 600 VAC, 3 PH, 690A, 700 HP Light Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, J: UL Type 12 / IP54, 800mm Deep MCC Style, 690 VAC, 3 PH, 650A, 630 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 1040A, 560 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 1175A, 710 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 880A, 500 kW Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 400 VAC, 3 PH, 910A, 500 kW Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 1135A, 1000 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 1365A, 1100 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 800A, 700 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 480 VAC, 3 PH, 960A, 800 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 600 VAC, 3 PH, 510A, 500 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 600 VAC, 3 PH, 595A, 600 HP Normal Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, L: UL Type 1 / IP20, 800mm Deep MCC Style, 600 VAC, 3 PH, 700A, 750 HP Heavy Duty, Frame... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, P: UL Type 1 / IP20 with CENTERLINE 2500 MCC Bus, Color is RAL7032 (pebble gray), 400 VAC, 3 PH,... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, P: UL Type 1 / IP20 with CENTERLINE 2500 MCC Bus, Color is RAL7032 (pebble gray), 480 VAC, 3 PH,... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, W: UL Type 1 / IP20 with CENTERLINE 2100 MCC Bus, Color is ASA49 (shiny gray), 480 VAC, 3 PH,... | |
| PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, W: UL Type 1 / IP20 with CENTERLINE 2100 MCC Bus, Color is ASA49 (shiny gray), 600 VAC, 3 PH,... | |
| PowerFlex 755 Packaged Drive, Air Cooled, DC Input with Precharge, P: UL Type 1 / IP20 with CENTERLINE 2500 MCC Bus, Color is RAL7032 (pebble gray), 480 VAC, 3 PH,... | |
| PowerFlex 755 Packaged Drive, Air Cooled, DC Input with Precharge, W: UL Type 1 / IP20 with CENTERLINE 2100 MCC Bus, Color is ASA49 (shiny gray), 600 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 1000kW (1074A), ND - 900kW (920A), HD - 800kW (820A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 315kW (330A), ND - 250kW (265A), HD - 200kW (215A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 355kW (370A), ND - 315kW (330A), HD - 250kW (265A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 400kW (415A), ND - 355kW (370A), HD - 315kW (330A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 450kW (460A), ND - 400kW (415A), HD - 355kW (370A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 560kW (565A), ND - 500kW (505A), HD - 400kW (415A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 630kW (650A), ND - 560kW (565A), HD - 500kW (505A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 710kW (735A), ND - 630kW (650A), HD - 560kW (565A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 800kW (820A), ND - 710kW (735A), HD - 630kW (650A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 1/IP21, Floor Mount, LD - 900kW (920A), ND - 800kW (820A), HD - 710kW (735A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 1000kW (1074A), ND - 900kW (920A), HD - 800kW (820A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 1100HP (1365A), ND - 1000HP (1135A), HD - 800HP (1045A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 1100kW (1150A), ND - 1000kW (1030A), HD - 900kW (920A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 1250HP (1220A), ND - 1100HP (1045A), HD - 1000HP (980A), 600 VAC, 3PH, Frame... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 1250HP (1520A), ND - 1100HP (1365A), HD - 900HP (1135A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 1250kW (1344A), ND - 1100kW (1150A), HD - 1000kW (1030A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 1500kW (1582A), ND - 1400kW (1419A), HD - 1100kW (1162A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 2000HP (2240A), ND - 1800HP (2072A), HD - 1500HP (1655A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 200kW (367A), ND - 160kW (302A), HD - 132kW (260A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 250kW (460A), ND - 200kW (367A), HD - 160kW (302A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 300HP (361A), ND - 250HP (302A), HD - 200HP (248A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 315kW (540A), ND - 250kW (460A), HD - 200kW (367A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 315kW (585A), ND - 315kW (540A), HD - 250kW (460A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 350HP (430A), ND - 300HP (361A), HD - 250HP (302A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 355kW (370A), ND - 315kW (330A), HD - 250kW (265A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 355kW (650A), ND - 315kW (585A), HD - 250kW (472A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 400HP (485A), ND - 350HP (430A), HD - 300HP (361A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 400kW (415A), ND - 355kW (370A), HD - 315kW (330A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 400kW (750A), ND - 355kW (650A), HD - 315kW (540A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 450HP (545A), ND - 400HP (505A), HD - 350HP (430A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 450kW (796A), ND - 400kW (750A), HD - 315kW (585A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 450kW (832A), ND - 400kW (770A), HD - 355kW (650A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 560kW (1040A), ND - 500kW (920A), HD - 400kW (770A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 560kW (565A), ND - 500kW (505A), HD - 400kW (415A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 600HP (710A), ND - 500HP (617A), HD - 400HP (485A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 630kW (1090A), ND - 560kW (1040A), HD - 500kW (920A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 630kW (650A), ND - 560kW (565A), HD - 500kW (505A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 650HP (765A), ND - 600HP (710A), HD - 450HP (545A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 710kW (1182A), ND - 630kW (1112A), HD - 500kW (1040A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 800HP (960A), ND - 700HP (800A), HD - 600HP (740A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 800kW (1465A), ND - 710kW (1175A), HD - 560kW (1090A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 800kW (820A), ND - 710kW (735A), HD - 630kW (650A), 690 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 850kW (1581A), ND - 800kW (1465A), HD - 630kW (1175A), 400 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 900HP (1045A), ND - 800HP (960A), HD - 700HP (800A), 480 VAC, 3 PH,... | |
| PowerFlex 755T Drives, Air Cooled, Low Harmonic Drive (PowerFlex 755TL), Type 12/IP54, Floor Mount, LD - 900kW (920A), ND - 800kW (820A), HD - 710kW (735A), 690 VAC, 3 PH,... | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 1050 Amps, 300 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 110 Amps, 30 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 12 Amps, 3 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 146 Amps, 40 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 180 Amps, 50 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 20 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 218 Amps, 60 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 265 Amps, 75 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 29 Amps, 7.5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 360 Amps, 100 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 38 Amps, 10 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 434 Amps, 125 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 521 Amps, 150 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 55 Amps, 15 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 7 Amps, 1.5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 700 Amps, 200 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 73 Amps, 20 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 875 Amps, 250 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 9 Amps, 2 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 240 (208) VAC, 3 PH, 93 Amps, 25 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 101.25 Amps, 75 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 1080 Amps, 800 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 1215 Amps, 900 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 135 Amps, 100 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 1350 Amps, 1000 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 1687.5 Amps, 1250 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 270 Amps, 200 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 405 Amps, 300 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 540 Amps, 400 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 67.5 Amps, 50 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 675 Amps, 500 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex DC Drive, 600 VAC, 3 PH, 810 Amps, 600 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module | |
| PowerFlex70 AC Configured Drive, 240 VAC, 3 PH (B), 15.3 Amps (015), 5 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 240 VAC, 3 PH (B), 22 Amps (022), 5 HP Heavy Duty, NEMA Type 12 (G), Door Mounted N4X/12 Full Numeric LCD HIM, NEMA 12 (J),... | |
| PowerFlex70 AC Configured Drive, 240 VAC, 3 PH (B), 4.2 Amps (4P2), 1 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 240 VAC, 3 PH (B), 6.8 Amps (6P8), 2 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 11 Amps (011), 7.5 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 11 Amps (011), 7.5 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 14 Amps (014), 10 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 14 Amps (014), 10 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 14 Amps (014), 10 HP Normal Duty, IP65 / NEMA 4 Outdoor (E), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 2.1 Amps (2P1), 1 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 2.1 Amps (2P1), 1 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 22 Amps (022), 10 HP Heavy Duty, NEMA Type 12 (G), Door Mounted N4X/12 Full Numeric LCD HIM, NEMA 12 (J),... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 22 Amps (022), 15 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 22 Amps (022), 15 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 22 Amps (022), 15 HP Normal Duty, IP65 / NEMA 4 Indoor (D), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 27 Amps (027), 20 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 27 Amps (027), 20 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 27 Amps (027), 20 HP Normal Duty, IP65 / NEMA 4 Outdoor (E), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 3.4 Amps (3P4), 1.5 HP Heavy Duty, NEMA Type 12 (G), Door Mounted N4X/12 Full Numeric LCD HIM, NEMA 12 (J),... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 3.4 Amps (3P4), 2 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 3.4 Amps (3P4), 2 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 3.4 Amps (3P4), 2 HP Normal Duty, IP65 / NEMA 4 Outdoor (E), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 34 Amps (034), 25 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 34 Amps (034), 25 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 34 Amps (034), 25 HP Normal Duty, IP65 / NEMA 4 Outdoor (E), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 40 Amps (040), 25 HP Heavy Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 40 Amps (040), 30 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 40 Amps (040), 30 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 5 Amps (5P0), 3 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 5 Amps (5P0), 3 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 5 Amps (5P0), 3 HP Normal Duty, NEMA Type 12 (G), LCD Display, Full Numeric Keypad (3), Brake IGBT Installed (Y),... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 52 Amps (052), 40 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 65 Amps (065), 50 HP Normal Duty, IP20 / NEMA Type 1 (A), Door Mounted Bezel w/ LCD Full Numeric N-1... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 65 Amps (065), 50 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 65 Amps (065), 50 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 8 Amps (8P0), 5 HP Normal Duty, IP20 / NEMA Type 1 (A), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 8 Amps (8P0), 5 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 480 VAC, 3 PH (D), 8 Amps (8P0), 5 HP Normal Duty, IP65 / NEMA 4 Outdoor (E), LCD Display, Full Numeric Keypad (3), Brake IGBT... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 1.7 Amps (1P7), 1 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 11 Amps (011), 10 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 17 Amps (017), 15 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 2.7 Amps (2P7), 2 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 22 Amps (022), 20 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 27 Amps (027), 25 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 3.9 Amps (3P9), 3 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 32 Amps (032), 30 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 41 Amps (041), 40 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 6.1 Amps (6P1), 5 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex70 AC Configured Drive, 600 VAC, 3 PH (E), 9 Amps (9P0), 7.5 HP Normal Duty, IP20 / NEMA Type 1 (A), No HIM (Blank Plate) (0), Brake IGBT Installed... | |
| PowerFlex700L AC Drive, 400 VAC, 3 PH, 1250 Amps, 800HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 400 VAC, 3 PH, 1250 Amps, 800HP Normal Duty, IP20 / Type 1, Door Mounted Full Numeric LCD HIM, No Brake IGBT, Without Drive Mounted Brake Resistor,... | |
| PowerFlex700L AC Drive, 400 VAC, 3 PH, 1250 Amps, 800HP Normal Duty, IP20 / Type 1, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 400 VAC, 3 PH, 360 Amps, 250HP Normal Duty, IP00 / Open Type, LCD Display, Full Numeric Keypad, No Brake IGBT, Without Drive Mounted Brake Resistor, Ethernet/IP... | |
| PowerFlex700L AC Drive, 400 VAC, 3 PH, 360 Amps, 250HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Ethernet/IP -... | |
| PowerFlex700L AC Drive, 400 VAC, 3 PH, 360 Amps, 250HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 400 VAC, 3 PH, 650 Amps, 500HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 400 VAC, 3 PH, 650 Amps, 500HP Normal Duty, IP20 / Type 1, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 480 VAC, 3 PH, 1250 Amps, 1000HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 480 VAC, 3 PH, 1250 Amps, 1000HP Normal Duty, IP20 / Type 1, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 480 VAC, 3 PH, 360 Amps, 300HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 480 VAC, 3 PH, 650 Amps, 600HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 480 VAC, 3 PH, 650 Amps, 600HP Normal Duty, IP20 / Type 1, Door Mounted Full Numeric LCD HIM, No Brake IGBT, Without Drive Mounted Brake Resistor,... | |
| PowerFlex700L AC Drive, 480 VAC, 3 PH, 650 Amps, 600HP Normal Duty, IP20 / Type 1, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 600 VAC, 3 PH, 425 Amps, 465kW Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 600 VAC, 3 PH, 425 Amps, 465kW Normal Duty, IP20 / Type 1, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 600 VAC, 3 PH, 800 Amps, 650kW Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 600 VAC, 3 PH, 800 Amps, 650kW Normal Duty, IP20 / Type 1, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 690 VAC, 3 PH, 380 Amps, 475HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 690 VAC, 3 PH, 380 Amps, 475HP Normal Duty, IP20 / Type 1, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 690 VAC, 3 PH, 705 Amps, 881HP Normal Duty, IP00 / Open Type, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... | |
| PowerFlex700L AC Drive, 690 VAC, 3 PH, 705 Amps, 881HP Normal Duty, IP20 / Type 1, Door Mounted Full Numeric LCD HIM, No Brake IGBT, Without Drive Mounted Brake Resistor,... | |
| PowerFlex700L AC Drive, 690 VAC, 3 PH, 705 Amps, 881HP Normal Duty, IP20 / Type 1, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, No Communication... |
| << Prev | Next >> |