Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 0.9 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 0.9 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 0.9 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 0.9 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 1.7 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 1.7 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 1.7 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 1.7 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 1.7 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 11 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 11 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 11 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 11 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 11 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 17 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 17 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 17 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 17 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 22 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 22 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 22 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 22 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 22 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 27 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 27 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 27 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 27 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 3.9 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 3.9 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 3.9 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 3.9 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 3.9 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 32 Amps, 30 HP Normal Duty, 25 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 32 Amps, 30 HP Normal Duty, 25 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 32 Amps, 30 HP Normal Duty, 25 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 32 Amps, 30 HP Normal Duty, 25 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 41 Amps, 40 HP Normal Duty, 30 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 41 Amps, 40 HP Normal Duty, 30 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 41 Amps, 40 HP Normal Duty, 30 HP Heavy Duty,Wall / Machine Mount - IP54, NEMA Type 12, LCD Display, Full Numeric Keypad,... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 41 Amps, 40 HP Normal Duty, 30 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 52 Amps, 50 HP Normal Duty, 40 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 52 Amps, 50 HP Normal Duty, 40 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 52 Amps, 50 HP Normal Duty, 40 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 52 Amps, 50 HP Normal Duty, 40 HP Heavy Duty,Wall / Machine Mount - IP54, NEMA Type 12, LCD Display, Full Numeric Keypad,... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 52 Amps, 50 HP Normal Duty, 40 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 52 Amps, 50 HP Normal Duty, 40 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 6.1 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 6.1 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 6.1 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 6.1 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 6.1 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 9.0 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 9.0 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 9.0 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 9.0 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 9.0 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 104 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 104 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 104 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 130 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 130 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 130 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 154 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 154 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 154 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 192 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 192 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 192 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 260 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 260 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 260 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 42 Amps, 15 HP Normal Duty, 10 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 42 Amps, 15 HP Normal Duty, 10 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 52 Amps, 20 HP Normal Duty, 15 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 52 Amps, 20 HP Normal Duty, 15 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 6.8 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 6.8 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 80 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 80 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 80 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad,... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 105 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 105 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 105 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 105 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 105 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 105 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 105 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 125 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 125 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 125 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 125 Amps, 55 kW Normal Duty, 45 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 140 Amps, 75 kW Normal Duty, 55 kW Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 140 Amps, 75 kW Normal Duty, 55 kW Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 140 Amps, 75 kW Normal Duty, 55 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 140 Amps, 75 kW Normal Duty, 55 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 140 Amps, 75 kW Normal Duty, 55 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 140 Amps, 75 kW Normal Duty, 55 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 140 Amps, 75 kW Normal Duty, 55 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 170 Amps, 90 kW Normal Duty, 75 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 170 Amps, 90 kW Normal Duty, 75 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 170 Amps, 90 kW Normal Duty, 75 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 170 Amps, 90 kW Normal Duty, 75 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 170 Amps, 90 kW Normal Duty, 75 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 170 Amps, 90 kW Normal Duty, 75 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75 kW Normal Duty, 0.55 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75 kW Normal Duty, 0.55 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 205 Amps, 110 kW Normal Duty, 90 kW Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 205 Amps, 110 kW Normal Duty, 90 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 205 Amps, 110 kW Normal Duty, 90 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 205 Amps, 110 kW Normal Duty, 90 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 205 Amps, 110 kW Normal Duty, 90 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 205 Amps, 110 kW Normal Duty, 90 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 22 Amps, 11 kW Normal Duty, 7.5 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 260 Amps, 132 kW Normal Duty, 110 kW Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 260 Amps, 132 kW Normal Duty, 110 kW Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 260 Amps, 132 kW Normal Duty, 110 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 260 Amps, 132 kW Normal Duty, 110 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 260 Amps, 132 kW Normal Duty, 110 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 260 Amps, 132 kW Normal Duty, 110 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 260 Amps, 132 kW Normal Duty, 110 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 260 Amps, 132 kW Normal Duty, 110 kW Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 30 Amps, 15 kW Normal Duty, 11 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 30 Amps, 15 kW Normal Duty, 11 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 37 Amps, 18.5 kW Normal Duty, 15 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 37 Amps, 18.5 kW Normal Duty, 15 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 43 Amps, 22 kW Normal Duty, 18.5 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 43 Amps, 22 kW Normal Duty, 18.5 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 5 Amps, 2.2 kW Normal Duty, 1.5 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 5 Amps, 2.2 kW Normal Duty, 1.5 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 56 Amps, 30 kW Normal Duty, 22 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 56 Amps, 30 kW Normal Duty, 22 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 8.7 Amps, 4 kW Normal Duty, 3 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 85 Amps, 45 KW Normal Duty, 37 KW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 85 Amps, 45 KW Normal Duty, 37 KW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 85 Amps, 45 KW Normal Duty, 37 KW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 22 Amps, 15 HP Normal Duty, 10 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 22 Amps, 15 HP Normal Duty, 10 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 27 Amps, 20 HP Normal Duty, 15 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 27 Amps, 20 HP Normal Duty, 15 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 34 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 34 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 40 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 40 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... |
| << Prev | Next >> |