Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 9 10 11 12 13 14 15 16 17
Product Name Notes
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 1.4 Amps (1P4), 0.37 kW, 0.5 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 1.4 Amps (1P4), 0.37 kW, 0.5 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 10.5 Amps (010), 4 kW, 5 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 10.5 Amps (010), 4 kW, 5 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), EtherNet/IP (E),...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 10.5 Amps (010), 4 kW, 5 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 12 Amps (012), 5.5 kW, 7.5 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 12 Amps (012), 5.5 kW, 7.5 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), EtherNet/IP (E),...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 12 Amps (012), 5.5 kW, 7.5 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 17 Amps (017), 7.5 kW, 10 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), EtherNet/IP (E),...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 17 Amps (017), 7.5 kW, 10 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 17 Amps (017), 7.5 kW, 10 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 2.3 Amps (2P3), 0.75 kW, 1 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 2.3 Amps (2P3), 0.75 kW, 1 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive and Enclosure Door Mounted LCD Display with Digital...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 2.3 Amps (2P3), 0.75 kW, 1 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 24 Amps (024), 11 kW, 15 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 24 Amps (024), 11 kW, 15 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 4 Amps (4P0), 1.5 kW, 2 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 4 Amps (4P0), 1.5 kW, 2 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 6 Amps (6P0), 2.2 kW, 3 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 6 Amps (6P0), 2.2 kW, 3 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard)...
PowerFlex 40 AC Drive, 120VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 6 Amps, 1.1 kW, 1.5 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 6 Amps, 1.1 kW, 1.5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 6 Amps, 1.1 kW, 1.5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 120VAC, 1PH, 6 Amps, 1.1 kW, 1.5 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 12 Amps, 2.2 kW, 3 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 12 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 12 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 12 Amps, 2.2 kW, 3 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 17 Amps, 3.7 kW, 5 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 17 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 17 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 17 Amps, 3.7 kW, 5 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 24 Amps, 5.5 kW, 7.5 HP,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 24 Amps, 5.5 kW, 7.5 HP,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 24 Amps, 5.5 kW, 7.5 HP,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 33 Amps, 7.5 kW, 10 HP,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 33 Amps, 7.5 kW, 10 HP,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 33 Amps, 7.5 kW, 10 HP,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240 (208)VAC, 3PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 12 Amps, 2.2 kW, 3 HP,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 12 Amps, 2.2 kW, 3 HP,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 12 Amps, 2.2 kW, 3 HP,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 12 Amps, 2.2 kW, 3 HP,Frame Size C, IP20 (Open), LED Display, Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 5 Amps, 0.75 kW, 1 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 1.4 Amps, 0.37 kW, 0.5 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 1.4 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 1.4 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 1.4 Amps, 0.37 kW, 0.5 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 10 Amps, 4 kW, 5 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 10 Amps, 4 kW, 5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 10 Amps, 4 kW, 5 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 10 Amps, 4 kW, 5 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 12 Amps, 5.5 kW, 7.5 HP,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 12 Amps, 5.5 kW, 7.5 HP,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 12 Amps, 5.5 kW, 7.5 HP,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 17 Amps, 7.5 kW, 10 HP,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 17 Amps, 7.5 kW, 10 HP,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 17 Amps, 7.5 kW, 10 HP,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 2.3 Amps, 0.75 kW, 1 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 2.3 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 2.3 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 2.3 Amps, 0.75 kW, 1 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 24 Amps, 11 kW, 15 HP,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 24 Amps, 11 kW, 15 HP,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 24 Amps, 11 kW, 15 HP,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 1.7 Amps, ,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 1.7 Amps, ,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 1.7 Amps, ,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 1.7 Amps, ,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 12.2 Amps, ,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 12.2 Amps, ,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 12.2 Amps, ,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 19 Amps, ,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 19 Amps, ,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 19 Amps, ,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 3.0 Amps, ,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 3.0 Amps, ,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 3.0 Amps, ,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 3.0 Amps, ,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 4.2 Amps, ,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 4.2 Amps, ,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 4.2 Amps, ,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 4.2 Amps, ,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 6.6 Amps, ,Frame Size B, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 6.6 Amps, ,Frame Size B, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 6.6 Amps, ,Frame Size B, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 6.6 Amps, ,Frame Size B, IP66 (NEMA 4X), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 9.9 Amps, ,Frame Size C, Flange Mounted, LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 9.9 Amps, ,Frame Size C, IP20 (Heatsinkless), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 40 AC Drive, 600VAC, 3PH, 9.9 Amps, ,Frame Size C, IP20 (Open), LED Display, Digital Keypad, No CE Compliant Filter, RS485
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 12 Amps. 3 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 12 Amps. 3 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 120 Amps. 40 HP,Frame Size E, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)...
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 145 Amps. 50 HP,Frame Size E, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)...
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 17 Amps. 5 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 17 Amps. 5 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 24 Amps. 7.5 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 24 Amps. 7.5 HP,Frame Size C, IP20 (Heatsinkless). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 24 Amps. 7.5 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 33 Amps. 10 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 33 Amps. 10 HP,Frame Size C, IP20 (Heatsinkless). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 33 Amps. 10 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 49 Amps. 15 HP,Frame Size D, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)...
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 65 Amps. 20 HP,Frame Size D, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)...
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 75 Amps. 25 HP,Frame Size D, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)...
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 90 Amps. 30 HP,Frame Size D, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 10 Amps. 5 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 10 Amps. 5 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 105 Amps. 75 HP,Frame Size E, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 11 Amps. 7.5 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 12 Amps. 7.5 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 12 Amps. 7.5 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. BACnet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 14 Amps. 10 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 142 Amps. 100 HP,Frame Size E, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 17 Amps. 10 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 17 Amps. 10 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 170 Amps. 125 HP,Frame Size F, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 208 Amps. 150 HP,Frame Size F, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 21 Amps. 15 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 22 Amps. 15 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 22 Amps. 15 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 260 Amps. 200 HP,Frame Size G, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. BACnet. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. Ethernet. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 27 Amps. 20 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 30 Amps. 20 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 30 Amps. 20 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 310 Amps. 250 HP,Frame Size G, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 370 Amps. 300 HP,Frame Size H, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 38 Amps. 25 HP,Frame Size D, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 45.5 Amps. 30 HP,Frame Size D, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 460 Amps. 350 HP,Frame Size H, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 6 Amps. 3 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 6 Amps. 3 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 60 Amps. 40 HP,Frame Size D, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. BACnet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect. With Line Reactor
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP20 / Type 1. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. Ethernet. 3 Contactor Full Feature Bypass with Circuit Breaker. With...
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. IP54 / Type 12. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. Type 3R. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. Type 3R. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. Type 3R. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass with Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. Type 4. Fixed Keypad. RS485. 3 Contactor Full Feature Bypass With Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. Type 4. Fixed Keypad. RS485. Main Input Circuit Breaker.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 7.6 Amps. 5 HP. Type 4. Fixed Keypad. RS485. Main Input Fused Disconnect.
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 72 Amps. 50 HP,Frame Size E, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 88 Amps. 60 HP,Frame Size E, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 12 Amps, 3 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 12 Amps, 3 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 12 Amps, 3 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard...
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 17.5 Amps, 5 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 17.5 Amps, 5 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 17.5 Amps, 5 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard...
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.5 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.5 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.5 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard...
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 24 Amps, 7.5 HP,Frame Size C, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 24 Amps, 7.5 HP,Frame Size C, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 24 Amps, 7.5 HP,Frame Size C, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard...
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 33 Amps, 10 HP,Frame Size C, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 33 Amps, 10 HP,Frame Size C, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 33 Amps, 10 HP,Frame Size C, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard...
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 5 Amps, 1 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 5 Amps, 1 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 5 Amps, 1 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard...
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 8 Amps, 2 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 8 Amps, 2 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 240 (208)VAC, 3PH, 8 Amps, 2 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard...
PowerFlex 40P AC Drive, 480VAC, 3PH, 1.4 Amps, 0.5 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 1.4 Amps, 0.5 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 1.4 Amps, 0.5 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 10.5 Amps, 5 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 10.5 Amps, 5 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 10.5 Amps, 5 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 12 Amps, 7.5 HP,Frame Size C, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 12 Amps, 7.5 HP,Frame Size C, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 12 Amps, 7.5 HP,Frame Size C, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 17 Amps, 10 HP,Frame Size C, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 17 Amps, 10 HP,Frame Size C, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 17 Amps, 10 HP,Frame Size C, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 2.3 Amps, 1 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 2.3 Amps, 1 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 2.3 Amps, 1 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 24 Amps, 15 HP,Frame Size C, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 24 Amps, 15 HP,Frame Size C, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 24 Amps, 15 HP,Frame Size C, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 4 Amps, 2 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 4 Amps, 2 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 4 Amps, 2 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 6 Amps, 3 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 6 Amps, 3 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 480VAC, 3PH, 6 Amps, 3 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 1.7 Amps, 1 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 1.7 Amps, 1 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 1.7 Amps, 1 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 12 Amps, 10 HP,Frame Size C, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 12 Amps, 10 HP,Frame Size C, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 12 Amps, 10 HP,Frame Size C, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 19 Amps, 15 HP,Frame Size C, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 19 Amps, 15 HP,Frame Size C, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 19 Amps, 15 HP,Frame Size C, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 3 Amps, 2 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 3 Amps, 2 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 3 Amps, 2 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 4.2 Amps, 3 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 4.2 Amps, 3 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 4.2 Amps, 3 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 6.6 Amps, 5 HP,Frame Size B, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 6.6 Amps, 5 HP,Frame Size B, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 6.6 Amps, 5 HP,Frame Size B, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 9.9 Amps, 7.5 HP,Frame Size C, Flange Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 9.9 Amps, 7.5 HP,Frame Size C, Panel Mount IP20 (NEMA Type Open), Display w/ Reset Only, Without CE compliant filter, Standard
PowerFlex 40P AC Drive, 600VAC, 3PH, 9.9 Amps, 7.5 HP,Frame Size C, Plate Drive IP20 (NEMA Type Open), Display w/ Reset Only (plate drive), Without CE compliant filter, Standard
PowerFlex4 AC Drive, 120VAC, 1PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 6 Amps, 1.1 kW, 1.5 HP,Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 6 Amps, 1.1 kW, 1.5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 120VAC, 1PH, 6 Amps, 1.1 kW, 1.5 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 12 Amps, 2.2 kW, 3 HP,Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 12 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 12 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 17 Amps, 3.7 kW, 5 HP,Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 17 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 17 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 8 Amps, 1.5 kW, 2 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 8 Amps, 1.5 kW, 2 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240 (208)VAC, 3PH, 8 Amps, 1.5 kW, 2 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 1.4 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 1.4 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 2.1 Amps, 0.4 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 2.1 Amps, 0.4 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 2.3 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 3.6 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 3.6 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 6.8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 6.8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex4 AC Drive, 240VAC, 1PH, 9.6 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 240VAC, 1PH, 9.6 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4 AC Drive, 480VAC, 3PH, 1.4 Amps, 0.37 kW, 0.5 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 1.4 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 1.4 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 2.3 Amps, 0.75 kW, 1 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 2.3 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 2.3 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size A, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size A, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 4 Amps, 1.5 kW, 2 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 8.7 Amps, 3.7 kW, 5 HP,Frame Size B, Flange Mounted, LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 8.7 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Heatsinkless), LED Display, Fixed Digital Keypad / Flash ROM, No CE Compliant Filter, RS485
PowerFlex4 AC Drive, 480VAC, 3PH, 8.7 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4M AC Drive, 120VAC, 1PH, 1.6 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 120VAC, 1PH, 2.5 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 120VAC, 1PH, 4.5 Amps, 0.75 kW, 1 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 120VAC, 1PH, 6 Amps, 1.1 kW, 1.5 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240 (208)VAC, 3PH, 1.6 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240 (208)VAC, 3PH, 12 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240 (208)VAC, 3PH, 17 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240 (208)VAC, 3PH, 2.5 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240 (208)VAC, 3PH, 25 Amps, 5.5 kW, 7.5 HP,Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4M AC Drive, 240 (208)VAC, 3PH, 33 Amps, 7.5 kW, 10 HP,Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4M AC Drive, 240 (208)VAC, 3PH, 4.2 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240 (208)VAC, 3PH, 8 Amps, 1.5 kW, 2 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 1.6 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 1.6 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 11 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 11 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 2.5 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 2.5 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 4.2 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 4.2 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 240VAC, 1PH, 8 Amps, 1.5 kW, 2 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 1.5 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 1.5 Amps, 0.37 kW, 0.5 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 13 Amps, 5.5 kW, 7.5 HP,Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4M AC Drive, 480VAC, 3PH, 13 Amps, 5.5 kW, 7.5 HP,Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex4M AC Drive, 480VAC, 3PH, 18 Amps, 7.5 kW, 10 HP,Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4M AC Drive, 480VAC, 3PH, 18 Amps, 7.5 kW, 10 HP,Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex4M AC Drive, 480VAC, 3PH, 2.5 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 2.5 Amps, 0.75 kW, 1 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 24 Amps, 11 kW, 15 HP,Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
PowerFlex4M AC Drive, 480VAC, 3PH, 24 Amps, 11 kW, 15 HP,Frame Size C, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, RS485
PowerFlex4M AC Drive, 480VAC, 3PH, 4.2 Amps, 1.5 kW, 2 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 4.2 Amps, 1.5 kW, 2 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 6 Amps, 2.2 kW, 3 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 8.7 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
PowerFlex4M AC Drive, 480VAC, 3PH, 8.7 Amps, 3.7 kW, 5 HP,Frame Size B, IP20 (Open), LED Display, Fixed Digital Keypad, With Internal CE Compliant Filter, No Brake Drive
PowerFlex700 Fan and Pump Drive. 480 VAC, 3 PH. 125 Amps. IP20 / Type 1. No HIM (Blank Plate). Brake IGBT Installed. Without Drive Mounted Brake Resistor. Second Environment Filter...
PowerFlex700 Fan and Pump Drive. 480 VAC, 3 PH. 125 Amps. IP20 / Type 1. No HIM (Blank Plate). No Brake IGBT. Without Drive Mounted Brake Resistor. Second Environment Filter...
PowerFlex700 Fan and Pump Drive. 480 VAC, 3 PH. 156 Amps. IP20 / Type 1. No HIM (Blank Plate). Brake IGBT Installed. Without Drive Mounted Brake Resistor. Second Environment Filter...
PowerFlex700 Fan and Pump Drive. 480 VAC, 3 PH. 156 Amps. IP20 / Type 1. No HIM (Blank Plate). No Brake IGBT. Without Drive Mounted Brake Resistor. Second Environment Filter...
PowerFlex700 Fan and Pump Drive. 480 VAC, 3 PH. 180 Amps. IP20 / Type 1. No HIM (Blank Plate). Brake IGBT Installed. Without Drive Mounted Brake Resistor. Second Environment Filter...
PowerFlex700 Fan and Pump Drive. 480 VAC, 3 PH. 180 Amps. IP20 / Type 1. No HIM (Blank Plate). No Brake IGBT. Without Drive Mounted Brake Resistor. Second Environment Filter...
PowerFlex700 Fan and Pump Drive. 600 VAC, 3 PH. 144 Amps. IP20 / Type 1. No HIM (Blank Plate). No Brake IGBT. Without Drive Mounted Brake Resistor. Second Environment Filter...

<< Prev Next >>