Allen-Bradley / Rockwell Automation Datasheets for Lamps
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more
| Product Name | Notes |
|---|---|
| 440A Interlock Switch Accessories, Bulb, 110V for Conduit Pilot Light 2.6W T-3¼ Bulb, Miniature Screw Base | |
| 440A Interlock Switch Accessories, Bulb, 24V for Conduit Pilot Light 2.8W T-3¼ Bulb, Miniature Screw Base | |
| 800T and 800H Accessories, Replacement Lamp ,Incandescent , , Illuminated Push Buttons, Selector Switches, Pilot Lights | |
| Green LED Bulb - 12...24V AC/DC | |
| Green LED Bulb - 120V AC | |
| Incandescent Bulb - 12V AC/DC | |
| Incandescent Bulb - 24V AC/DC | |
| Incandescent Bulb - 6V AC/DC | |
| Red LED Bulb - 12...24V AC/DC | |
| Red LED Bulb - 120V AC | |
| White LED Bulb - 12...24V AC/DC | |
| White LED Bulb - 120V AC |