Allen-Bradley / Rockwell Automation Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| 1494U Fuse Block, 100A | |
| 1494U Fuse Block, 200A | |
| 1494U Fuse Block, 30A | |
| 1494U Fuse Block, 400A | |
| 1494U Fuse Block, 60A | |
| 1497A - CCT, 100VA, 220x440V, 230x460V, 240x480V (50/60Hz) Primary, 0 Primary - 0 Secondary Fuse Blocks | |
| 1497A - CCT, 2000VA, 208/277/380V (50/60Hz) Primary, 0 Primary - 1 Secondary Fuse Blocks | |
| 1497A - CCT, 300VA, 208/277/380V (50/60Hz) Primary, 0 Primary - 1 Secondary Fuse Blocks | |
| 1497A - CCT, 300VA, 230/460/575V (50/60Hz) Primary, 0 Primary - 1 Secondary Fuse Blocks | |
| 1497A - CCT, 750VA, 220x440V, 230x460V, 240x480V (50/60Hz) Primary, 0 Primary - 0 Secondary Fuse Blocks | |
| 1497A - CCT, 75VA, 208/277/380V (50/60Hz) Primary, 0 Primary - 0 Secondary Fuse Blocks | |
| 1497A - CCT, 75VA, 208/277/380V (50/60Hz) Primary, 0 Primary - 1 Secondary Fuse Blocks | |
| 1497B - CCT, 100VA, 600/575/550V 60Hz Primary, 0 Primary - 0 Secondary Fuse Blocks | |
| 1497B - CCT, 250VA, 208x240V 60Hz Primary, 0 Primary - 0 Secondary Fuse Blocks | |
| 1497B - CCT, 250VA, 208x240V 60Hz Primary, 2 Primary - 1 Secondary Fuse Blocks | |
| 1497B - CCT, 63VA, 240x480V 60Hz Primary-24V Secondary, 2 Primary - 1 Secondary Fuse Blocks | |
| 1746 SLC System, SLC Power Supply Fuse | |
| Dedicated Power Feed, 50mm², used with 1,2 and 3 pole fuse blocks | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP21, 400V/480V/600V, F10), (IP54, 400V/480V/600V, F9) | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP21, 400V/480V/600V, F12), (IP54, 400V/480V/600V, F11), (IP54, 400V/480v/600V, F10 | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP21, 400V/480V/600V, F9), (IP54, 400V/480V/600V, F8) | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP21, 690V, F10...F11), (IP54, 690V, F9...F10) | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP21, 690V, F12), (IP54, 690V, F11) | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP21, 690V, F8) | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP21, 690V, F9), (IP54, 690V, F8) | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP54, 400V/480V/600V, F12) | |
| PowerFlex 750 Kit, 240V Control Transformer Fuse Kit, FH4...7, (IP54,690V, F12) | |
| Terminal Power Feed, 35mm², offset lug, low profile, used with only 1 pole fuse blocks |