Allen-Bradley / Rockwell Automation Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NCLB & 1 NCLB & 1 NOEM & 1 NOEM | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left&Right-Maint. , 1 NO & 1 NO-1 NC, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up-Spring Rtn,Left&Right-Maint ., 1 NO & 1 NO-1 NC, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up-Spring Rtn,Down-Maint., 1 NOEM & 1 NOEM, Finger Safe Guards | |
| 600 NEMA Single Phase Manual Starting Switches, Separate Cover and Switch Assembly , 2-Pole , Toggle Type, | |
| 600 NEMA Single Phase Manual Starting Switches, Switch and Hand-Off-Auto" Selector Switch (for use on AC only) | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 1-Pole , Toggle Type, Open Type Without Enclosure | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 1-Pole , Toggle Type, Type 1 General Purpose Enclosure, Flush Mounting, with Stainless Steel Flush Plate | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 1-Pole , Toggle Type, Type 1 General Purpose Enclosure, Surface Mounting | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 2-Pole , Toggle Type, Open Type Without Enclosure | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 2-Pole , Toggle Type, Type 1 General Purpose Enclosure, Flush Mounting, with Stainless Steel Flush Plate | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 2-Pole , Toggle Type, Type 1 General Purpose Enclosure, Surface Mounting | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 2-Pole , Toggle Type, Type 4 Watertight, Cast Aluminum, External Reset, Door Screw Fasteners | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 2-Pole , Toggle Type, Type 7 & 9 Bolted Enclosures, with Conduit Opening | |
| 600 NEMA Single Phase Manual Starting Switches, Switch Only , 2-Pole , Toggle Type, Type 7 & 9 Bolted Enclosures | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Incandescent Pilot Light , 2-Pole , Toggle Type, Type 4 Watertight, Cast Aluminum, External Reset, Door Screw Fasteners | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Incandescent Pilot Light , 2-Pole , Toggle Type, Type 7 & 9 Bolted Enclosures | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Neon Light and Hand-Off-Auto" Selector Switch (115 or 230V | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Neon Pilot Light , 1-Pole , Toggle Type, Open Type Without Enclosure | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Neon Pilot Light , 1-Pole , Toggle Type, Type 1 General Purpose Enclosure, Flush Mounting, with Stainless Steel Flush Plate | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Neon Pilot Light , 1-Pole , Toggle Type, Type 1 General Purpose Enclosure, Surface Mounting | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Neon Pilot Light , 2-Pole , Key Type, Open Type Without Enclosure | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Neon Pilot Light , 2-Pole , Toggle Type, Open Type Without Enclosure | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Neon Pilot Light , 2-Pole , Toggle Type, Type 1 General Purpose Enclosure, Flush Mounting, with Stainless Steel Flush Plate | |
| 600 NEMA Single Phase Manual Starting Switches, Switch with Neon Pilot Light , 2-Pole , Toggle Type, Type 1 General Purpose Enclosure, Surface Mounting | |
| 600 NEMA Single Phase Manual Starting Switches, Two Switch Units in One Enclosure , 2-Pole , Toggle Type, Type 1 General Purpose Enclosure, Surface Mounting | |
| 600 NEMA Single Phase Manual Starting Switches, Two Switch Units in One Enclosure , 2-Pole , Toggle Type, Type 4 Watertight, Cast Aluminum, External Reset, Door Screw Fasteners | |
| 600 NEMA Single Phase Manual Starting Switches, Two Switch Units in One Enclosure , 2-Pole , Toggle Type, Type 7 & 9 Bolted Enclosures | |
| 600 NEMA Single Phase Manual Starting Switches, Two Switch Units in One Enclosure Neon Pilot Light on Both Units , 2-Pole , Toggle Type, Type 1 General Purpose Enclosure, Flush... | |
| 600 NEMA Single Phase Manual Starting Switches, Two Switch Units in One Enclosure Neon Pilot Light on Both Units , 2-Pole , Toggle Type, Type 1 General Purpose Enclosure, Surface... | |
| 800F Toggle Switch - Metal, 4 Position Momentary, Standard Pack (Qty. 1) | |
| Manual Starting Switch, Toggle Lever, 1 Phase, NEMA 1, Open Type Without Enclosure | |
| Manual Starting Switch, Toggle Lever, 1 Phase, NEMA 1P, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Toggle Lever, 1 Phase, NEMA 1P, Open Type Without Enclosure | |
| Manual Starting Switch, Toggle Lever, DC, NEMA 0, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Toggle Lever, DC, NEMA 0, Open Type Without Enclosure | |
| Manual Starting Switch, Toggle Lever, DC, NEMA 1, NEMA Type 1 General Purpose Enclosure, Surface Mounting | |
| Manual Starting Switch, Toggle Lever, DC, NEMA 1, Open Type Without Enclosure |