Allen-Bradley / Rockwell Automation Datasheets for Mechanical Safety Interlock Switches
Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access.
Mechanical Safety Interlock Switches: Learn more
| Product Name | Notes |
|---|---|
| Electrical interlock for 30A to 100A | |
| EX Centurion (Left Hand Version) Manually operated time delay bolt safety interlock switch, Manually Operated Time Delay, bolt, 1 Normally Closed, 1 Normally Open, 2 Meter Cable (6.5 ft) | |
| EX Centurion (Left Hand Version) Manually operated time delay bolt safety interlock switch, Manually Operated Time Delay, bolt, 2 Normally Closed, 2 Meter Cable (6.5 ft) | |
| EX Centurion (Right Hand Version) Manually operated time delay bolt safety Interlock switch, Manually Operated Time Delay, bolt, 1 Normally Closed, 1 Normally Open, 2 Meter Cable (6.5 ft) | |
| EX Centurion (Right Hand Version) Manually operated time delay bolt safety Interlock switch, Manually Operated Time Delay, bolt, 2 Normally Closed, 2 Meter Cable (6.5 ft) | |
| EX Rotocam Explosion proof hinge operated safety interlock switch, Hinge Actuated, 1 Normally Closed, 1 Normally Open, 2 Meter Cable (6.5 ft) | |
| EX Rotocam Explosion proof hinge operated safety interlock switch, Hinge Actuated, 2 Normally Closed, 2 Meter Cable (6.5 ft) | |
| Ex Trojan 5 Explosion proof tongue operated interlock switch, Tongue Operated, 2 Normally Closed, 15 Meter Cable (39.2 ft) | |
| Ex Trojan 5 Explosion proof tongue operated interlock switch, Tongue Operated, 2 Normally Closed, 2 Meter Cable (6.5 ft) | |
| Ex Trojan 5 Explosion proof tongue operated interlock switch, Tongue Operated, 2 Normally Closed, 6 Meter Cable (19.7 ft) | |
| Guard Locking Switch - 440G Atlas 5: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G Atlas 5: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Atlas 5: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G Atlas 5: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Atlas 5: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G Atlas 5: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G Atlas 5: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 8-Pin Micro (M12) | |
| Guard Locking Switch - 440G Atlas 5: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: Quick Disconnect | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, Actuator: Standard, Conduit Entry: Quick Disconnect | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: Quick Disconnect | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G Spartan: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, Actuator: Standard, Conduit Entry: Quick Disconnect | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: 8-Pin Micro (M12) | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G TLS-GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G TLS-Z GD2: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 x PNP (0.2A max.), 1 x PNP (0.2A max.) - Lock status, Actuator: Fully-Flex, Conduit... | |
| Guard Locking Switch - 440G-LZ: Solenoid Voltage: 24V DC, Contacts(Safety and Aux): 2 x PNP (0.2A max.), 1 x PNP (0.2A max.) - Lock status, Actuator: RFID Standard, Conduit Entry:... | |
| Guard Locking Switch - 440G-LZ: Solenoid Voltage: 24V DC, Contacts(Safety and Aux): 2 x PNP (0.2A max.), 1 x PNP (0.2A max.) - Lock status, Actuator: RFID Unique, Conduit Entry:... | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Fully-Flex, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Fully-Flex, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: No Actuator, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 110V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: No Actuator, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 230V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Fully-Flex, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Fully-Flex, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Fully-Flex, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: No Actuator, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: No Actuator, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Standard, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: 8-Pin Micro (M12) | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Fully-Flex, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: No Actuator, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 1/2 in NPT Adapter | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 12-Pin M23 | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: 8-Pin Micro (M12) | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V AC/DC, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Standard, Conduit Entry: M20 Conduit | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V DC Enhanced Version with diagnostic function and metal override key, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Fully-Flex,... | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V DC Enhanced Version with diagnostic function and metal override key, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: No... | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V DC Enhanced Version with diagnostic function and metal override key, Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, Actuator: Standard,... | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V DC Enhanced Version with diagnostic function and metal override key, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Fully-Flex,... | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V DC Enhanced Version with diagnostic function and metal override key, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: No... | |
| Guard Locking Switch - 440G-MT Solenoid: Solenoid Voltage: 24V DC Enhanced Version with diagnostic function and metal override key, Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, Actuator: Standard,... | |
| Guardlock Switch,Centurion,2 N.C. Safety, 1 N.O Aux,Break Before Make,No Actuator,8 Pin DC QD,Die Cast Alloy (red) | |
| Guardlock Switch,Centurion,2 N.C. Safety, 1 N.O Aux,Break Before Make,No Actuator,M20 Conduit,Die Cast Alloy (red) | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: 6-Pin Micro (M12)... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit 1/2in... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: 6-Pin Micro (M12)... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: 6-Pin Micro (M12)... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit 1/2in... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 80MM Diameter: 10MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: 6-Pin Micro (M12)... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: 6-Pin Micro (M12)... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit 1/2in... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: 6-Pin Micro (M12)... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: 6-Pin Micro (M12)... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit 1/2in... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: 6-Pin Micro (M12)... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in... | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Make Before Break, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: 6-Pin Micro (M12) | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: 6-Pin Micro (M12) | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: 6-Pin Micro (M12) | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 80MM Diameter: 10MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: 6-Pin Micro (M12) | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Hinge Switch - Ensign 3: Contacts: (Safety/Aux) 3 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Rotacam: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: 8-Pin Micro (M12) | |
| Hinge Switch - Rotacam: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M20 Conduit 1/2in Adaptor... | |
| Hinge Switch - Rotacam: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M20 Conduit | |
| Hinge Switch - Rotacam: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 85MM Diameter: 12.7MM-Solid, Conduit Entry: 8-Pin Micro (M12) | |
| Hinge Switch - Rotacam: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 85MM Diameter: 12.7MM-Solid, Conduit Entry: M20 Conduit 1/2in Adaptor... | |
| Hinge Switch - Rotacam: Contacts: (Safety/Aux) 2 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 85MM Diameter: 12.7MM-Solid, Conduit Entry: M20 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: 4-Pin Micro (M12) | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor... | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: 4-Pin Micro (M12) | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor... | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: 4-Pin Micro (M12) | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor... | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 1 Normally Closed / 1 Normally Open, BBM Preference: Break Before Make, Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: 4-Pin Micro (M12) | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 30MM Diameter: 16MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: 4-Pin Micro (M12) | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 50MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 57MM Diameter: 8MM-Pre-Bored, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: 4-Pin Micro (M12) | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 60MM Diameter: 8MM-Solid, Conduit Entry: M16 Conduit | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: 4-Pin Micro (M12) | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Hinge Switch - Sprite: Contacts: (Safety/Aux) 2 Normally Closed / None, BBM Preference: , Actuator Shaft: Length: 80MM Diameter: 10MM-Solid, Conduit Entry: M16 Conduit | |
| Interlock, Mechanical interlock only, without auxiliary contacts, 116A... 146A to 116...146A | |
| Interlock, Mechanical interlock only, without auxiliary contacts, 116A...146A to 190A...205A | |
| Interlock, Mechanical interlock only, without auxiliary contacts, 190A...205A to 265A...370A | |
| Interlock, Mechanical interlock only, without auxiliary contacts, 400A...750A OR 1260A | |
| Interlock, Mechanical interlock only, without auxiliary contacts, 860A...1060A OR 2050A...2650A | |
| IP65 Plastic Enclosure - For use with dual/triple/quad key out SRUE units | |
| MECHANICAL INTERLOCK, FOR STARTER | |
| Standard Weatherproof Dust Cap, Code 0C | |
| Standard Weatherproof Dust Cap, Code 0D | |
| Standard Weatherproof Dust Cap, Code 0E | |
| Standard Weatherproof Dust Cap, Code 0F | |
| Standard Weatherproof Dust Cap, Code 0G | |
| Standard Weatherproof Dust Cap, Code 0H | |
| Standard Weatherproof Dust Cap, Code 0J | |
| Standard Weatherproof Dust Cap, Code 0K | |
| Standard Weatherproof Dust Cap, Code 0L | |
| Standard Weatherproof Dust Cap, Code 0M | |
| Standard Weatherproof Dust Cap, Code 0N | |
| Standard Weatherproof Dust Cap, Code 0O | |
| Standard Weatherproof Dust Cap, Code 0P | |
| Standard Weatherproof Dust Cap, Code 0R | |
| Standard Weatherproof Dust Cap, Code AA | |
| Standard Weatherproof Dust Cap, Code AB | |
| Standard Weatherproof Dust Cap, Code AC | |
| Standard Weatherproof Dust Cap, Code AD | |
| Standard Weatherproof Dust Cap, Code AE | |
| Standard Weatherproof Dust Cap, Code AF | |
| Standard Weatherproof Dust Cap, Code AK | |
| Standard Weatherproof Dust Cap, Code AN | |
| Standard Weatherproof Dust Cap, Code BA | |
| Standard Weatherproof Dust Cap, Code BB | |
| Standard Weatherproof Dust Cap, Code BC | |
| Standard Weatherproof Dust Cap, Code BD | |
| Standard Weatherproof Dust Cap, Code BI | |
| Standard Weatherproof Dust Cap, Code BK | |
| Standard Weatherproof Dust Cap, Code BN | |
| Standard Weatherproof Dust Cap, Code BY | |
| Standard Weatherproof Dust Cap, Code CA | |
| Standard Weatherproof Dust Cap, Code CB | |
| Standard Weatherproof Dust Cap, Code CC | |
| Standard Weatherproof Dust Cap, Code CZ | |
| Standard Weatherproof Dust Cap, Code DA | |
| Standard Weatherproof Dust Cap, Code DC | |
| Standard Weatherproof Dust Cap, Code DD | |
| Standard Weatherproof Dust Cap, Code EA | |
| Standard Weatherproof Dust Cap, Code EC | |
| Standard Weatherproof Dust Cap, Code ER | |
| Standard Weatherproof Dust Cap, Code FA | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Flat, Model Type: , Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit 1/2in Adaptor... | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: GD2 Metal Align. Guide w/Semi-Flex Actuator, Model Type: , Conduit... | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Flat, Model Type: , Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit 1/2in Adaptor... | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: GD2 Metal Align. Guide w/Semi-Flex Actuator, Model Type: , Conduit... | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 3 Normally Closed, BBM Preference: , Actuator: Flat, Model Type: , Conduit Entry: 6 Pin M12 Micro QD | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 3 Normally Closed, BBM Preference: , Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 3 Normally Closed, BBM Preference: , Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 3 Normally Closed, BBM Preference: , Actuator: GD2 Metal Align. Guide w/Semi-Flex Actuator, Model Type: , Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 3 Normally Closed, BBM Preference: , Actuator: GD2 Metal Align. Guide w/Semi-Flex Actuator, Model Type: , Conduit Entry: M16 Conduit 1/2in Adaptor... | |
| Tongue Switch - Cadet 3: Contacts(Safety and Aux): 3 Normally Closed, BBM Preference: , Actuator: No Actuator, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Flat, Model Type: , Conduit Entry: 4 Pin M12 Micro QD... | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: GD2 Metal Align. Guide w/Semi-Flex Actuator, Model Type: , Conduit Entry:... | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: , Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Flat, Model Type: , Conduit Entry: 4 Pin M12 Micro QD | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Flat, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: GD2 Metal Align. Guide w/Semi-Flex Actuator, Model Type: , Conduit Entry: 4 Pin M12 Micro QD... | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: GD2 Metal Align. Guide w/Semi-Flex Actuator, Model Type: , Conduit Entry: M16 Conduit 1/2in Adaptor | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: No Actuator, Model Type: , Conduit Entry: 4 Pin M12 Micro QD | |
| Tongue Switch - Elf: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: No Actuator, Model Type: , Conduit Entry: M16 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Latch Release, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit... | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 8 Pin Micro... | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 8 Pin Micro (M12)... | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Latch Release, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit... | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 8 Pin Micro... | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Snap Acting, Actuator: Flat, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Snap Acting, Actuator: Fully-Flex, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Snap Acting, Actuator: Fully-Flex, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Snap Acting, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Snap Acting, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Snap Acting, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 8 Pin Micro (M12)... | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Snap Acting, Actuator: Standard, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Snap Acting, Actuator: Standard, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Latch Release, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit... | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Latch Release, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: 1/2in NPT Conduit... | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Latch Release, Conduit Entry: M20 Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 12-Pin M23 | |
| Tongue Switch - MT-GD2: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make with Gold Contacts, Actuator: Standard, Model Type: Standard, Conduit Entry: M20... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 6... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry:... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 6 Pin M12... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Semi-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Semi-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 6... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Semi-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Semi-Flex, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Semi-Flex, Model Type: Standard, Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Semi-Flex, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 6... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Trojan 5 30 N, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Trojan 5 30 N, Conduit Entry: 6... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Trojan 5 30 N, Conduit Entry: M20... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 6... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry:... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 6 Pin M12... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Semi-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Semi-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 6... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Semi-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Semi-Flex, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Semi-Flex, Model Type: Standard, Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Semi-Flex, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 6... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Standard, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Standard, Model Type: Standard, Conduit Entry: 6 Pin M12 Micro... | |
| Tongue Switch - Trojan 5: Contacts(Safety and Aux): 2 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: Standard, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry:... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 8 Pin Micro... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry:... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 8 Pin Micro... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 2 Normally Closed, 2 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry:... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan 6: Contacts(Safety and Aux): 3 Normally Closed, 1 Normally Open, BBM Preference: Make Before Break, Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry:... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 4... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 4 Pin M12 Micro... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry:... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: 4 Pin M12... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 4... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: M20... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: 4 Pin M12 Micro... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 1 Normally Closed, 1 Normally Open, BBM Preference: Break Before Make, Actuator: Standard, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: 4 Pin M12 Micro QD | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Fully-Flex, Model Type: GD2 Style Metal Head, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: 4 Pin M12 Micro QD | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Fully-Flex, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry: 4 Pin M12 Micro QD... | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: No Actuator, Model Type: GD2 Style Metal Head, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: No Actuator, Model Type: Standard, Conduit Entry: 4 Pin M12 Micro QD | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: No Actuator, Model Type: Standard, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: 4 Pin M12 Micro QD | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Standard, Model Type: GD2 Style Metal Head, Conduit Entry: M20 Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Standard, Model Type: Standard, Conduit Entry: 1/2in NPT Conduit | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Standard, Model Type: Standard, Conduit Entry: 4 Pin M12 Micro QD | |
| Tongue Switch - Trojan T15: Contacts(Safety and Aux): 2 Normally Closed, BBM Preference: , Actuator: Standard, Model Type: Standard, Conduit Entry: M20 Conduit |
| Next >> |