Allen-Bradley / Rockwell Automation Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 1746 SLC System, High Speed Counter Encoder For Programmable Ctrlr | |
| 2/4 Channel High Speed Counter/Encoder Module | |
| 24 Vdc Incremental Encoder Module - Conformal Coated | |
| 24 Vdc Incremental Encoder Module | |
| 2nd Encoder Fdbk Option, PowerFlex 700S Phase II | |
| 5 Vdc Incremental Encoder Module | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 1/2 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 1/4in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 12 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 14 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 15 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 8 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in with flat, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 1/2 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 1/4in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 12 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 14 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 15 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 8 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Solid shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Solid shaft 3/8 in with flat, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Solid shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 1/2 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 1/4in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 12 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 14 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 15 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 8 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Solid shaft 3/8 in with flat, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Hollow shaft 1/2 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Hollow shaft 1/4in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Hollow shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Hollow shaft 12 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Hollow shaft 14 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Hollow shaft 15 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Hollow shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Hollow shaft 8 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Solid shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Solid shaft 3/8 in with flat, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842E-CM Ethernet/IP Encoder - CIP Motion, Single-turn (1 turn), Solid shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 1/2 inch blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 1/2 inch blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 1/2 inch blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 1/2 inch blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 1/4 inch blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 1/4 inch blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 1/4 inch blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 1/4 inch blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 10 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 10 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 10 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 10 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 12 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 12 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 12 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 12 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 15 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 15 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 15 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 15 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 3/8 inch blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 3/8 inch blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 3/8 inch blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 3/8 inch blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 6 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 6 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 6 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 6 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 8 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 8 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 8 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 8 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Square Flange, 3/8 inch solid shaft with flat, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Square Flange, 3/8 inch solid shaft with flat, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Square Flange, 3/8 inch solid shaft with flat, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Square Flange, 3/8 inch solid shaft with flat, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Square Flange, 3/8 inch solid shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Square Flange, 3/8 inch solid shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Square Flange, 3/8 inch solid shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Square Flange, 3/8 inch solid shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 1/2 inch blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 1/2 inch blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 1/2 inch blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 1/2 inch blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 1/4 inch blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 1/4 inch blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 1/4 inch blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 1/4 inch blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 10 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 10 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 10 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 10 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 12 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 12 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 12 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 12 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 15 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 15 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 15 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 15 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 3/8 inch blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 3/8 inch blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 3/8 inch blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 3/8 inch blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 6 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 6 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 6 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 6 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 8 mm blind hollow shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 8 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 8 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 8 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Square Flange, 3/8 inch solid shaft with flat, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Square Flange, 3/8 inch solid shaft with flat, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Square Flange, 3/8 inch solid shaft with flat, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Square Flange, 3/8 inch solid shaft with flat, 7...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Square Flange, 3/8 inch solid shaft, 5...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Square Flange, 3/8 inch solid shaft, 5...12V DC, MS 10-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Square Flange, 3/8 inch solid shaft, 7...12V DC, M23 17-pin Connector | |
| 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Square Flange, 3/8 inch solid shaft, 7...12V DC, MS 10-pin Connector | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 1/2 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 14 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 15 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm square flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm synchro flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm square flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm synchro flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm square flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm synchro flange | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 1/2 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 14 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 15 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Solid shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Solid shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm synchro flange | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 120 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 16384... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 120... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), Terminal Block, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 16384 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 16384 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 360... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 120... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 120... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 10000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Anti-rotation pin, 1m (3.28ft) Cable, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-26V DC In,... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V DC... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-15V DC In, 5-15V DC DLD Out (4469), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Front (Hollow-Shaft), 7/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2500 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 10000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-15V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-15V DC In, 5-15V DC DLD Out (4469), 10000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5V DC In, 5V DC DLD Out (3487), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-15V DC In, 5-15V DC DLD Out (4469), 16384 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 360 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1/2 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), Terminal Block, 5V DC... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 8-26V DC In, 5V DC DLD Out (3487), 2048 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, Terminal Block, 5-15V DC In, 5-15V DC DLD Out (4469), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Anti-rotation pin, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 2500 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 3/4 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 8192 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 120 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 4096 Pulses Per Revolution | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 16384... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2048... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 8192... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5V DC In, 5V DC DLD Out (3487), 4096... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 8-26V DC In, 5V DC DLD Out (3487), 1024... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 8-26V DC In, 5V DC DLD Out (3487), 2500... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V... | |
| 844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 5/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), Terminal Block, 5-15V DC... | |
| Absolute Encoder, DeviceNet Multi-Turn Magnetic Encoder, One 5-Pin Male Micro QD | |
| Absolute Encoder, DeviceNet Multi-Turn Magnetic Encoder, Two 5-Pin Male Micro QD (One Male, One Female) | |
| Absolute Multi-Turn Optical Encoder, (2048 Counts Per Revolution, 8192 Revolutions) | |
| Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 256 Revolutions) | |
| Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) | |
| Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 512 Revolutions) | |
| Absolute Multi-Turn Optical Encoder, (8192 Counts Per Revolution, 2048 Revolutions) | |
| Battery, 3.6V, 17 Bit Serial Encoder | |
| Incremental Encoder only for use with the PF525 | |
| Incremental Encoder only for use with the PF527 | |
| PF750 Dual Incremental Encoder Module | |
| PF750 Incremental Encoder Module | |
| SSI Absolute Encoder Interface - Conformal Coated |
| Next >> |