Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 17
Product Name Notes
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 104 Amps, 40 HP ND, 35 HP HD, 240 (208) VAC, 3...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 119 Amps, 110KW ND, 90KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 12 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 12 Amps, 7.5KW ND, 5.5KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 125 Amps, 100HP ND, 75HP HD, 480 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 130 Amps, 50 HP ND, 45 HP HD, 240 (208) VAC, 3...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 140 Amps, 75kW ND, 55kW HD, 400 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 142 Amps, 132KW ND, 110KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 144 Amps, 150HP ND, 125HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 15 Amps, 11KW ND, 7.5KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 154 Amps, 60 HP ND, 50 HP HD, 240 (208) VAC, 3...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 156 Amps, 125HP ND, 100HP HD, 480 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 170 Amps, 90kW ND, 75kW HD, 400 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 171 Amps, 160KW ND, 132KW HD, 690 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 18 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 186 Amps, 150HP ND, 125HP HD, 480 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 192 Amps, 200HP ND, 150HP HD, 600 VAC, 3PH, Frame 7, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 192 Amps, 70 HP ND, 65 HP HD, 240 (208) VAC, 3...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 20 Amps, 15KW ND, 11KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 205 Amps, 110kW ND, 90kW HD, 400 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 212 Amps, 200KW ND, 160KW HD, 690 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 23 Amps, 18.5KW ND, 15KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 23 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 24 Amps, 20HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 242 Amps, 250HP ND, 200HP HD, 600 VAC, 3PH, Frame 7, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 248 Amps, 200HP ND, 150HP HD, 480 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 260 Amps, 100 HP ND, 75 HP HD, 240 (208) VAC, 3...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 260 Amps, 132kW ND, 110kW HD, 400 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 263 Amps, 250KW ND, 200KW HD, 690 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 28 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 289 Amps, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame 7, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 30 Amps, 22KW ND, 18.5KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 302 Amps, 160kW ND, 132kW HD, 400 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 302 Amps, 250HP ND, 200HP HD, 480 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 312 Amps, 125 HP ND, 100 HP HD, 240 (208) VAC, 3...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 33 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 34 Amps, 30KW ND, 22KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 360 Amps, 150 HP ND, 125 HP HD, 240 (208) VAC, 3...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 361 Amps, 300HP ND, 250HP HD, 480 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 367 Amps, 200kW ND, 160kW HD, 400 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 415 Amps, 350HP ND, 300HP HD, 480 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 42 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 456 Amps, 250kW ND, 200kW HD, 400 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 46 Amps, 37KW ND, 30KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 477 Amps, 200 HP ND, 175 HP HD, 240 (208) VAC, 3...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 477 Amps, 270kW ND, 200kW HD, 400 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 477 Amps, 400HP ND, 300HP HD, 480 VAC, 3 PH, Frame 7,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 50 Amps, 45KW ND, 37KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 53 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 61 Amps, 55KW ND, 45KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 63 Amps, 60HP ND, 50HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 77 Amps, 75HP ND, 60HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 82 Amps, 75KW ND, 55KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 98 Amps, 90KW ND, 75KW HD, 690 VAC, 3 PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Open Type, 99 Amps, 100HP ND, 75HP HD, 600 VAC, 3PH, Frame 6, Filtered,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 119 Amps, 110KW ND, 90KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 12 Amps, 7.5KW ND, 5.5KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 142 Amps, 132KW ND, 110KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 144 Amps, 150HP ND, 125HP HD, 600 VAC, 3PH, Frame...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 15 Amps, 11KW ND, 7.5KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 171 Amps, 160KW ND, 132KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 192 Amps, 200HP ND, 150HP HD, 600 VAC, 3PH, Frame...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 20 Amps, 15KW ND, 11KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 212 Amps, 200KW ND, 160KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 23 Amps, 18.5KW ND, 15KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 242 Amps, 250HP ND, 200HP HD, 600 VAC, 3PH, Frame...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 263 Amps, 250KW ND, 200KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 289 Amps, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 30 Amps, 22KW ND, 18.5KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 34 Amps, 30KW ND, 22KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 46 Amps, 37KW ND, 30KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 50 Amps, 45KW ND, 37KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 61 Amps, 55KW ND, 45KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 82 Amps, 75KW ND, 55KW HD, 690 VAC, 3 PH,...
PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 98 Amps, 90KW ND, 75KW HD, 690 VAC, 3 PH,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 1.7 Amps, 1HP ND, 0.5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 11 Amps, (Fr1 7.5HP ND, 5HP HD/Fr2 7.5HP ND, 7.5HP HD), 480 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 11 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 11.5 Amps, (Fr1 5.5kW ND, 4kW HD/Fr2 5.5kW ND, 5.5kW HD), 400 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 14 Amps, 10HP ND, 7.5HP HD, 480 VAC, 3 PH, Frame 2, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 15.3 Amps, 5 HP ND, 3 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 15.4 Amps, 7.5kW ND, 5.5kW HD, 400 VAC, 3 PH, Frame 2, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 17 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 2.1 Amps, (Fr1 0.75kW ND, 0.37kW HD/Fr2 0.75kW ND, 0.75kW HD)
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 2.1 Amps, (Fr1 1HP ND, 0.5HP HD/Fr2 1HP ND, 1HP HD), 480 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 2.2 Amps, 0.5 HP ND, 0.5 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 2.7 Amps, 2HP ND, 1HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 22 Amps, 11kW ND, 7.5kW HD, 400 VAC, 3 PH, Frame 2, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 22 Amps, 15HP ND, 10HP HD, 480 VAC, 3 PH, Frame 2, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 22 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 22 Amps, 7.5 HP ND, 5 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 27 Amps, 20HP ND, 15HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 27 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 4, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 28 Amps, 10 HP ND, 7.5 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 3.4 Amps, (Fr1 2HP ND, 1.5HP HD/Fr2 2HP ND, 2HP HD), 480 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 3.5 Amps, (Fr1 1.5kW ND, 0.75kW HD/Fr2 1.5kW ND, 0.1.5kW HD), 400 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 3.9 Amps, 3HP ND, 2HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 30 Amps, 15kW ND, 11kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 32 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 4, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 34 Amps, 25HP ND, 20HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 37 Amps, 18.5kW ND, 15kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 4.2 Amps, 1 HP ND, 0.5 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 40 Amps, 30HP ND, 25HP HD, 480 VAC, 3 PH, Frame 3, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 42 Amps, 15 HP ND, 10 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 43 Amps, 22kW ND, 18.5kW HD, 400 VAC, 3 PH, Frame 3, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 5 Amps, (Fr1 2.2kW ND, 1.5kW HD/Fr2 2.2kW ND, 2.2kW HD), 400 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 5 Amps, (Fr1 3HP ND, 2HP HD/Fr2 3HP ND, 3HP HD), 480 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 52 Amps, 40HP ND, 30HP HD, 480 VAC, 3 PH, Frame 4, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 52 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 54 Amps, 20 HP ND, 15 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 6.1 Amps, 5HP ND, 3HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 6.8 Amps, 2 HP ND, 1 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 60 Amps, 30kW ND, 22kW HD, 400 VAC, 3 PH, Frame 4, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 65 Amps, 50HP ND, 40HP HD, 480 VAC, 3 PH, Frame 4, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 72 Amps, 37kW ND, 30kW HD, 400 VAC, 3 PH, Frame 4, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 8 Amps, (Fr1 5HP ND, 3HP HD/Fr2 5HP ND, 5HP HD), 480 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 8.7 Amps, (Fr1 4kW ND, 2.2kW HD/Fr2 4kW ND, 4kW HD), 400 VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 80 Amps, 30 HP ND, 25 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 85 Amps, 45kW ND, 37kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 9 Amps, 7.5HP ND, 5HP HD, 600 VAC, 3PH, Frame 3, Filtered, CM Jumper...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 9.6 Amps, 3 HP ND, 2 HP HD, 240 (208) VAC, 3 PH, Frame...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Flange Type, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1040 Amps, 630kW LD, 560kW ND, 500kW HD, 400...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1040Amps, 1100KW LD, 1000KW ND, 900KW HD, 690 VAC,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1045 Amps, 1000HP LD, 900HP ND, 750HP HD, 480...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1090 Amps, 710kW LD, 630kW ND, 500kW HD, 400...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1110 Amps, 1200Hp LD, 1100Hp ND, 1000Hp HD, 600...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1135 Amps, 1100HP LD, 1000HP ND, 800HP HD, 480...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1175 Amps, 800kW LD, 710kW ND, 560kW HD, 400...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1365 Amps, 1250HP LD, 1100HP ND, 900HP HD, 480...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1400 Amps, 1500KW LD, 1400KW ND, 1120KW HD, 690...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1420 Amps, 1350HP LD, 1250HP ND, 1000HP HD, 480...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1430 Amps, 1500Hp LD, 1400Hp ND, 1250Hp HD, 600...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1465 Amps, 850kW LD, 800kW ND, 630kW HD, 400...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1480 Amps, 900kW LD, 850kW ND, 710kW HD, 400...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1525 Amps, 1500HP LD, 1350HP ND, 1100HP HD, 480...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 1590 Amps, 1000KW LD, 900KW ND, 710KW HD, 400...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 2070 Amps, 2000HP LD, 1750HP ND, 1650HP HD, 480...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 2150 Amps, 1400KW LD, 1250KW ND, 1000KW HD, 400...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 590 Amps, 630KW LD, 560KW ND, 450KW HD, 690...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 595 Amps, 700 HP LD, 600HP ND, 500HP HD,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 630 Amps, 800 HP LD, 700HP ND, 600HP HD,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 650 Amps, 710KW LD, 630KW ND, 500KW HD, 690...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 710 Amps, 800KW LD, 710KW ND, 590KW HD, 690...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 760 Amps, 900 HP LD, 800HP ND, 700HP HD,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 765 Amps, 850KW LD, 750KW ND, 630KW HD, 690...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 795 Amps, 900KW LD, 800KW ND, 710KW HD, 690...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 800 Amps, 800HP LD, 700HP ND, 600HP HD, 480...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 825 Amps, 950 HP LD, 900HP ND, 750HP HD,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 900 Amps, 1000 HP LD, 950HP ND, 800HP HD,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 910 Amps, 560kW LD, 500kW ND, 400kW HD, 400...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 960 Amps, 1000KW LD, 900KW ND, 800KW HD, 690...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 960 Amps, 900HP LD, 800HP ND, 700HP HD, 480...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 1, IP20 600mm Deep MCC Style, 980 Amps, 1100 HP LD, 1000HP ND, 900HP HD,...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 15.3 Amps, 5 HP ND, 3 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 2.2 Amps, 0.5 HP ND, 0.5 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 22 Amps, 7.5 HP ND, 5 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 28 Amps, 10 HP ND, 7.5 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 4.2 Amps, 1 HP ND, 0.5 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 42 Amps, 15 HP ND, 10 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 54 Amps, 20 HP ND, 15 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 6.8 Amps, 2 HP ND, 1 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3...
PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, AC Input with DC Terminals, Type 12 / IP54, 9.6 Amps, 3 HP ND, 2 HP HD, 240 (208) VAC, 3...

<< Prev Next >>