Allen-Bradley / Rockwell Automation Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| 0-5 VDC TTL Output (Low True) 16 Pts (20 Pin) - Conformally Coated | |
| 0-5 VDC TTL Output (Low True) 16 Pts (20 Pin) | |
| 10-30 VAC 2 Amp Output 8 Pts (20 Pin) - Conformally Coated | |
| 10-30 VAC 2 Amp Output 8 Pts (20 Pin) | |
| 10-30 VDC 2 Amp Output 8 Pts (20 Pin) - Conformally Coated | |
| 10-30 VDC 2 Amp Output 8 Pts (20 Pin) | |
| 10-30 VDC Electronically Fused Sinking Output 16 Pt (20 Pin) | |
| 10-30 VDC Electronically Fused Sinking Output 32 Pt (36 Pin) - Conformally Coated | |
| 10-30 VDC Electronically Fused Sinking Output 32 Pt (36 Pin) | |
| 10-30 VDC Fast Isolated Peer to Peer Output with PWM 16 Pts (36 Pin) - Conformally Coated | |
| 10-30 VDC Fast Isolated Peer to Peer Output with PWM 16 Pts (36 Pin) | |
| 10-30 VDC Isolated Electronically Fused Output 8 Pts (36 Pin) - Conformally Coated | |
| 10-30 VDC Isolated Electronically Fused Output 8 Pts (36 Pin) | |
| 10-30 VDC Isolated Output 16 Pts (36 Pin) - Conformally Coated | |
| 10-30 VDC Isolated Output 16 Pts (36 Pin) | |
| 10-30 VDC Isolated Output Cam 16 Pts (36 Pin) | |
| 10-30 VDC Scheduled, Electronically-Prote cted, Sinking Sourcing, Isolated, Fast Output Module - Conformally Coated | |
| 10-30 VDC Scheduled, Electronically-Prote cted, Sinking Sourcing, Isolated, Fast Output Module | |
| 10-31 VDC Electronically Fused Output 16 Pts (20 Pin) - Conformally Coated | |
| 10-31 VDC Electronically Fused Output 16 Pts (20 Pin) | |
| 10-31 VDC Output 32 Pts (36 Pin) | |
| 120/230 Vac 2 Channel Output Module | |
| 120/230 Vac 4 Channel Output Module - Conformally Coated | |
| 120/230 Vac 4 Channel Output Module | |
| 16 Point 120/240 VAC Output Module - Conformally Coated | |
| 16 Point 120/240 VAC Output Module | |
| 16 Point 24 VDC Electronically Fused Sourcing Output Module | |
| 16 Point 24 VDC Sinking Output Module | |
| 16 Point 24 VDC Sourcing Output Module - Conformally Coated | |
| 16 Point 24 VDC Sourcing Output Module | |
| 16 Point 5 VDC TTL Output Module | |
| 16 Point VAC/VDC Relay Output Module - Conformally Coated | |
| 16 Point VAC/VDC Relay Output Module | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Output Module, 16 Source Outputs, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Output Module, 16 Source Outputs, DC Micro (Mini) | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 12 Inputs / 4 Outputs, Dual-Port, Quick Connect, With Diagnostics, 5-PIN Aux, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual... | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 12 Inputs / 4 Outputs, Dual-Port, Quick Connect, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 24V DC 8 Input/output IO-Link Master M12 with Dual-Port Ethernet/IP, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 8 Configurable Digital I/O, Dual-Port, DC Micro (M8), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 8 Inputs / 8 Outputs, Dual-Port, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 16 Source Outputs, Dual-Port, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 16 Source Outputs, Dual-Port, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 4-Point Analog Output, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 8 Scheduled Sourcing Output, Dual-Port, DC Micro (M8), With CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732IL ArmorBlock IO-Link Hub, IO-Link, Input/Output Module, 10 Inputs 6 Output Module, DC Micro (M12), Connection System | |
| 1738 ArmorPoint Analog I/O Modules, Output, 2 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Output, 2 Single-Ended (Voltage), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Output, 4 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Digital I/O Modules, AC, Output Module, 2, AC Micro 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 16 Source Output, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 16 Source Output, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 2 Source Outputs, 4.0 A Per Module, 2.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Form A (N.O.) Relays, Isolated, AC Micro 4-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Form A (N.O.) Relays, Isolated, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Sink Outputs, 2.0 A Per Module, 1.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, Pico 3-Pin | |
| 1746 SLC System, (8) Isolated Relay Output - 5-250V AC, 5-125V DC | |
| 1746 SLC System, 16 ch-AC Output Module For Programmable Controller | |
| 1746 SLC System, 16 ch-DC Output Module For Programmable Controller (sinking) | |
| 1746 SLC System, 16 ch-DC Output Module For Programmable Controller (sourcing) | |
| 1746 SLC System, 16 ch-Electronically Protected DC Output Module (sourcing) | |
| 1746 SLC System, 16 ch-High Current DC Output Module (sinking) - Custom Conformally Coated:Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 1746 SLC System, 16 ch-Relay Output Module For Programmable Controller | |
| 1746 SLC System, 32 ch-DC Output Module For Programmable Controller (sinking) | |
| 1746 SLC System, 32 ch-DC Output Module For Programmable Controller (sourcing) | |
| 1746 SLC System, 32 ch-Electronically Protected DC Output Module (sourcing) | |
| 1746 SLC System, 8 ch-AC Output Module For Programmable Controller | |
| 1746 SLC System, 8 ch-High Current DC Output Module (sourcing) | |
| 1746 SLC System, 8 ch-Relay Output Module For Programmable Controller | |
| 1746 SLC System, 8 Channel Analog Current Output For SLC 500 | |
| 1746 SLC System, 8 Channel Analog Voltage Output For SLC 500 | |
| 1762 MicroLogix 1200 System, 16 Point 24 VDC Source Output Module | |
| 1762 MicroLogix 1200 System, 16 Point VAC/VDC Relay Output Module | |
| 1762 MicroLogix 1200 System, 32 Point 24 VDC Sink Output Module | |
| 1762 MicroLogix 1200 System, 32 Point 24 VDC Source Output Module | |
| 1762 MicroLogix 1200 System, 4 Channel Analog Output Module | |
| 1762 MicroLogix 1200 System, 6 Point 24 VDC Isolated High Current Relay Output Module | |
| 1762 MicroLogix 1200 System, 8 Point 120/240 VAC Output Module | |
| 1762 MicroLogix 1200 System, 8 Point 24 VDC Source Output Module | |
| 1762 MicroLogix 1200 System, 8 Point VAC/VDC Relay Output Module | |
| 1771 PLC-5 System, 10/60V DC Output Module, 16 Outputs | |
| 1771 PLC-5 System, 120V AC Isolated Output Module, 16 Outputs - Custom Conformally Coated:For ordering information, contact sales representative and reference article #30088400 | |
| 1771 PLC-5 System, 120V AC Isolated Output Module, 6 Outputs - Custom Conformally Coated:For ordering information, contact sales representative and reference article #30088400 | |
| 1771 PLC-5 System, 120V AC Isolated Output Module, 6 Outputs | |
| 1771 PLC-5 System, 120V AC Output Module, 32 Outputs - Custom Conformally Coated:For ordering information, contact sales representative and reference article #30088400 | |
| 1771 PLC-5 System, 120V AC Output Module, 8 Outputs | |
| 1771 PLC-5 System, 120V AC Protected Output Module, 4 Outputs | |
| 1771 PLC-5 System, 1771 4 Point Analog Output Module | |
| 1771 PLC-5 System, 1771 8 Point Digital Output Module | |
| 1771 PLC-5 System, 220/240V AC Output Module, 8 Driver, Source Output | |
| 1771 PLC-5 System, 220V AC Isolated Output Module, 6 Outputs | |
| 1771 PLC-5 System, 220V AC Output Module, 16 Outputs | |
| 1771 PLC-5 System, Analog Output Module | |
| 1771 PLC-5 System, Channel-Isolated Contact Output Module | |
| 1771 PLC-5 System, Current Limiting Output Module, 10-20V DC | |
| 1771 PLC-5 System, Isolated Output Module, 24V DC | |
| 1771 PLC-5 System, Reed Relay Contact Output Module, 0 To 24V | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Combination Module, 2 Inputs / 2 Isolated | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Combination Module, 4 Inputs / 2 Single-Ended Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Combination Module, 8 Inputs / 4 Single-Ended Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Combination Module, FLEX I/O-XT, 2 Inputs / 2 Isolated | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Output Module, 16 Bit, 4 Point Isolated | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Output Module, 4 Point, Flex XT | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Output Module, FLEX I/O-XT, 16 Bit, 4 Point Isolated | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Output Modules, 12 Single-Ended Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Analog Output Modules, 4 Single-Ended Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Combination Module, 24VDC, 10 In Sink/6 Out Source | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Combination Module, 24VDC, 16 In Sink/16 Out Source | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Combination Module, FLEX I/O-XT, 24VDC, 10 In Sink/6 Out Source | |
| 1794 Flex, Flex Ex, Flex XT I/O System, HART Analog Input Modules, 8 Single-Ended Inputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, HART Analog Output Modules, 8 Single-Ended Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 220V ac, 8Â Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 220VAC, 16Â Inputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 16Â Sink Outputs, Protected | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 16Â Sink Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 16Â Source Outputs, Diagnostic | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 16Â Source Outputs, Protected | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 16Â Source Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 32 Sink Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 32Â Source (2 groups of 16 ) Outputs, Protected | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 8 Outputs, Electronically Protected | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 24V DC, 8Â Source Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 48V DC, 16Â Source Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 5V DC, 16Â Source Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 85-132 VAC, 16Â Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 85-132 VAC, 8Â Isolated Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, 85-132 VAC, 8Â Outputs | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, FLEX I/O-XT, 24V DC, 16Â Source Outputs, Protected | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Output Module, FLEX I/O-XT, 24V DC, 8 Outputs, Electronically Protected | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Relay Contact Output Module, 8 Point Isolated, Flex XT - conformally coated | |
| 1794 Flex, Flex Ex, Flex XT I/O System, Relay Contact Output Module, 8 Point Isolated | |
| 19-30 VDC Diagnostic Output 16 Pts (36 Pin) -Conformally Coated | |
| 19-30 VDC Diagnostic Output 16 Pts (36 Pin) | |
| 2 Channel Analog Current/Voltage Output Module - Conformally Coated | |
| 2 Channel Analog Current/Voltage Output Module | |
| 2080 Micro800 System, 4-ch Relay Output Module | |
| 2080 Micro800 System, Micro850 Output Module, Analog, Voltage/Current, 4 Channels, Bipolar, +-10V, 0-20mA | |
| 2080 Micro800 System, Micro850 Output Module, Digital, 16 Point, 12/24VDC, Relay, 2A | |
| 2080 Micro800 System, Micro850 Output Module, Digital, 16 Point, 12/24VDC, Sink | |
| 2080 Micro800 System, Micro850 Output Module, Digital, 16 Point, 12/24VDC, Source | |
| 2080 Micro800 System, Micro850 Output Module, Digital, 8 Point, 120/240V AC, Triac | |
| 24V Dc 2 Amp 2 Channel Source Output Module, Electronically Protected | |
| 24V Dc 2 Channel Analog Current Output Module - Conformal coated | |
| 24V Dc 2 Channel Analog Current Output Module | |
| 24V Dc 2 Channel Analog Voltage Output Module - Conformal coated | |
| 24V Dc 2 Channel Analog Voltage Output Module | |
| 24V Dc 2 Channel Sink Output Module, Electronically Protected | |
| 24V Dc 2 Channel Source Output Module, Electronically Protected | |
| 24V Dc 2 Channel Source Output Module | |
| 24V DC 2 Point N.O. SPST Relay Output Module | |
| 24V DC 2 Point N.O/N.C. Dpst Relay Output Module | |
| 24V Dc 4 Channel Sink Output Module, Electronically Protected | |
| 24V Dc 4 Channel Source Output Module - Conformal coated | |
| 24V Dc 4 Channel Source Output Module, Electronically Protected | |
| 24V Dc 4 Channel Source Output Module | |
| 24V DC 4 Point N.O. SPST Relay Output Module | |
| 24V Dc 4 Points Analog Current Output Module - Conformal coated | |
| 24V Dc 4 Points Analog Current Output Module | |
| 24V Dc 8 Channel Sink Output Module, Electronically Protected - Conformal coated | |
| 24V Dc 8 Channel Sink Output Module, Electronically Protected | |
| 24V Dc8 Channel Source Output Module - Conformal Coated | |
| 24V Dc8 Channel Source Output Module, Electronically Protected - Conformal Coated | |
| 24V Dc8 Channel Source Output Module, Electronically Protected | |
| 24V Dc8 Channel Source Output Module | |
| 30-60 VDC 2 Amp Output 8 Pts (20 Pin) | |
| 32 Point 24VDC Output Module - Conformally Coated | |
| 32 Point 24VDC Output Module | |
| 32 Point Terminated 24VDC Output Module | |
| 32 Point Terminated 24VDC Sinking Output Module | |
| 4 Channel Analog Current Isolated Output Module- Conformally Coated | |
| 4 Channel Analog Current Isolated Output Module | |
| 4 Channel Analog Current/Voltage Output Module - Conformally Coated | |
| 4 Channel Analog Current/Voltage Output Module | |
| 4 Channel Analog Voltage Isolated Output Module- Conformally Coated | |
| 4 Channel Analog Voltage Isolated Output Module | |
| 5069 Compact I/O 16 Channel 24V DC Source Output Module,Conformal Coated | |
| 5069 Compact I/O 4 Channel Voltage/Current Analog Output Module,,Conformal Coated | |
| 74-132 VAC Diagnostic Output 8 Pts (20 Pin) | |
| 74-132 VAC Elec Fused 2A Output 8 Pts (20 Pin) | |
| 74-265 VAC Isolated Output 16 Pts (36 Pin) -Conformally Coated | |
| 74-265 VAC Isolated Output 16 Pts (36 Pin) | |
| 74-265 VAC Output 16 Pts (20 Pin) -Conformally Coated | |
| 74-265 VAC Output 16 Pts (20 Pin) | |
| 8 Channel Analog Current Output Module- Conformally Coated | |
| 8 Channel Analog Current Output Module | |
| 8 Channel Analog Voltage Output Module- Conformally Coated | |
| 8 Channel Analog Voltage Output Module | |
| 8 Point 120/240 VAC Output Module | |
| 8 Point High Power 24VDC Output Module - Conformally Coated | |
| 8 Point High Power 24VDC Output Module | |
| 8 Point VAC/VDC Indiv. Isolated Relay Output Module- Conformally Coated | |
| 8 Point VAC/VDC Indiv. Isolated Relay Output Module | |
| 8 Point VAC/VDC Relay Output Module | |
| 8-point digital output module | |
| 8-point isolated analog output module | |
| 90-146 VDC Isolated 2 Amp Output 8 Pts (36 Pin) | |
| Analog Output Module, 8 Isolated Points, Current and Voltage (36 Pin) - Conformally Coated | |
| Analog Output Module, 8 Isolated Points, Current and Voltage (36 Pin) | |
| Compact 5000 8 Channel 24VDC Safety Configurable Output Module - Conformally Coated | |
| Compact 5000 8 Channel 24VDC Safety Configurable Output Module | |
| ControlLogix 8 Point 18...32V DC Safety Bipolar/Sourcing Output Module | |
| EtherNet/IP Encoder Output Module | |
| EtherNet/IP Safety ArmorBlock Input Module 16 Inputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module 8 Inputs, 4 Solid State Bi-Polar Outputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module 8 Inputs, 8 Solid State Sourcing Outputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module, 12 Inputs, 2 Solid State Bi-Polar Outputs | |
| EtherNet/IP Safety ArmorBlock Input Module, 12 Inputs, 4 Solid State Sourcing Outputs | |
| Ex I/O 2 Point Digital Output 16.5V | |
| Ex I/O 2 Point Digital Output 23V | |
| Isolated Analog Output Module - 8-Channel HART - Conformally Coated | |
| Isolated Analog Output Module - 8-Channel HART | |
| POINT Guard I/O Safety Digital Output Module - Conformal coated | |
| POINT Guard I/O Safety Digital Output Module | |
| POINT Guard I/O Safety Module - 8 Safety Sourcing Output Module (Compatible with terminal bases with 8 terminations) - Conformal Coated | |
| POINT Guard I/O Safety Module - 8 Safety Sourcing Output Module (Compatible with terminal bases with 8 terminations) | |
| Termination Module for SIL2 Safety Shutdown System Using 2 1756-OB16D Outputs , 1756-OB16D: ControlLogix DC Diag. Output Module, 16 Pts., 19-30V ,Digital - Input / Output Mode , Digital Module... |