Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| PowerFlex700 AC Drive, 325 VDC, DC, Pre-Charge, 104 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 325 VDC, DC, Pre-Charge, 104 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 325 VDC, DC, Pre-Charge, 130 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 325 VDC, DC, Pre-Charge, 154 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 325 VDC, DC, Pre-Charge, 192 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 325 VDC, DC, Pre-Charge, 260 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 1.1 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 1.1 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 40 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 52 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 52 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 65 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 65 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 77 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 77 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 77 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 77 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 105 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 105 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 140 Amps, 75 HP Normal Duty, 55 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 140 Amps, 75 HP Normal Duty, 55 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 170 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 170 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 205 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 205 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 260 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, No Pre-Charge, 260 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 105 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 105 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 125 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 125 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 140 Amps, 75 HP Normal Duty, 55 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 140 Amps, 75 HP Normal Duty, 55 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 170 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 170 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 205 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 205 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 260 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 540 VDC, DC, Pre-Charge, 260 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 1.7 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 11 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 11 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 125 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 125 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 125 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 125 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 125 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 144 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 144 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 144 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 144 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 144 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 144 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 17 Amps, 15 HP Normal Duty, 10 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 22 Amps, 20 HP Normal Duty, 15 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 27 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 27 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 3.9 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 3.9 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 32 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 41 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 41 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 52 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 52 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 6.1 Amps, 5 HP Normal Duty, 3 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 62 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 62 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 77 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 77 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 77 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 77 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 77 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 9 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 9 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 99 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 99 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 600 VAC, 3 PH, 99 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, No Pre-Charge, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 650 VDC, DC, No Pre-Charge, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 650 VDC, DC, No Pre-Charge, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 650 VDC, DC, No Pre-Charge, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 650 VDC, DC, No Pre-Charge, 875 Amps, 700 HP Normal Duty, 600 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 650 VDC, DC, No Pre-Charge, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, No Pre-Charge, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 125 Amps, 100 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 248 Amps, 200 HP Normal Duty, 150 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 325 Amps, 250 HP Normal Duty, 250 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 365 Amps, 300 HP Normal Duty, 250 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 415 Amps, 350 HP Normal Duty, 300 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 650 VDC, DC, Pre-Charge, 96 Amps, 75 HP Normal Duty, 60 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 119 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 119 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 119 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 119 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 119 Amps, 110 HP Normal Duty, 90 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, No HIM (Blank Plate), No... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 142 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 142 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 142 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 142 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 142 Amps, 132 HP Normal Duty, 110 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 52 Amps, 45 HP Normal Duty, 37.5 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 52 Amps, 45 HP Normal Duty, 37.5 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 52 Amps, 45 HP Normal Duty, 37.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 52 Amps, 45 HP Normal Duty, 37.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 52 Amps, 45 HP Normal Duty, 37.5 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 60 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 60 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 60 Amps, 55 HP Normal Duty, 45 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 82 Amps, 75 HP Normal Duty, 55 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 82 Amps, 75 HP Normal Duty, 55 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 82 Amps, 75 HP Normal Duty, 55 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 82 Amps, 75 HP Normal Duty, 55 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 98 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 98 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, Flange Mount, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 98 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 690 VAC, 3 PH, 98 Amps, 90 HP Normal Duty, 75 HP Heavy Duty, Wall / Machine Mount - IP54, Type 12, Door Mount, IP66/N12 Full Numeric... |
| << Prev | Next >> |