Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| DRIVE, 10A/30A, ULTRA3000 W/DEVICENET/INDEX. | |
| Drive, 117A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| Drive, 169A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| Drive, 36.7A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| Drive, 59.6A, Kinetix 7000 High Power Servo Drive, Safe Torque Off | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 480V AC Three-Phase, 1.0 kW, Indexing Mode | |
| Kinetix 300 EtherNet/IP Indexing Servo Drive, 480V AC Three-Phase, 2.0 kW, Indexing Mode | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, , 3.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 120/240V AC Single Phase, 400 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 1.7 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 400 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Single-Phase with integrated AC (EMC) line Filter, 800 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Three-Phase, 1.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Three-Phase, 2.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 240V AC Three-Phase, 500 Watts | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 480V AC Three-Phase, 1.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 480V AC Three-Phase, 2.0 kW | |
| Kinetix 350 Single Axis Ethernet/IP Servo Drive, 480V AC Three-Phase, 3.0 kW | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 42 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 42 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 42 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 42 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 54 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 54 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 54 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 54 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Wall / Machine Mount - IP54, NEMA Type 12, LCD Display, Full Numeric... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 54 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 6.8 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 6.8 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 6.8 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 6.8 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Wall / Machine Mount - IP54, NEMA Type 12, LCD Display, Full Numeric... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75 kW Normal Duty, 0.55 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75 kW Normal Duty, 0.55 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75 kW Normal Duty, 0.55 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75 kW Normal Duty, 0.55 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 22 Amps, 11 kW Normal Duty, 7.5 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 22 Amps, 11 kW Normal Duty, 7.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 22 Amps, 11 kW Normal Duty, 7.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 22 Amps, 11 kW Normal Duty, 7.5 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 22 Amps, 11 kW Normal Duty, 7.5 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 30 Amps, 15 kW Normal Duty, 11 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 30 Amps, 15 kW Normal Duty, 11 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 30 Amps, 15 kW Normal Duty, 11 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 30 Amps, 15 kW Normal Duty, 11 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 37 Amps, 18.5 kW Normal Duty, 15 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 37 Amps, 18.5 kW Normal Duty, 15 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 37 Amps, 18.5 kW Normal Duty, 15 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 37 Amps, 18.5 kW Normal Duty, 15 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 43 Amps, 22 kW Normal Duty, 18.5 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 43 Amps, 22 kW Normal Duty, 18.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 43 Amps, 22 kW Normal Duty, 18.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 43 Amps, 22 kW Normal Duty, 18.5 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 43 Amps, 22 kW Normal Duty, 18.5 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 5 Amps, 2.2 kW Normal Duty, 1.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 60 Amps, 30 kW Normal Duty, 22 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 60 Amps, 30 kW Normal Duty, 22 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 60 Amps, 30 kW Normal Duty, 22 kW Heavy Duty,Wall / Machine Mount - IP54, NEMA Type 12, LCD Display, Full Numeric Keypad,... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 60 Amps, 30 kW Normal Duty, 22 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 60 Amps, 30 kW Normal Duty, 22 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty,Wall / Machine Mount - IP54, NEMA Type 12, LCD Display, Full Numeric Keypad,... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... |
| Next >> |