Allen-Bradley / Rockwell Automation Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| 440R Single Function Safety Relays, 2 N.C., 2 PNP Solid State,3 N.O., , 115V AC , Removable,Configured Automatic/Manual or Manual Monitored Reset | |
| 440R Single Function Safety Relays, 2 N.C., 2 PNP Solid State,3 N.O., , 230V AC , Removable,Configured Automatic/Manual or Manual Monitored Reset | |
| 440R Single Function Safety Relays, 2 N.C., 2 PNP Solid State,3 N.O., , 24V DC , Removable,Configured Automatic/Manual or Manual Monitored Reset | |
| 440R Single Function Safety Relays, 4 N.C., 2 PNP Solid State,7 N.O., , 115V AC , Removable,Configured Automatic/Manual or Manual Monitored Reset | |
| 440R Single Function Safety Relays, 4 N.C., 2 PNP Solid State,7 N.O., , 230V AC , Removable,Configured Automatic/Manual or Manual Monitored Reset | |
| 440R Single Function Safety Relays, 4 N.C., 2 PNP Solid State,7 N.O., , 24V DC , Removable,Configured Automatic/Manual or Manual Monitored Reset | |
| 700-HL Solid State Relay Output, , w/ Screw Terminals, 110/125V AC/DC, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Screw Terminals, 120V AC & 125V DC w/ 2.2mA Suppression Circuit, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Screw Terminals, 220-240V AC/DC, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Screw Terminals, 240 VAC w/ 2.2mA Suppression Circuit, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Screw Terminals, 24V DC, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Screw Terminals, 48V DC, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Spring Clamp Connections, 110/125V AC/DC, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Spring Clamp Connections, 220-240V AC/DC, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Spring Clamp Connections, 24V DC, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| 700-HL Solid State Relay Output, , w/ Spring Clamp Connections, 48V DC, Touch Safe Terminal Construction, Pkg. Qty. of 10 | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 0.1-0.5 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 0.2-1.0 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 1.0-5.0 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 120-600 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 18-90 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 3.2-16 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 30-150 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 5.4-27 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 60-300 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 9-45 Amps (3 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592S, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 1.0-5.0 Amps (1 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592S, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 18-90 Amps (1 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592S, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 3.2-16 Amps (1 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592S, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 5.4-27 Amps (1 Phase), Mounts to NEMA Contactor, | |
| Bulletin 592S, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 9-45 Amps (1 Phase), Mounts to NEMA Contactor, | |
| Guardmaster Dual Input Safety Relay (DI), 2 Dual Channel Universal Inputs, 1 N.C. Solid State Auxiliary Output | |
| Guardmaster Dual Input SS Output Safety Relay (DIS), 2 Dual Channel Universal Inputs, 1 N.C. Solid State Auxiliary Output | |
| Guardmaster Expansion Module Safety Relay (EM), Expansion Module (Single Wire Safe is only input), 1 N.C. Solid State Auxiliary Output | |
| Guardmaster Guard Locking safety relay with Time Delay (GLT), 1 Dual Channel Input (time delayed outputs - GLT), 1 N.O., PNP, 50mA, non-safety Auxiliary Output | |
| Guardmaster Guardlocking Proximity Inputs Safety Relay (GLP), 1 Dual Channel Input, 2 PNP Proxes, 1 N.C. Solid State Auxiliary Output | |
| Guardmaster Single Input Safety Relay (SI), 1 Dual Channel Universal Input, 1 N.C. Solid State Auxiliary Output | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, Analog/Phase Angle Switching Type, Rated Output of 25 Amp @ 90...280V AC, Rated Input of 4...20mA DC Phase Control | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, Analog/Phase Angle Switching Type, Rated Output of 50 Amp @ 90...280V AC, Rated Input of 4...20mA DC Phase Control | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, DC Switching Type, Rated Output of 5 Amp @ 3...60V DC, Rated Input of 3...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 10 Amp @ 42...265V AC, Rated Input of 200...260V AC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 10 Amp @ 42...265V AC, Rated Input of 3...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 10 Amp @ 42...265V AC, Rated Input of 80...130V AC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 10 Amp @ 42...530V AC, Rated Input of 4...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 100 Amp @ 42...530V AC, Rated Input of 20...280V AC/22..48V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 100 Amp @ 42...530V AC, Rated Input of 4...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 100 Amp @ 42...660V AC, Rated Input of 20...280V AC/22..48V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 100 Amp @ 42...660V AC, Rated Input of 4...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 25 Amp @ 24...265V AC, Rated Input of 20...280V AC/22..48V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 25 Amp @ 24...265V AC, Rated Input of 3...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 25 Amp @ 42...530V AC, Rated Input of 4...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 25 Amp @ 42...660V AC, Rated Input of 20...280V AC/22..48V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 25 Amp @ 42...660V AC, Rated Input of 4...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 50 Amp @ 24...265V AC, Rated Input of 20...280V AC/22..48V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 50 Amp @ 24...265V AC, Rated Input of 3...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 50 Amp @ 42...530V AC, Rated Input of 4...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 50 Amp @ 42...660V AC, Rated Input of 20...280V AC/22..48V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 50 Amp @ 42...660V AC, Rated Input of 4...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 75 Amp @ 42...530V AC, Rated Input of 20...280V AC/22..48V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 75 Amp @ 42...530V AC, Rated Input of 4...32V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 75 Amp @ 42...660V AC, Rated Input of 20...280V AC/22..48V DC | |
| Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 75 Amp @ 42...660V AC, Rated Input of 4...32V DC | |
| Ice Cube Style, Socketed, Solid-State Relay, Rated Output of 2 Amp @ 5...110V DC, Rated Input of 5...24V DC | |
| Ice Cube Style, Socketed, Solid-State Relay, Rated Output of 3 Amp @ 100...240V AC, Rated Input of 24V DC | |
| Ice Cube Style, Socketed, Solid-State Relay, Rated Output of 3 Amp @ 4...48V DC, Rated Input of 4...24V DC | |
| Ice Cube Style, Socketed, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 3 Amp @ 100...240V AC, Rated Input of 24V DC | |
| Ice Cube Style, Socketed, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 3 Amp @ 4...48V DC, Rated Input of 5...24V DC | |
| Ice Cube Style, Socketed, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 2 Amp @ 100...240V AC, Rated Input of 100/110V AC | |
| Ice Cube Style, Socketed, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 2 Amp @ 100...240V AC, Rated Input of 200/220V AC | |
| Ice Cube Style, Socketed, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 3 Amp @ 100...240V AC, Rated Input of 5...24V DC | |
| Ice Cube Style, Socketed, Solid-State Relay, w/ Zero Cross Function, Rated Output of 3 Amp @ 100...240V AC, Rated Input of 4...24V DC | |
| Modular Monitoring Safety Relay - Inputs, N/A Safety Outputs, 2 N.O. Solid State Auxiliary Outputs | |
| Modular Monitoring Safety Relay - N/A Inputs, N/A Safety Outputs, 2 N.O. Solid State Auxiliary Outputs | |
| Modular Monitoring Safety Relay - N/A Inputs, N/A Safety Outputs, 3 N.O. Solid State Auxiliary Outputs | |
| MSR41 On/off safety relay | |
| Slim Line Style, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 1.5 Amp @ 48...200V DC, Rated Input of 5...24V DC | |
| Slim Line Style, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 2 Amp @ 100...240V AC, Rated Input of 5...24V DC | |
| Slim Line Style, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 2 Amp @ 5...48V DC, Rated Input of 5...24V DC | |
| Slim Line Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 2 Amp @ 100...240V AC, Rated Input of 5...24V DC | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 0.1-0.5A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 0.2-1.0A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 1.0-5.0A (1 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 1.0-5.0A (1 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 1.0-5.0A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 1.0-5.0A (3 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 100...500A (3 Phase), 100-D210...D420 or 300-F | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 100...500A (3 Phase), External CT | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 11-55A (3 Phase), 100-C30...C43 or 300-B..C | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 120...600A (3 Phase), 100-D630...D860 | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 120...600A (3 Phase), External CT | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 160...800A (3 Phase), 100-D630...D860 | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 160...800A (3 Phase), External CT | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 18-90A (1 Phase), 100-C60...C97 or 300-D | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 18-90A (3 Phase), 100-C60...C97 or 300-D | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 18-90A (3 Phase), 100-D95...D180 or 300-E | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 3.2-16A (1 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 3.2-16A (1 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 3.2-16A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 3.2-16A (3 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 30...150A (3 Phase), 100-D95...D180 or 300-E | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 30...150A (3 Phase), 100-E116...E146 | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 30...150A (3 Phase), External CT | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 40...200A (3 Phase), 100-D210...D420 or 300-F | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 40...200A (3 Phase), 100-D95...D180 or 300-E | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 40...200A (3 Phase), 100-E116...E146 | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 40...200A (3 Phase), External CT | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 5.4-27A (1 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 5.4-27A (1 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 5.4-27A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 5.4-27A (3 Phase), 100-C30...C43 or 300-B..C | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 5.4-27A (3 Phase), 100-C60...C97 or 300-D | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 5.4-27A (3 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 60-120A (3 Phase), 100-C60...C97 or 300-D | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 60-120A (3 Phase), 100-D95...D180 or 300-E | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 60...300A (3 Phase), 100-D210...D420 or 300-F | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 60...300A (3 Phase), External CT | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 80...400 (3 Phase), External CT | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 9-45A (1 Phase), 100-C30...C43 or 300-B..C | |
| Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 9-45A (3 Phase), 100-C30...C43 or 300-B..C | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 0.1-0.5A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 0.2-1.0A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 1.0-5.0A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 1.0-5.0A (3 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 3.2-16A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 3.2-16A (3 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 5.4-27A (3 Phase), 100-C09...C23 or 300-A | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 5.4-27A (3 Phase), 100-C30...C43 or 300-B..C | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 5.4-27A (3 Phase), Pass-thru | |
| Solid State Overload Relay Trip Class 10, Manual Reset, 9-45A (3 Phase), 100-C30...C43 or 300-B..C | |
| Specialty Safety Relay, Speed Monitoring -, 5 x 1 N.C., 2.N.C., LC, 1 N.O. + 1 N.C. Inputs, 4 N.O. Solid State Auxiliary Outputs, 24V DC | |
| Square Base Style, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 3 Amp @ 100...240V AC, Rated Input of 24V DC | |
| Square Base Style, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 3 Amp @ 4...48V DC, Rated Input of 4...24V DC | |
| Square Base Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 3 Amp @ 100...240V AC, Rated Input of 5...24V DC | |
| Tube Based Style, Socketed, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 3 Amp @ 5...110V DC, Rated Input of 5-24V DC | |
| Tube Based Style, Socketed, Solid-State Relay, w/ LED Diag. Indicator, Rated Output of 5 Amp @ 100...240V AC, Rated Input of 5-24V DC |