Allen-Bradley / Rockwell Automation Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 140A Accessories, Enclosure for Surface Mounting, IP55 , - Protection Class: IP55 (with seal and protective membrane) - With center marks for 2 indicator lights - Includes protective earth and... | |
| 140M Accessories - C, RC, D, and F Frames, IP65 Non-Metallic Enclosure w/ Black Handle, for 140M-C | |
| 140M Accessories - C, RC, D, and F Frames, IP65 Non-Metallic Enclosure w/ Red/Yellow Handle, for 140M-C | |
| 194L Accessories, ABS Thermoplastic Enclosure, 95 x 150 x 111 mm, w/ Pre-Drilled Holes | |
| 194L Accessories, ABS Thermoplastic Enclosure, 95 x 150 x 111 mm | |
| 194L Accessories, ABS Thermoplastic Enclosure, 95 x 150 x 86 mm, w/ Pre-Drilled Holes | |
| 194L Accessories, ABS Thermoplastic Enclosure, 95 x 150 x 86 mm | |
| 194L Accessories, Noryl Thermoplastic Enclosure, 95 x 150 x 86 mm, w/ Pre-Drilled Holes | |
| 198E Plastic Enclosures For DOL Starters, ABS V-0 Material; Protection Class IP66, With Blue Reset Push Button | |
| 198E Plastic Enclosures For DOL Starters, ABS V-0 Material; Protection Class IP66, With Green Start and Raised Red Stop/Reset Push Buttons | |
| 198E Plastic Enclosures For DOL Starters, PC V-0 Material; cUL-US Listed Type 12K/4/4X, Protection Class IP66, Enclosure for DOL Starters With Cutouts for Start-Stop and Reset Operators | |
| 198E Plastic Enclosures For DOL Starters, PC V-0 Material; cUL-US Listed Type 12K/4/4X, Protection Class IP66, Enclosure for Reversing or DOL Starters With Cutouts for Start-Stop and Circuit Breaker Operating... | |
| 198E Plastic Enclosures For DOL Starters, PC V-0 Material; cUL-US Listed Type 12K/4/4X, Protection Class IP66, Enclosure for Reversing Starters With Cutouts for Start-Stop and Reset Operators | |
| 198E Plastic Enclosures For DOL Starters, PC V-0 Material; cUL-US Listed Type 12K/4/4X, Protection Class IP66, With Blue Reset Push Button | |
| 198E Plastic Enclosures For DOL Starters, PC V-0 Material; cUL-US Listed Type 12K/4/4X, Protection Class IP66, With Green Start and Raised Red Stop/Reset Push Buttons | |
| 598 (22.5 mm) Definite-Purpose Enclosure, 110 mm x 80 mm x 85 mm (4.33 in. x 3.15 in. x 3.35 in.) , Gray | |
| 598 (22.5 mm) Definite-Purpose Enclosure, 110 mm x 80 mm x 85 mm (4.33 in. x 3.15 in. x 3.35 in.) , Yellow | |
| 598 (22.5 mm) Definite-Purpose Enclosure, 130 mm x 80 mm x 85 mm (5.12 in. x 3.15 in. x 3.35 in.) , Gray | |
| 598 (22.5 mm) Definite-Purpose Enclosure, 130 mm x 80 mm x 85 mm (5.12 in. x 3.15 in. x 3.35 in.) , Yellow | |
| 598 (22.5 mm) Definite-Purpose Enclosure, 180 mm x 80 mm x 85 mm (7.09 in. x 3.15 in. x 3.35 in.) , Gray | |
| 598 (22.5 mm) Definite-Purpose Enclosure, 180 mm x 80 mm x 85 mm (7.09 in. x 3.15 in. x 3.35 in.) , Yellow | |
| 598 (22.5 mm) Definite-Purpose Enclosure, 250 mm x 80 mm x 85 mm (9.84 in. x 3.15 in. x 3.35 in.) , Gray | |
| 598 (22.5 mm) Definite-Purpose Enclosure, 250 mm x 80 mm x 85 mm (9.84 in. x 3.15 in. x 3.35 in.) , Yellow | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 1/3R/4/12, 12 Inches x 10 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 1/3R/4/12, 16 Inches x 14 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 1/3R/4/12, 56 Inches x 30 Inches x 14 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 12 Inches x 10 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 13 Inches x 10 Inches x 8 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 14 Inches x 12 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 15 Inches x 10 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 16 Inches x 14 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 18 Inches x 14 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 22 Inches x 13 Inches x 8 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 27 Inches x 10 Inches x 8 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 30 Inches x 20 Inches x 10 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 31 Inches x 10 Inches x 10 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 50 Inches x 22 Inches x 10 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, 3R/4/12, 56 Inches x 30 Inches x 14 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 12 Inches x 10 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 14 Inches x 12 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 15 Inches x 10 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 16 Inches x 16 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 18 Inches x 14 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 22 Inches x 13 Inches x 9 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 27 Inches x 10 Inches x 8 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 30 Inches x 20 Inches x 10 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 1 Metal, 50 Inches x 22 Inches x 11 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 3R Metal Flange, 30 Inches x 20 Inches x 10 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 12 Inches x 10 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 14 Inches x 12 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 15 Inches x 10 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 16 Inches x 14 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 18 Inches x 14 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 22 Inches x 13 Inches x 9 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 27 Inches x 10 Inches x 8 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 30 Inches x 20 Inches x 10 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Hinge, Type 4/4X Stainless Steel, 56 Inches x 30 Inches x 14 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Lift Off/Screw Cover, Type 1 Metal, 10 Inches x 7 Inches x 6 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Lift Off/Screw Cover, Type 1 Metal, 12 Inches x 10 Inches x 5 Inches | |
| 598 Contactor/Starter Replacement Enclosures, Lift Off/Screw Cover, Type 1 Metal, 13 Inches x 7 Inches x 6 Inches | |
| 598 Definite-Purpose General-Purpose Enclosure, 130 mm x 80 mm x 85 mm (5.12 in. x 3.15 in. x 3.35 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 180 mm x 80 mm x 85 mm (7.09 in. x 3.15 in. x 3.35 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 190 mm x 190 mm x 130 mm (7.48 in. x 7.48 in. x 5.12 in.), Clear Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 190 mm x 190 mm x 130 mm (7.48 in. x 7.48 in. x 5.12 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 250 mm x 80 mm x 85 mm (9.84 in. x 3.15 in. x 3.35 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 280 mm x 190 mm x 180 mm (11.02 in. x 7.48 in. x 7.09 in.), Clear Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 280 mm x 190 mm x 180 mm (11.02 in. x 7.48 in. x 7.09 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 280 mm x 280 mm x 130 mm (11.02 in. x 11.02 in. x 5.12 in.), Clear Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 280 mm x 280 mm x 130 mm (11.02 in. x 11.02 in. x 5.12 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 341 mm x 280 mm x 130 mm (13.43 in. x 11.02 in. x 5.12 in.), Clear Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 341 mm x 280 mm x 130 mm (13.43 in. x 11.02 in. x 5.12 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 380 mm x 280 mm x 180 mm (14.96 in. x 11.02 in. x 7.09 in.), Clear Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 380 mm x 280 mm x 180 mm (14.96 in. x 11.02 in. x 7.09 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 382 mm x 192 mm x 180 mm (15.04 in. x 7.56 in. x 7.09 in.), Clear Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 382 mm x 192 mm x 180 mm (15.04 in. x 7.56 in. x 7.09 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 560 mm x 280 mm x 130 mm (22.05 in. x 11.02 in. x 5.12 in.), Clear Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 560 mm x 280 mm x 130 mm (22.05 in. x 11.02 in. x 5.12 in.), Solid Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 560 mm x 380 mm x 180 mm (22.05 in. x 14.96 in. x 7.09 in.), Clear Cover | |
| 598 Definite-Purpose General-Purpose Enclosure, 560 mm x 380 mm x 180 mm (22.05 in. x 14.96 in. x 7.09 in.), Solid Cover | |
| 598 Definite-Purpose Junction Box, 165 mm x 85 mm x 51.5 mm (6.5 in. x 3.35 in. x 2.03 in.) | |
| 598 Definite-Purpose Junction Box, 90 mm x 70 mm x 51.5 mm (3.54 in. x 2.76 in. x 2.03 in.) | |
| 700-P Industrial Control Relay Accessories, 700-N Enclosures, Type 1 | |
| 800FC Pendant Station Enclosure, 3-Hole | |
| 800FC Pendant Station Enclosure, 5-Hole | |
| 800FC Pendant Station Enclosure, 7-Hole | |
| 800FC Pendant Station Enclosure, 9-Hole | |
| 800FD Plastic Enclosures, Grey, 1-hole, Pkg. Quantity: 1 | |
| 800FD Plastic Enclosures, Yellow, 1-hole, Pkg. Quantity: 1 | |
| Distribution Box, DC Micro (M12), No LEDs, 8 Input Ports, Ports on top of box, Quick-Disconnect Mini, 1 Key, 12 Pin Male QD Pigtail Main Connection | |
| Distribution Box, DC Micro (M12), PNP LEDs, 8 Input Ports, Ports on top of box, Quick-Disconnect Mini, 1 Key, 12 Pin Male QD Pigtail Main Connection | |
| Ext. DPI Comm Kit - DC Base | |
| IP42 (Type 1) - General Purpose Metal Hinged Enclosure, 13-25/32 x 15-3/4 x 8-9/32 (350 x 400 x 210) | |
| IP42 (Type 1) - General Purpose Metal Hinged Enclosure, 13-25/32 x 7-7/8 x 8-9/32 (350 x 200 x 210) | |
| IP65 Plastic Enclosure - For use with 20 Amp SRUE units and dual key Rotary Switch units | |
| IP65 Plastic Enclosure - For use with 32 Amp SRUE units | |
| IP66 (Type 3/4/12) - Raintight, Dusttight, Metal Hinged Enclosure, 11-27/64 x 10-5/8 x 5-31/32 (290 x 270 x 152) | |
| IP66 (Type 3/4/12) - Raintight, Dusttight, Metal Hinged Enclosure, 11-27/64 x 7-23/64 x 5-31/32 (290 x 188 x 152) | |
| IP66 (Type 3/4/12) - Raintight, Dusttight, Metal Hinged Enclosure, 13-25/32 x 15-3/4 x 8-9/32 (350 x 400 x 210) | |
| IP66 (Type 3/4/12) - Raintight, Dusttight, Metal Hinged Enclosure, 13-25/32 x 7-7/8 x 8-9/32 (350 x 200 x 210) | |
| IP66 (Type 3/4/12) - Raintight, Dusttight, Metal Hinged Enclosure, 9-13/16 x 9-13/16 x 6-5/16 (250 x 250 x 160) | |
| MatGuard control unit, IP65 polycarbonate enclosure,230/110V AC, 24V AC/DC | |
| PowerFlex Component Class, Ext. DSI Comm Kit - DC |