Allen-Bradley / Rockwell Automation Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| 140M Accessories - C, RC, D, and F Frames, IP65 Non-Metallic Enclosure w/ Red/Yellow Handle, for 140M-C | |
| 194E Accessories, Noryl Thermoplastic Enclosure, 125 x 180 x 105 mm, w/ Pre-Drilled Holes | |
| 598 Definite-Purpose General-Purpose Enclosure, 250 mm x 80 mm x 85 mm (9.84 in. x 3.15 in. x 3.35 in.), Solid Cover | |
| 598 Definite-Purpose Junction Box, 165 mm x 85 mm x 51.5 mm (6.5 in. x 3.35 in. x 2.03 in.) | |
| 598 Definite-Purpose Junction Box, 90 mm x 70 mm x 51.5 mm (3.54 in. x 2.76 in. x 2.03 in.) | |
| 700-H General Purpose Accessories, Type 1 Enclosure , 700-HN120 | |
| 700-P Industrial Control Relay Accessories, 700-N Enclosures, Type 1 | |
| 800F Enclosures, 1 Hole Enclosure, Gray Plastic, Knockout Type- PG | |
| 800F Enclosures, 1 Hole Enclosure, Metal, With base Mount Adapter, Knockout Type- Metric | |
| 800F Enclosures, 1 Hole Enclosure, Metal, With base Mount Adapter, Knockout Type- Yellow PG Knockouts | |
| 800F Enclosures, 1 Hole Enclosure, Yellow Plastic, Knockout Type- PG | |
| 800F Enclosures, 2 Hole Enclosure, Gray Plastic, Knockout Type- Metric | |
| 800F Enclosures, 2 Hole Enclosure, Gray Plastic, Knockout Type- PG | |
| 800F Enclosures, 2 Hole Enclosure, Metal, With base Mount Adapter, Knockout Type- Metric | |
| 800F Enclosures, 3 Hole Enclosure, Metal, With base Mount Adapter, Knockout Type- PG | |
| 800H (30.5 mm) Definite-Purpose Enclosure, 180 mm x 80 mm x 85 mm (7.09 in. x 3.15 in. x 3.35 in.) , Gray | |
| 800R Push Button Enclosure,Surface,1 Hole,Type 4/4X/13 , Rosite Glass Polyster Type 4/4X/13 | |
| 800R Push Button Enclosure,Surface,2 Hole,Type 4/13 , Die Cast Aluminum Type 4/13 | |
| 800R Push Button Enclosure,Surface,2 Hole,Type 4/4X/13 , Rosite Glass Polyster Type 4/4X/13 | |
| 800R Push Button Enclosure,Surface,3 Hole,Type 4/13 , Die Cast Aluminum Type 4/13 | |
| 800R Push Button Enclosure,Surface,3 Hole,Type 4/4X/13 , Rosite Glass Polyster Type 4/4X/13 | |
| 800R Push Button Enclosure,Surface,3 Hole,Type 4/4X/13 , Stainless Steel Type 4/4X/13 | |
| 800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 1 Hole with 1 3/4 in. Diameter Hub, Type 4/4X/13 | |
| 800T and 800H Accessories, Push Button Enclosure, Stainless Steel (#304), 3 Holes with 1 3/4 in. Diameter Hub, Type 4/4X/13 | |
| 800T and 800H Accessories, Push Button Enclosure,Flush,3 Holes,Type 13, ,Die Cast | |
| 800T and 800H Accessories, Push Button Enclosure,Flush,6 Holes (one vertical row),Type 13, ,Die Cast | |
| 800T and 800H Accessories, Push Button Enclosure,Pendant,3 Holes,Type 13, ,Openings in Cover | |
| 800T and 800H Accessories, Push Button Enclosure,Surface,1 Hole,Type 4/13,No Color ,Die Cast | |
| 800T and 800H Accessories, Push Button Enclosure,Surface,2 Holes,Type 4/13,No Color ,Die Cast | |
| 800T and 800H Accessories, Push Button Enclosure,Surface,3 Holes,Type 4/13,No Color ,Die Cast | |
| 800T and 800H Accessories, Push Button Enclosure,Surface,6 Holes (two vertical rows of 3 holes),Type 4/13,No Color ,Die Cast | |
| 800T and 800H Accessories, Push Button Enclosure,Surface,9 Holes,Type 4/13, ,Die Cast | |
| IP66 (Type 3/4/12) - Raintight, Dusttight, Metal Hinged Enclosure, 13-25/32 x 7-7/8 x 8-9/32 (350 x 200 x 210) | |
| Networks and Communication Products, Intelligent field bus 6 Way Junction Box for Profibus PA or Fieldbus Foundation (H1) networks |