Allen-Bradley / Rockwell Automation Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 1/2 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 14 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 15 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm square flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm synchro flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm square flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm synchro flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm square flange | |
| 843ES CIP Safety Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm synchro flange | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 1/2 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 14 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 15 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Hollow shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with... | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Solid shaft 10 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Solid shaft 12 mm, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm clamping flange | |
| 843ES CIP Safety Encoders, Single-turn (1 turn), Solid shaft 3/8 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 58 mm synchro flange | |
| Absolute Encoder, DeviceNet Multi-Turn Magnetic Encoder, One 5-Pin Male Micro QD | |
| Absolute Encoder, DeviceNet Multi-Turn Magnetic Encoder, Two 5-Pin Male Micro QD (One Male, One Female) | |
| Absolute Multi-Turn Optical Encoder, (2048 Counts Per Revolution, 8192 Revolutions) | |
| Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 256 Revolutions) | |
| Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) | |
| Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 512 Revolutions) | |
| Absolute Multi-Turn Optical Encoder, (8192 Counts Per Revolution, 2048 Revolutions) | |
| Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 1000 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 1024 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 256 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 360 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 512 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 10 bit/0-1023 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 11 bit/0-2047 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 12 bit/0-4095 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 13 bit/0-8191 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 14 bit/0-16,383 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 15 bit/0-32,767 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 8 bit/0-255 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 9 bit/0-511 Counts Per Revolution | |
| SSI Absolute Encoder Interface - Conformal Coated |
| Next >> |