Allen-Bradley / Rockwell Automation Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 104 Amps, 40 HP ND, 35 HP HD, 240 (208)... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 12 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 125 Amps, 100HP ND, 75HP HD, 480 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 130 Amps, 50 HP ND, 45 HP HD, 240 (208)... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 140 Amps, 75kW ND, 55kW HD, 400 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 154 Amps, 60 HP ND, 50 HP HD, 240 (208)... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 156 Amps, 125HP ND, 100HP HD, 480 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 170 Amps, 90kW ND, 75kW HD, 400 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 18 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 186 Amps, 150HP ND, 125HP HD, 480 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 192 Amps, 70 HP ND, 65 HP HD, 240 (208)... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 205 Amps, 110kW ND, 90kW HD, 400 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 23 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 24 Amps, 20HP ND, 20HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 248 Amps, 200HP ND, 150HP HD, 480 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 260 Amps, 100 HP ND, 75 HP HD, 240 (208)... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 260 Amps, 132kW ND, 110kW HD, 400 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 28 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 302 Amps, 160kW ND, 132kW HD, 400 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 302 Amps, 250HP ND, 200HP HD, 480 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 312 Amps, 125 HP ND, 100 HP HD, 240 (208)... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 33 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 360 Amps, 150 HP ND, 125 HP HD, 240 (208)... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 361 Amps, 300HP ND, 250HP HD, 480 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 367 Amps, 200kW ND, 160kW HD, 400 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 415 Amps, 350HP ND, 300HP HD, 480 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 42 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 456 Amps, 250kW ND, 200kW HD, 400 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 53 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 63 Amps, 60HP ND, 50HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 77 Amps, 75HP ND, 60HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 80 Amps, 30 HP ND, 25 HP HD, 240 (208)... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, AC Input with Precharge, no DC Terminals, Type 12 / IP54, 99 Amps, 100HP ND, 75HP HD, 600 VAC, 3PH, Frame... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 104 Amps, 40 HP ND, 35 HP HD, 240 (208) VAC, 3 PH, Frame 6,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 119 Amps, 110KW ND, 90KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 12 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 12 Amps, 7.5KW ND, 5.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 125 Amps, 100HP ND, 75HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed, DB... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed, None,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed, None,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 130 Amps, 50 HP ND, 45 HP HD, 240 (208) VAC, 3 PH, Frame 6,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 140 Amps, 75kW ND, 55kW HD, 400 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 142 Amps, 132KW ND, 110KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 144 Amps, 150HP ND, 125HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 144 Amps, 150HP ND, 125HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 15 Amps, 11KW ND, 7.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 154 Amps, 60 HP ND, 50 HP HD, 240 (208) VAC, 3 PH, Frame 6,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 156 Amps, 125HP ND, 100HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 170 Amps, 90kW ND, 75kW HD, 400 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 171 Amps, 160KW ND, 132KW HD, 690 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 18 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 186 Amps, 150HP ND, 125HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 192 Amps, 200HP ND, 150HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 192 Amps, 70 HP ND, 65 HP HD, 240 (208) VAC, 3 PH, Frame 6,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 20 Amps, 15KW ND, 11KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 205 Amps, 110kW ND, 90kW HD, 400 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 212 Amps, 200KW ND, 160KW HD, 690 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 23 Amps, 18.5KW ND, 15KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 23 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 24 Amps, 20HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 242 Amps, 250HP ND, 200HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 242 Amps, 250HP ND, 200HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Removed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 248 Amps, 200HP ND, 150HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 260 Amps, 100 HP ND, 75 HP HD, 240 (208) VAC, 3 PH, Frame 6,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 260 Amps, 132kW ND, 110kW HD, 400 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 263 Amps, 250KW ND, 200KW HD, 690 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 28 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 289 Amps, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 289 Amps, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM Jumper Removed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 30 Amps, 22KW ND, 18.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 302 Amps, 160kW ND, 132kW HD, 400 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 302 Amps, 250HP ND, 200HP HD, 480 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 312 Amps, 125 HP ND, 100 HP HD, 240 (208) VAC, 3 PH, Frame 7,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 33 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 34 Amps, 30KW ND, 22KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 360 Amps, 150 HP ND, 125 HP HD, 240 (208) VAC, 3 PH, , Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 361 Amps, 300HP ND, 250HP HD, 480 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 367 Amps, 200kW ND, 160kW HD, 400 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Removed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 415 Amps, 350HP ND, 300HP HD, 480 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 42 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 42 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Removed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 456 Amps, 250kW ND, 200kW HD, 400 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 46 Amps, 37KW ND, 30KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 477 Amps, 200 HP ND, 175 HP HD, 240 (208) VAC, 3 PH, Frame 7,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 477 Amps, 270kW ND, 200kW HD, 400 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 477 Amps, 400HP ND, 300HP HD, 480 VAC, 3 PH, Frame 7, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 50 Amps, 45KW ND, 37KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 52 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 52 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM Jumper Removed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 53 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 61 Amps, 55KW ND, 45KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 63 Amps, 60HP ND, 50HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 70 Amps, 25 HP ND, 20 HP HD, 240 (208) VAC, 3 PH, Frame 5,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 77 Amps, 75HP ND, 60HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 80 Amps, 30 HP ND, 25 HP HD, 240 (208) VAC, 3 PH, Frame 5,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 82 Amps, 75KW ND, 55KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 85 Amps, 45kW ND, 37kW HD, 400 VAC, 3 PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH, Frame 5, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 98 Amps, 90KW ND, 75KW HD, 690 VAC, 3 PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Open Type, 99 Amps, 100HP ND, 75HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper Installed,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 104 Amps, 40 HP ND, 35 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 104 Amps, 55kW ND, 45kW HD, 400 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 119 Amps, 110KW ND, 90KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 12 Amps, 10HP ND, 7.5HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 12 Amps, 7.5KW ND, 5.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 125 Amps, 100HP ND, 75HP HD, 480 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 125 Amps,125HP ND, 100HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM Jumper... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 130 Amps, 50 HP ND, 45 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 140 Amps, 75kW ND, 55kW HD, 400 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 142 Amps, 132KW ND, 110KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 144 Amps, 150HP ND, 125HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 15 Amps, 11KW ND, 7.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 154 Amps, 60 HP ND, 50 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 156 Amps, 125HP ND, 100HP HD, 480 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 170 Amps, 90kW ND, 75kW HD, 400 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 171 Amps, 160KW ND, 132KW HD, 690 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 18 Amps, 15HP ND, 10HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 186 Amps, 150HP ND, 125HP HD, 480 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 192 Amps, 200HP ND, 150HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 192 Amps, 70 HP ND, 65 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 20 Amps, 15KW ND, 11KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 205 Amps, 110kW ND, 90kW HD, 400 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 212 Amps, 200KW ND, 160KW HD, 690 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 23 Amps, 18.5KW ND, 15KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 23 Amps, 20HP ND, 15HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 24 Amps, 20HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 242 Amps, 250HP ND, 200HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 248 Amps, 200HP ND, 150HP HD, 480 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 260 Amps, 100 HP ND, 75 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 260 Amps, 132kW ND, 110kW HD, 400 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 263 Amps, 250KW ND, 200KW HD, 690 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 28 Amps, 25HP ND, 20HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 289 Amps, 300HP ND, 250HP HD, 600 VAC, 3PH, Frame 7, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 30 Amps, 22KW ND, 18.5KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 302 Amps, 160kW ND, 132kW HD, 400 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 302 Amps, 250HP ND, 200HP HD, 480 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 312 Amps, 125 HP ND, 100 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 33 Amps, 30HP ND, 25HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 34 Amps, 30KW ND, 22KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 360 Amps, 150 HP ND, 125 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 361 Amps, 300HP ND, 250HP HD, 480 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 367 Amps, 200kW ND, 160kW HD, 400 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 41 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 5, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 415 Amps, 350HP ND, 300HP HD, 480 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 42 Amps, 40HP ND, 30HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 456 Amps, 250kW ND, 200kW HD, 400 VAC, 3 PH, Frame 7, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 46 Amps, 37KW ND, 30KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 50 Amps, 45KW ND, 37KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 53 Amps, 50HP ND, 40HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 61 Amps, 55KW ND, 45KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 63 Amps, 60HP ND, 50HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 65 Amps, 50HP ND, 40HP HD, 480 VAC, 3 PH, Frame 5, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 72 Amps, 37kW ND, 30kW HD, 400 VAC, 3 PH, Frame 5, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 77 Amps, 60HP ND, 50HP HD, 480 VAC, 3 PH, Frame 5, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 77 Amps, 75HP ND, 60HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 80 Amps, 30 HP ND, 25 HP HD, 240 (208) VAC, 3 PH,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 82 Amps, 75KW ND, 55KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 85 Amps, 45kW ND, 37kW HD, 400 VAC, 3 PH, Frame 5, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 96 Amps, 75HP ND, 60HP HD, 480 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 98 Amps, 90KW ND, 75KW HD, 690 VAC, 3 PH, Frame 6, Filtered,... | |
| PowerFlex 753 AC Drive, with Embedded I/O, Air Cooled, DC Input with Precharge, Type 12 / IP54, 99 Amps, 100HP ND, 75HP HD, 600 VAC, 3PH, Frame 6, Filtered, CM... |
| << Prev | Next >> |