Allen-Bradley / Rockwell Automation Datasheets for Fuse Holders
Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more
| Product Name | Notes |
|---|---|
| 1492-FB Fuse Holder with 1 pole, 1 1/2 x 13/32" Midget Fuses | |
| 1492-FB Fuse Holder with 1 pole, Class CC Type Fuses, 30A and 12-72V LED Blown Fuse Indicator, Pkg. Qty. 12 | |
| 1492-FB Fuse Holder with 1 pole, Class CC Type Fuses, 30A and LED Blown Fuse Indicator, Pkg. Qty. 12 | |
| 1492-FB Fuse Holder with 1 pole, Class CC Type Fuses, 30A, Pkg. Qty. 12 | |
| 1492-FB Fuse Holder with 1 pole, Class J Type Fuses, 30A and LED Blown Fuse Indicator, Pkg. Qty. 6 | |
| 1492-FB Fuse Holder with 1 pole, Class J Type Fuses, 30A, Pkg. Qty. 6 | |
| 1492-FB Fuse Holder with 1 pole, Class J Type Fuses, 60A and LED Blown Fuse Indicator, Pkg. Qty. 6 | |
| 1492-FB Fuse Holder with 1 pole, Class J Type Fuses, 60A, Pkg. Qty. 6 | |
| 1492-FB Fuse Holder with 2 poles, 1 1/2 x 13/32" Midget Fuses | |
| 1492-FB Fuse Holder with 2 poles, Class CC Type Fuses, 30A and LED Blown Fuse Indicator, Pkg. Qty. 6 | |
| 1492-FB Fuse Holder with 2 poles, Class CC Type Fuses, 30A, Pkg. Qty. 6 | |
| 1492-FB Fuse Holder with 2 poles, Class J Type Fuses, 30A and LED Blown Fuse Indicator, Pkg. Qty. 3 | |
| 1492-FB Fuse Holder with 2 poles, Class J Type Fuses, 30A, Pkg. Qty. 3 | |
| 1492-FB Fuse Holder with 2 poles, Class J Type Fuses, 60A and LED Blown Fuse Indicator, Pkg. Qty. 3 | |
| 1492-FB Fuse Holder with 2 poles, Class J Type Fuses, 60A, Pkg. Qty. 3 | |
| 1492-FB Fuse Holder with 3 poles, 1 1/2 x 13/32" Midget Fuses | |
| 1492-FB Fuse Holder with 3 poles, Class CC Type Fuses, 30A and LED Blown Fuse Indicator, Pkg. Qty. 4 | |
| 1492-FB Fuse Holder with 3 poles, Class CC Type Fuses, 30A, Pkg. Qty. 4 | |
| 1492-FB Fuse Holder with 3 poles, Class J Type Fuses, 30A and LED Blown Fuse Indicator, Pkg. Qty. 2 | |
| 1492-FB Fuse Holder with 3 poles, Class J Type Fuses, 30A, Pkg. Qty. 2 | |
| 1492-FB Fuse Holder with 3 poles, Class J Type Fuses, 60A and LED Blown Fuse Indicator, Pkg. Qty. 2 | |
| 1492-FB Fuse Holder with 3 poles, Class J Type Fuses, 60A, Pkg. Qty. 2 | |
| 1492-J IEC Terminal Block, Three-Level Feed-Through Block, 4 mm (# 22 AWG - # 12 AWG) or 2.5 mm (# 26 AWG - # 12 AWG), Hinged-arm fuse circuit, Gray... | |
| 1492-J IEC Terminal Block, Two-Level Block, 2.5 mm (# 22 AWG - # 12 AWG), Hinged-arm fuse circuit, Gray (Standard), 500V/600V AC/DC | |
| 1494 Accessories, Trailer Fuse Block Kit, 600A, Fuse Type J Fuse Clips | |
| 1494U Fuse Clips, 30A Class H/J, 250V Fuse clips | |
| Busbar Fuse Holder, 3 Pole, 100 A, 600V, UL Class J Fuses | |
| Busbar Fuse Holder, 3 Pole, 200 A, 600V, UL Class J Fuses | |
| Busbar Fuse Holder, 3 Pole, 30 A, 600V, UL Class CC Fuses, With LED | |
| Busbar Fuse Holder, 3 Pole, 30 A, 600V, UL Class CC Fuses | |
| Busbar Fuse Holder, 3 Pole, 30 A, 600V, UL Class J Fuses | |
| Busbar Fuse Holder, 3 Pole, 60 A, 600V, UL Class J Fuses | |
| Fuse Block, Class CC, 0-30A, 2 Poles, 600V | |
| Fuse Block, Class CC, 0-30A, 3 Poles, 600V | |
| Fuse Block, Class H, 0-30A, 1 Pole, 250V | |
| Fuse Block, Class H, 0-30A, 1 Pole, 600V | |
| Fuse Block, Class H, 0-30A, 2 Poles, 250V | |
| Fuse Block, Class H, 0-30A, 3 Poles, 250V | |
| Fuse Block, Class H, 0-30A, 3 Poles, 600V | |
| Fuse Block, Class H, 101-200A, 1 Pole | |
| Fuse Block, Class H, 101-200A, 3 Poles | |
| Fuse Block, Class H, 201-400A, 1 Pole | |
| Fuse Block, Class H, 31-60A, 3 Poles, 250V | |
| Fuse Block, Class H, 31-60A, 3 Poles, 600V | |
| Fuse Block, Class H, 401-600A, 1 Pole | |
| Fuse Block, Class H, 61-100A, 3 Poles | |
| Fuse Block, Class J, 31-60A, 1 Pole, 600V | |
| Fuse Block, Class J, 61-100A, 1 Pole, 250-600V | |
| Fuse Block, Class R, 0-30A, 3 Poles, 250V | |
| Fuse Block, Class R, 0-30A, 3 Poles, 600V | |
| Fuse Block, Class R, 101-200A, 3 Poles | |
| Fuse Block, Class R, 201-400A, 3 Poles | |
| Fuse Block, Class R, 31-60A, 3 Poles, 250V | |
| Fuse Block, Class R, 31-60A, 3 Poles, 600V | |
| Fuse Block, Class R, 401-600A, 1 Pole | |
| Fuse Block, Class R, 61-100A, 3 Poles | |
| Fuse Block, Midget Fuse/Class CC Combo, 0-30A, 3 Poles, 600V | |
| Fuse Block, Midget Fuses, 0-30A, 1 Pole, 600V | |
| Fuse Block, Midget Fuses, 0-30A, 2 Poles, 600V | |
| Fuse Holder for Fan Inverter, PowerFlex High Power | |
| Fuse Holder | |
| MCS Fuse Holder, UL Class CC - 30A, w/Blown Fuse Indication | |
| MCS Fuse Holder, UL Class CC - 30A | |
| MCS Fuse Holder, UL Midget - 30A or IEC 10 X 38 mm - 32A, w/Blown Fuse Indication | |
| MCS Fuse Holder, UL Midget - 30A or IEC 10 X 38 mm - 32A | |
| Single Phase, 100 A, 36 Devices Per Meter | |
| Single Phase, 100 A, 57 Devices Per Meter | |
| Single Phase, 80 A, 36 Devices Per Meter | |
| Single Phase, 80 A, 57 Devices Per Meter | |
| Three Phase, 100 A, 16 Devices Per Meter | |
| Three Phase, 100 A, 19 Devices Per Meter | |
| Three Phase, 80 A, 16 Devices Per Meter | |
| Three Phase, 80 A, 19 Devices Per Meter | |
| Two Phase, 100 A, 22 Devices Per Meter | |
| Two Phase, 100 A, 28 Devices Per Meter | |
| Two Phase, 80 A, 22 Devices Per Meter | |
| Two Phase, 80 A, 28 Devices Per Meter |