Keystone Electronics Corp. Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Part Number: 900 Color: Black Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 901 Color: Black Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 902 Color: Black Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 911 Color: Nickel Mounting: THM Orientation: Horizontal | |
| Part Number: 920 Mounting: SMT Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket | |
| Part Number: 921 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Standard Right Angle, Solder Type (Thru-Hole), 4pin... | |
| Part Number: 922 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Right Angle, Stacked, Solder Type (Thru-Hole), 8pin... | |
| Part Number: 923 Mounting: THM Orientation: Vertical Packaging: Bulk Style: USB Type A Type: USB 2.0 Socket USB Type A Receptacle, USB 2.0 Vertical , Solder Type (Thru-Hole), 4pin Connector,... | |
| Part Number: 924 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type B Type: USB 2.0 Socket | |
| Part Number: 929 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Plug Type: IEE1394 | |
| Part Number: 930 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Plug Type: IEE1394 | |
| Part Number: 931 Mounting: SMT Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Plug USB Type A Plug, USB 2.0 Right Angle, Solder Type (Surface Mount), White... | |
| Part Number: 932 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Plug USB Type A Plug, USB 2.0 Right Angle, Solder Type (Thru-Hole), Insulator, UL94V-0. | |
| Part Number: 933 Mounting: SMT Orientation: Horizontal Packaging: Bulk Style: USB Type B Type: USB 2.0 Socket USB Type B Receptacle, USB 2.0,Standard Right Angle, Solder Type (Surface Mount), 4pin... | |
| Part Number: 934 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Mini Style: USB Type B Type: USB 2.0 Socket | |
| Part Number: 934TR Mounting: SMT Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 15" reel Size: Mini Style: USB Type B | |
| Part Number: 936 Color: White Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 937 Color: Red Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 938 Color: Yellow Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 942 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Small PC footprint is ideal for high density applications. | |
| Part Number: 943 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Low height is ideal for compact designs. | |
| Part Number: 944 Mounting: SMT Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Low height is ideal for compact designs. | |
| Part Number: 948 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Extra long connector extends past PC board for access to port thru case. | |
| Part Number: 949 Mounting: THM Orientation: Vertical Packaging: Bulk Style: Network Type: Jacks Allows perpendicular connection to PC board. | |
| Part Number: 950 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: USB Type B | |
| Part Number: 964 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6 V-2 Orientation: Vertical Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC... | |
| Part Number: 966 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6 V-2 Orientation: Horizontal or Vertical Packaging: Tape and Reel - 1,000 / 15" reel Voltage Rating:... | |
| Part Number: 970 Color: White Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 971 Color: Red Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 972 Color: Black Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 973 Color: Yellow Mounting: THM Orientation: Horizontal Type: Phono Jack | |
| Part Number: 974 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Vertical Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector... | |
| Part Number: 975 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Vertical Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector... | |
| Part Number: 976 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 15" reel Voltage Rating: 250 VAC Mounting:... | |
| Part Number: 977 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Horizontal Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector... | |
| Part Number: 980TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 1000 pcs / 15" reel | |
| Part Number: 981TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 800 pcs / 15" reel | |
| Part Number: 985 Mounting: THM Packaging: Bulk Waterproof Connector for extreme applications, IP68 On board applications. |
| << Prev |