6 Pin Screw Terminal, Power Tap 6-32 Through Hole
PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.93mm; Terminal Plating:Tin; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 36-8199-ND | 62W5246 |
| Product Name | Screw Connectors | Pc Screw Terminal; Tab Size - Metric Keystone |
| Mounting | Through Hole | PCB Mount |