6 Pin Screw Terminal, Power Tap 10-32 Through Hole
PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.6mm; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB; Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 36-8196-ND | 62W5245 |
| Product Name | Screw Connectors | Pc Screw Terminal; Tab Size - Metric Keystone |
| Mounting | Through Hole | PCB Mount |