Keystone Electronics Corp. Screw Connectors 8197

Description
6 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet
Description
6 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-8197-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-8197-ND
Screw Connectors 36-8197-ND
6 Pin Screw Terminal, Power Tap 6-32 Through Hole

6 Pin Screw Terminal, Power Tap 6-32 Through Hole

Buy Now Datasheet
Pc Screw Terminal; Tab Size - Metric Keystone - 91B6718 - Newark, An Avnet Company
Chicago, IL, United States
Pc Screw Terminal; Tab Size - Metric Keystone
91B6718
Pc Screw Terminal; Tab Size - Metric Keystone 91B6718
PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.93mm; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB; Gender:Plug RoHS Compliant: Yes

PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.93mm; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Screw Connectors - 8197 - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
8197
Screw Connectors 8197
TERM SCREW 6-32 6 PIN PCB

TERM SCREW 6-32 6 PIN PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 36-8197-ND 91B6718 8197
Product Name Screw Connectors Pc Screw Terminal; Tab Size - Metric Keystone Screw Connectors
Mounting Through Hole PCB Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29879-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-3545-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details