Keystone Electronics Corp. PC Mount Phono Jack-Red 971

Description
Part Number: 971 Color: Red Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote Datasheet
Description
Part Number: 971 Color: Red Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Phono Jack-Red - 971 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount Phono Jack-Red
971
PC Mount Phono Jack-Red 971
Part Number: 971 Color: Red Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 971

  • Color: Red
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-971-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-971-ND
Audio Connectors 36-971-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone - 14C4290 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
14C4290
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone 14C4290
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 971 36-971-ND 14C4290
Product Name PC Mount Phono Jack-Red Audio Connectors Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
Screw Connectors - 36-7696-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers