4 Pin Screw Terminal, Power Tap 6-32 Through Hole
PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB; Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 36-8195-ND | 96B2701 | 8195 |
| Product Name | Screw Connectors | Pc Screw Terminal; Tab Size - Metric Keystone | Screw Connectors |
| Mounting | Through Hole | PCB Mount | Through Hole |