The USB2.0 Type B SMT Socket, part number 933, from Keystone Electronics Corp. is designed for surface mount applications with a horizontal orientation. It has a rated voltage of 30V (RMS) and a maximum contact current rating of 1 Amp DC. The contact resistance is specified at a maximum of 15 mΩ, while the insulation resistance is a minimum of 1000 MΩ. The socket can withstand a dielectric voltage of 750V AC for one minute. Constructed with a nickel-plated shell and thermoplastic insulator rated UL 94V-0, the contacts are made from copper alloy with a gold flash over nickel finish. The operating temperature range is from -13°F (-25°C) to +176°F (+80°C), and the durability is rated for a minimum of 1500 cycles. This socket is suitable for various applications, including memory sticks, printers, scanners, and portable media players. It is supplied unassembled and is ideal for custom cable cordsets.
Part Number: 933
USB Type B Receptacle, USB 2.0,Standard Right Angle, Solder Type (Surface Mount), 4pin Connector, UL94V-0.
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 933 | 36-933-ND |
| Product Name | USB2.0 Type B SMT Socket | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | |
| Mounting | SMT | Surface Mount, Right Angle |
| Category | USB | |
| Gender | Female / Jack |