Keystone Electronics Corp. Mini-USB Type B Socket 934

Description
Part Number: 934 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Mini Style: USB Type B Type: USB 2.0 Socket
Request a Quote
Description
Part Number: 934 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Mini Style: USB Type B Type: USB 2.0 Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 2.0 Mini-USB Type B surface mount socket supplied unassembled for custom cable cordsets, with dimensions of 9.6 mm × 7.7 mm × 10.9 mm, rated for 30 V RMS, 1 A DC contact current, 15 mΩ maximum contact resistance, 1000 MΩ minimum insulation resistance, and 750 V AC dielectric withstand voltage for one minute. Operating temperature range is -25°C to +80°C with 1500 cycle durability. Insulator material is thermoplastic rated UL 94V-0. Supplied in bulk or on tape and reel.

Datasheet Summary
Powered by GS/AI

USB 2.0 Mini-USB Type B surface mount socket supplied unassembled for custom cable cordsets, with dimensions of 9.6 mm × 7.7 mm × 10.9 mm, rated for 30 V RMS, 1 A DC contact current, 15 mΩ maximum contact resistance, 1000 MΩ minimum insulation resistance, and 750 V AC dielectric withstand voltage for one minute. Operating temperature range is -25°C to +80°C with 1500 cycle durability. Insulator material is thermoplastic rated UL 94V-0. Supplied in bulk or on tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Mini-USB Type B Socket - 934 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini-USB Type B Socket
934
Mini-USB Type B Socket 934
Part Number: 934 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Mini Style: USB Type B Type: USB 2.0 Socket

Part Number: 934

  • Mounting: SMT
  • Orientation: Horizontal
  • Packaging: Bulk
  • Size: Mini
  • Style: USB Type B
  • Type: USB 2.0 Socket
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-934-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-934-ND
USB, DVI, HDMI Connector Assemblies 36-934-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
934
USB Connectors 934
USB Connectors USB/MINI HORIZONTAL SOCKET

USB Connectors USB/MINI HORIZONTAL SOCKET

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 934 36-934-ND 934
Product Name Mini-USB Type B Socket USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB - mini B USB
Mounting SMT Surface Mount, Right Angle
Category USB
Unlock Full Specs
to access all available technical data