Keystone Electronics Corp. Phono Jack Tin Plate Black 901

Description
Part Number: 901 Color: Black Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Description
Part Number: 901 Color: Black Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCA/Phono Jack, 3 Position, part number 94F877, features a complete one-piece design for easy insertion into printed circuit boards (PCBs), eliminating the need for wiring. It is constructed with a steel base and shell, with tin plating for the contacts, ensuring durability and reliable performance. The jack has a black insulator ring and is designed to snap-fit into PCB holes, providing a secure hold for soldering without the need for staking. The external diameter of the connector is 25.4 mm, making it suitable for various applications requiring a compact and efficient audio connection. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The RCA/Phono Jack, 3 Position, part number 94F877, features a complete one-piece design for easy insertion into printed circuit boards (PCBs), eliminating the need for wiring. It is constructed with a steel base and shell, with tin plating for the contacts, ensuring durability and reliable performance. The jack has a black insulator ring and is designed to snap-fit into PCB holes, providing a secure hold for soldering without the need for staking. The external diameter of the connector is 25.4 mm, making it suitable for various applications requiring a compact and efficient audio connection. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack Tin Plate Black - 901 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack Tin Plate Black
901
Phono Jack Tin Plate Black 901
Part Number: 901 Color: Black Finish/Plating: Bright Tin Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 901

  • Color: Black
  • Finish/Plating: Bright Tin
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-901-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-901-ND
Audio Connectors 36-901-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet
Jack; Phono Jack; Steel (Shell); Brass;0.415 in. L x 0.530 in. W x 0.465 in. H - 70181981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; Phono Jack; Steel (Shell); Brass;0.415 in. L x 0.530 in. W x 0.465 in. H
70181981
Jack; Phono Jack; Steel (Shell); Brass;0.415 in. L x 0.530 in. W x 0.465 in. H 70181981
Complete one piece jack for insertion into PC board. Time Saving. No Wiring Required. Snap-fits into PC board.

  • Complete one piece jack for insertion into PC board.
  • Time Saving. No Wiring Required.
  • Snap-fits into PC board.
Supplier's Site
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone - 94F877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
94F877
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone 94F877
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:25.4mm; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:25.4mm; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 901 36-901-ND 70181981 94F877
Product Name Phono Jack Tin Plate Black Audio Connectors Jack; Phono Jack; Steel (Shell); Brass;0.415 in. L x 0.530 in. W x 0.465 in. H Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
Connector Type Audio / Video Phono (RCA) Jack Audio / Video
Unlock Full Specs
to access all available technical data