Akro-Mils, Inc. Container, Attached Lid Container 12 gal,Gray 39120

Description
Container, Attached Lid,12 gal.Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 12 Gal Capacity
Datasheet
Description
Container, Attached Lid,12 gal.Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 12 Gal Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Container, Attached Lid Container 12 gal,Gray - 39120 - Akro-Mils, Inc.
Akron, OH, USA
Container, Attached Lid Container 12 gal,Gray
39120
Container, Attached Lid Container 12 gal,Gray 39120
Container, Attached Lid,12 gal.Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 12 Gal Capacity

Container, Attached Lid,12 gal.Gray, are reusable containers for use in distribution, order picking, shipping and storage applications. Attached lids snap securely closed to protect contents from dust or damage. Made in the USA; Reinforced hinge pins for years of smooth lid operation; Textured bottoms provide a sure grip; 12 Gal Capacity

Supplier's Site Datasheet
Akro-Mils Keepbox 12 gal 65 lb Gray Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 GREY - 39120 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 12 gal 65 lb Gray Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 GREY
39120 GREY
Akro-Mils Keepbox 12 gal 65 lb Gray Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 GREY 39120 GREY
R.S. Hughes Company features a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this item include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. Products within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 12 gal, 5 and a 65 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this item include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. Products within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 12 gal, 5 and a 65 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Keepbox 12 gal 65 lb Green Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 GREEN - 39120 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 12 gal 65 lb Green Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 GREEN
39120 GREEN
Akro-Mils Keepbox 12 gal 65 lb Green Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 GREEN 39120 GREEN
R.S. Hughes Company offers a huge selection of industrial supplies including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this product include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this SKU is green. Capacity can also be an important factor when purchasing this item; the capacity for this item is 12 gal, 5 and a 65 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this product include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this SKU is green. Capacity can also be an important factor when purchasing this item; the capacity for this item is 12 gal, 5 and a 65 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Keepbox 12 gal 65 lb Red Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 RED - 39120 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 12 gal 65 lb Red Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 RED
39120 RED
Akro-Mils Keepbox 12 gal 65 lb Red Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 RED 39120 RED
R.S. Hughes Company offers a huge selection of facilities maintenance products including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this product include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this item; the capacity for this item is 12 gal, 5 and a 65 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this product include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this item; the capacity for this item is 12 gal, 5 and a 65 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Keepbox 12 gal 65 lb Blue Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 BLUE - 39120 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Keepbox 12 gal 65 lb Blue Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 BLUE
39120 BLUE
Akro-Mils Keepbox 12 gal 65 lb Blue Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 BLUE 39120 BLUE
R.S. Hughes Company offers a huge selection of facilities maintenance products including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this item include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. SKUs within this category come in a variety of colors; this item is blue. Capacity can also be an important factor when purchasing this product; the capacity for this item is 12 gal, 5 and a 65 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this attached lid container. Dimensions are particularly important when considering purchasing an attached lid container. The dimensions for this item include: 21 1/2 in outside length, 15 in outside width, 12 in inside height and a 12 1/2 in outside height. SKUs within this category come in a variety of colors; this item is blue. Capacity can also be an important factor when purchasing this product; the capacity for this item is 12 gal, 5 and a 65 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 39120 39120 GREY
Product Name Container, Attached Lid Container 12 gal,Gray Akro-Mils Keepbox 12 gal 65 lb Gray Industrial Grade Polymer Attached Lid Container - 21 1/2 in Length - 15 in Width - 12 1/2 in Height - 39120 GREY
Container Type Tote Box
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Volume Capacity 12 gallons (45.42 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Compartment Boxes - 7674973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 16.73 inch (425 mm)
View Details
Carbide Insert Packaging - 1/2X1/2X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details