Justrite Mfg. Co., LLC Justrite Red Polyethylene Flip Down Document Storage Box - 11 in Width - 14 1/2 in Height - 10187 23304

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this document storage box. Comes with the following: (2) x Blank Label, (2) x Printed Label, (4) x Yellow Label, MSDS & Instruction Manual. Dimensions are particularly important when considering purchasing a document storage box. The dimensions for this product include: 8 5/8 in inside width, 11 in outside width, 12 1/4 in inside height, 14 1/2 in outside height, 1 in inside depth and a 2 1/8 in outside depth. Parts within this category come in a variety of colors; this part is red. Document storage containers can come in a tube allowing you to roll your documents, or as a box which lets you store your documents flat. This particular container is a box style. This storage container has a flip down opening. The material used in this SKU are: polyethylene material. This item meets the following standards: osha 29 cfr 1910.1200.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this document storage box. Comes with the following: (2) x Blank Label, (2) x Printed Label, (4) x Yellow Label, MSDS & Instruction Manual. Dimensions are particularly important when considering purchasing a document storage box. The dimensions for this product include: 8 5/8 in inside width, 11 in outside width, 12 1/4 in inside height, 14 1/2 in outside height, 1 in inside depth and a 2 1/8 in outside depth. Parts within this category come in a variety of colors; this part is red. Document storage containers can come in a tube allowing you to roll your documents, or as a box which lets you store your documents flat. This particular container is a box style. This storage container has a flip down opening. The material used in this SKU are: polyethylene material. This item meets the following standards: osha 29 cfr 1910.1200.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Polyethylene Flip Down Document Storage Box - 11 in Width - 14 1/2 in Height - 10187 - 697841-10187 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Polyethylene Flip Down Document Storage Box - 11 in Width - 14 1/2 in Height - 10187
697841-10187
Justrite Red Polyethylene Flip Down Document Storage Box - 11 in Width - 14 1/2 in Height - 10187 697841-10187
R.S. Hughes Company offers a huge selection of industrial supplies including this document storage box. Comes with the following: (2) x Blank Label, (2) x Printed Label, (4) x Yellow Label, MSDS & Instruction Manual. Dimensions are particularly important when considering purchasing a document storage box. The dimensions for this product include: 8 5/8 in inside width, 11 in outside width, 12 1/4 in inside height, 14 1/2 in outside height, 1 in inside depth and a 2 1/8 in outside depth. Parts within this category come in a variety of colors; this part is red. Document storage containers can come in a tube allowing you to roll your documents, or as a box which lets you store your documents flat. This particular container is a box style. This storage container has a flip down opening. The material used in this SKU are: polyethylene material. This item meets the following standards: osha 29 cfr 1910.1200.

R.S. Hughes Company offers a huge selection of industrial supplies including this document storage box. Comes with the following: (2) x Blank Label, (2) x Printed Label, (4) x Yellow Label, MSDS & Instruction Manual. Dimensions are particularly important when considering purchasing a document storage box. The dimensions for this product include: 8 5/8 in inside width, 11 in outside width, 12 1/4 in inside height, 14 1/2 in outside height, 1 in inside depth and a 2 1/8 in outside depth. Parts within this category come in a variety of colors; this part is red. Document storage containers can come in a tube allowing you to roll your documents, or as a box which lets you store your documents flat. This particular container is a box style. This storage container has a flip down opening. The material used in this SKU are: polyethylene material. This item meets the following standards: osha 29 cfr 1910.1200.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-10187
Product Name Justrite Red Polyethylene Flip Down Document Storage Box - 11 in Width - 14 1/2 in Height - 10187
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details